- Manufacturer
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Voltage - Supply
- Logic Type
- Number of Circuits
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Base Part Number
- RoHS Status
Attribute column
Categories
Logic - Parity Generators and Checkers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Power Supply Current-Max (ICC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS280NSR Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 208.312296mg | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 80mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74LS280 | 14 | 9 | - | - | 5V | - | 5V | - | - | 9-Bit | - | - | 8mA | - | 2 | 50 ns | - | 50 ns | LS | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | 0.008 A | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F280BN Texas Instruments | 525 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | 1 | 0°C~70°C | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | 74F280 | 14 | - | - | - | 5V | - | 5V | - | 9 | 9-Bit | 50pF | - | 20mA | - | 2 | 11 ns | - | 11 ns | F/FAST | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | - | - | 35mA | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74F280BNSR Texas Instruments | 1842 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 208.312296mg | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74F280 | 14 | 9 | - | - | 5V | - | 5V | - | - | 9-Bit | 50pF | - | 20mA | - | 2 | 10 ns | - | 11 ns | F/FAST | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | - | - | 35mA | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AS286D Texas Instruments | 200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74AS286 | 14 | - | - | 48mA | 5V | - | 5V | - | 9 | 9-Bit | 50pF | - | 48mA | - | 1 | 15 ns | - | 16.5 ns | AS | Parity Gen | 3-STATE | Parity Generator/Checker | TRUE | 0.048 A | - | 50mA | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC280M96 Texas Instruments | 750 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 1 | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC280 | 14 | - | - | - | - | 6V | - | 2V | 9 | 9-Bit | 50pF | - | 5.2mA | 8μA | 2 | 200 ns | 8μA | 300 ns | HC/UH | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | - | 43 ns | 0.08mA | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS280N Texas Instruments | 2568 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | 1 | 0°C~70°C | Tube | - | 74AS | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | - | 74AS280 | 14 | - | - | - | 5V | - | 5V | - | 9 | 9-Bit | 50pF | 10mA | 20mA | - | 2 | 12 ns | - | 12 ns | AS | Parity Gen | 3-STATE | Parity Generator/Checker | COMPLEMENTARY | - | - | 35mA | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS280NSR Texas Instruments | 142 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 208.312296mg | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74AS280 | 14 | 9 | - | - | 5V | - | 5V | - | - | 9-Bit | 50pF | - | 20mA | - | 2 | 12 ns | - | 12 ns | AS | Parity Gen | 3-STATE | Parity Generator/Checker | COMPLEMENTARY | - | - | 35mA | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS280N Texas Instruments | 300 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | 1 | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | 14 | Through Hole | - | - | ODD/EVEN PARITY GENERATOR | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 74ALS280 | 14 | - | Not Qualified | 24mA | - | 5.5V | - | 4.5V | - | 9-Bit | 50pF | - | 24mA | - | 9 | 22 ns | - | 22 ns | ALS | - | 3-STATE | Parity Generator/Checker | COMPLEMENTARY | - | - | - | - | 5.08mm | - | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC280M96 Texas Instruments | 6900 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 1 | -55°C~125°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 115mW | 1.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74AC280 | 14 | - | - | - | 5V | - | - | - | - | 9-Bit | 50pF | - | 24mA | 8μA | 2 | 263 ns | 8μA | 263 ns | AC | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | 0.075 A | - | 0.08mA | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT280M96 Texas Instruments | 2247 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 1 | -55°C~125°C | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | ODD/EVEN PARITY GENERATOR | TR | 115mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 74ACT280 | 14 | - | Not Qualified | - | 5V | - | 5V | - | - | 9-Bit | 50pF | - | 24mA | - | 2 | 21.6 ns | 8μA | 21.6 ns | ACT | - | - | Parity Generator/Checker | COMPLEMENTARY | 0.075 A | - | 0.08mA | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F280BDR Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 1 | 0°C~70°C | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74F280 | 14 | 9 | - | - | 5V | - | 5V | - | - | 9-Bit | 50pF | - | 20mA | - | 2 | 10 ns | - | 11 ns | F/FAST | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | - | - | 35mA | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LS280D Texas Instruments | 9139 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | ODD/EVEN PARITY GENERATOR | - | 80mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74LS280 | 14 | 9 | - | - | - | - | 5V | 4.75V | - | 9-Bit | 15pF | - | 8mA | - | 2 | 50 ns | - | - | LS | - | - | Parity Generator/Checker | COMPLEMENTARY | 0.008 A | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC280E Texas Instruments | 20 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | 1 | -55°C~125°C | Tube | - | 74AC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | - | - | - | - | 115mW | 1.5V~5.5V | DUAL | - | - | 1 | 3.3V | - | - | - | 74AC280 | 14 | - | - | 50mA | 5V | - | - | - | 9 | 9-Bit | 50pF | - | 24mA | 8μA | 2 | 263 ns | 8μA | 263 ns | AC | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | 0.075 A | - | 0.08mA | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT11286D Texas Instruments | 4900 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 1 | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | - | - | - | 1.25W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT11286 | 14 | - | - | 24mA | 5V | - | 5V | - | - | 9-Bit | 50pF | - | 24mA | - | 9 | 10.8 ns | - | 12.9 ns | ACT | - | 3-STATE | Parity Generator/Checker | TRUE | 0.024 A | - | 0.08mA | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74S280N Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | 1 | 0°C~70°C | Tube | - | 74S | e4 | no | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ODD/EVEN PARITY GENERATOR | - | 335mW | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74S280 | 14 | - | - | - | 5V | - | 5V | - | - | 9-Bit | - | - | 8mA | - | 9 | 21 ns | - | 21 ns | S | - | - | Parity Generator/Checker | COMPLEMENTARY | - | - | - | - | 5.08mm | - | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74AS286DR Texas Instruments | 2415 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | no | Obsolete | 1 (Unlimited) | 14 | - | - | - | EVEN PARITY GENERATOR; ODD/EVEN PARITY CHECKER; WITH PARITY I/O AND ACTIVE LOW PARITY ERROR OUTPUT | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74AS286 | 14 | 9 | Not Qualified | - | - | 5.5V | 5V | 4.5V | - | 9-Bit | 50pF | - | 48mA | - | 1 | 15 ns | - | 16.5 ns | AS | - | 3-STATE | Parity Generator/Checker | TRUE | - | - | 43mA | - | - | 8.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AS280DR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | ODD/EVEN PARITY GENERATOR | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 74AS280 | 14 | - | Not Qualified | - | - | 5.5V | 5V | 4.5V | - | 9-Bit | 50pF | - | 20mA | - | 9 | 12 ns | - | - | AS | - | 3-STATE | Parity Generator/Checker | COMPLEMENTARY | - | - | 35mA | - | 1.75mm | 8.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F280PC ON Semiconductor | 3977 |
| Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | - | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F280 | - | - | - | - | - | - | - | - | - | 9-Bit | - | - | 20mA | - | - | - | - | - | - | - | - | Parity Generator/Checker | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SN74LS280N Texas Instruments | 281 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | 1 | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 80mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | - | - | - | 74LS280 | 14 | - | - | - | 5V | - | 5V | - | 9 | 9-Bit | - | - | 8mA | 16mA | 2 | 50 ns | - | 50 ns | LS | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | 0.008 A | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F280BD Texas Instruments | 1033 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 1 | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74F280 | 14 | - | - | - | 5V | - | 5V | - | 9 | 9-Bit | 50pF | - | 20mA | - | 2 | 11 ns | - | 11 ns | F/FAST | Parity Gen | - | Parity Generator/Checker | COMPLEMENTARY | - | - | 35mA | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Contains Lead |