- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Input Capacitance | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ57P6X ON Semiconductor | 7054 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 2.3V | - | 10 | 7SZ57 | - | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | - | 32mA | - | 3.4 ns | 1μA | 14.5 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | - | - | - | - | - | - | - | - | - | - | - | 150°C | No | 85°C | 1.1mm | - | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ58P6X ON Semiconductor | 11452 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 2.3V | - | 10 | 7SZ58 | - | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | - | 32mA | - | 14.5 ns | 1μA | 6.5 ns | LVC/LCX/Z | Multi Function, Mux | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | - | 1mm | - | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DBVR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G97 | 6 | - | Single-Ended | 32mA | 5V | - | - | - | - | - | 50pF | - | 10μA | - | 32mA | - | 6.1 ns | 10μA | 6.1 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | - | - | 150°C | No | 125°C | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
NL7SZ97DFT2G ON Semiconductor | 120000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 7 | 2.3V | - | 40 | 7SZ97 | 6 | - | Single-Ended | - | 5V | - | - | - | - | - | 50pF | - | - | - | 50mA | - | 6.3 ns | 1μA | 14.4 ns | 674 | Multi Function | 3 | - | Halogen Free | Configurable Multiple Function | - | 0.024 A | 1 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DCKR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G97 | 6 | - | Single-Ended | 32mA | - | - | 5.5V | - | - | - | 50pF | - | 10μA | - | 32mA | - | 6.1 ps | 10μA | 5.1 ns | LVC/LCX/Z | AND, Inverter, Multi Function, Mux, NAND, NOR, OR | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 125°C | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58DCKR Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G58 | 6 | - | Single-Ended | 32mA | - | - | 5.5V | - | - | - | 50pF | - | - | - | 32mA | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB7L86MMNG ON Semiconductor | 65 |
| Datasheet | 6 Weeks | LIFETIME (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 1 | -40°C~85°C | Tube | 2002 | - | - | yes | Last Time Buy | 1 (Unlimited) | 16 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | RAIL | - | 2.4V~3.5V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | NB7L86M | 16 | - | Differential | - | 3.3V | - | 3.465V | - | - | 2 | - | - | - | - | 25mA | - | 120 ps | - | 120 ps | 7L | Multi Function | - | - | Halogen Free | Configurable Multiple Function | - | - | - | - | -25mA | - | 25mA | - | 50mA | - | - | - | - | - | No | - | 950μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G57DCKR Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G57 | 6 | - | Single-Ended | 32mA | - | - | 5.5V | - | 1 | - | 50pF | - | - | - | 32mA | - | 6.1 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | - | - | 150°C | No | 125°C | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NBSG86AMNG ON Semiconductor | 12 | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 1 | -40°C~85°C | Tube | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | RAIL | - | 2.375V~3.465V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | NBSG86A | 16 | - | Differential | - | 3.3V | - | 3.465V | - | - | 2 | - | - | - | - | 35mA | - | 215 ps | - | - | 86 | Multi Function | - | - | Halogen Free | Configurable Multiple Function | - | - | - | - | -25mA | - | 25mA | - | 39mA | - | - | - | - | - | No | - | - | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
NL7SZ58DFT2G ON Semiconductor | 1564 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ58 | 6 | - | Single-Ended | - | 5V | - | - | - | - | - | 50pF | - | - | - | 32mA | - | 6.3 ns | 1μA | - | LVC/LCX/Z | Multi Function | 3 | - | Halogen Free | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G57DBVR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G57 | 6 | - | Single-Ended | 32mA | - | - | 5.5V | - | - | - | 50pF | - | - | - | 32mA | - | 6.3 ns | 10μA | 6.1 ns | LVC/LCX/Z | AND, Inverter, Multi Function, NAND, NOR, OR | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
NL7SZ57DFT2G ON Semiconductor | 7300 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | - | 7 | 2.3V | - | - | 7SZ57 | 6 | - | Single-Ended | - | 5V | - | - | - | - | - | 50pF | - | - | - | 32mA | - | 6.3 ns | 1μA | 14.4 ns | 7S | Multi Function | 3 | - | Halogen Free | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DBVT Texas Instruments | 20000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G97 | 6 | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | - | - | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
NC7SZ57L6X ON Semiconductor | 10687 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | - | 260 | 1 | 2.3V | 0.5mm | 10 | 7SZ57 | - | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | - | - | - | 6 ns | 1μA | 14.5 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | 500μm | - | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G0832DCKR Texas Instruments | 3299 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G0832 | 6 | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | - | - | - | 5.9 ns | 10μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | - | AND/OR Gate | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | No | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV8151PWR Texas Instruments | 96 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE SCHMITT TRIGGER INVERTER, ONE SCHMITT TRIGGER BUFFER | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 74LV8151 | 24 | - | Single-Ended | - | - | Non-Inverting | 5.5V | 2V | 10 | 1 | 50pF | 2 | - | - | - | 8 | 12 ns | 20μA | 58 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | - | - | Buffer/Inverter | - | - | - | - | - | - | - | ENABLE LOW | 0.02mA | - | 3 | UNIDIRECTIONAL | N/A | - | No | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
NC7SZ58L6X ON Semiconductor | 4860 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | - | 260 | 1 | 2.3V | 0.5mm | 10 | 7SZ58 | - | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | - | - | - | 6 ns | 1μA | 14.5 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4048BE Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | - | - | - | - | 3V~18V | DUAL | - | - | 1 | 5V | 2.54mm | - | CD4048 | 16 | - | Single-Ended | 6.8mA | 5V | - | - | 3V | - | - | 50pF | - | - | 500mW | 6.8mA | - | 300 ns | 5μA | 240 ns | - | Multi Function | 8 | 3-STATE | - | Multifunction Expandable | TRUE | - | 1 | 600 ns | - | 5pF | - | - | - | - | - | - | - | - | No | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4068BE Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | 500mW | 3V~18V | DUAL | - | - | 1 | 5V | - | - | CD4068 | 14 | 2 | Single-Ended | 6.8mA | - | - | - | 3V | 1 | - | 50pF | - | - | 500mW | 6.8mA | - | 75 ns | 5μA | 110 ns | - | AND, NAND | 8 | - | - | NAND/AND Gate | - | - | - | 300 ns | - | 5pF | - | - | 0.03mA | - | - | - | - | - | No | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58DBVR Texas Instruments | 2350 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G58 | 6 | - | Single-Ended | - | 5V | - | - | - | - | - | 50pF | - | - | - | 32mA | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools