- Manufacturer
- Applications
- FET Type
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Type
Attribute column
Categories
PMIC - OR Controllers, Ideal Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Turn On Delay Time | Current - Supply | Max Output Voltage | Min Input Voltage | FET Type | Number of Inputs | Max Input Voltage | Supply Current-Max (Isup) | Nominal Input Voltage | Threshold Voltage | Ratio - Input:Output | Internal Switch(s) | Number of Drivers | Current - Output 2 | Max Junction Temperature (Tj) | Drain to Source Resistance | High Side Driver | Ambient Temperature Range High | Delay Time - OFF | Delay Time - ON | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2113APWR Texas Instruments | 224 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | 5 ms | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Source Selector Switch | 84mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Handheld/Mobile Devices | 387mW | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | TPS2113 | 8 | 1 | - | 6V | 1.25A | 5.5V | - | - | 2 | - | 55μA | - | - | - | 1.25A | - | YES | - | 1 ms | - | - | 2.8V | N-Channel | 2 | 5.5V | 0.09mA | 5.5V | - | 2:1 | Yes | - | 1.25A | - | - | - | - | - | 1ms | 1.2mm | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2115APWR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | 5 ms | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Source Selector Switch | 84mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Handheld/Mobile Devices | 387mW | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | TPS2115 | 8 | 1 | - | 6V | 1.25A | 5.5V | - | - | 1 | - | 55μA | - | - | - | 1.25A | - | YES | - | 1 ms | - | - | 2.8V | N-Channel | 2 | 5.5V | 0.09mA | 5.5V | - | 2:1 | Yes | - | 1.25A | - | - | - | - | - | 1ms | 1.2mm | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5050MK-1/NOPB Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36.003894mg | 486 ns | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | N+1 ORing Controller | - | - | Redundant Power Supplies | - | 5V~75V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | LM5050 | - | - | - | 75V | 3.2μA | - | - | - | - | - | 130μA | - | 130μA | - | 3.2μA | - | - | 400μA | - | - | - | - | N-Channel | - | - | - | - | - | N:1 | No | 1 | - | - | - | YES | - | - | - | 1.1mm | 2.9mm | 1.6mm | 870μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2111APWR Texas Instruments | 5 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | 5 ms | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Source Selector Switch | 84mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Handheld/Mobile Devices | 387mW | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | TPS2111 | 8 | 1 | - | 6V | 1.25A | 5.5V | - | - | 2 | 2 | 55μA | - | 55μA | - | 1.25A | - | YES | - | 1 ms | - | - | 2.8V | N-Channel | - | 5.5V | 0.09mA | 5.5V | - | 2:1 | Yes | - | 1.25A | - | 84mOhm | - | - | - | 1ms | 1.2mm | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM74610QDGKTQ1 Texas Instruments | 8 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 8 | - | - | N+1 ORing Controller | - | - | General Purpose | - | 42V Max | DUAL | GULL WING | - | 1 | - | 0.65mm | - | LM74610 | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | NO | 0A | - | - | - | - | N-Channel | - | - | - | - | 6.3 | N:1 | No | - | - | - | - | - | - | - | - | 1.07mm | 3mm | 3mm | 970μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM74610QDGKRQ1 Texas Instruments | 5566 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 8 | - | EAR99 | N+1 ORing Controller | - | - | General Purpose | - | 42V Max | DUAL | GULL WING | - | 1 | - | 0.65mm | - | LM74610 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | NO | 0A | - | - | - | - | N-Channel | - | - | - | - | 6.3 | N:1 | No | - | - | - | - | - | - | - | - | 1.07mm | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2412PW Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | N+1 ORing Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | N+1 Power Supplies, High Availability | 250mW | 3V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | TPS2412 | 8 | - | - | 10.2V | - | - | - | 3V | 1 | - | 4.25mA | - | - | 250mW | 290μA | - | - | 1.2mA | - | - | - | 800mV | N-Channel | - | 16.5V | - | 16.5V | - | N:1 | No | - | - | - | - | - | - | 130ns | - | 1.2mm | 3mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5050Q0MK-1/NOPB Texas Instruments | 942 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | 486 ns | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | N+1 ORing Controller | - | - | Redundant Power Supplies | - | 5V~75V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | LM5050 | - | - | - | 75V | - | - | - | - | - | - | 130μA | Single | 130μA | - | - | - | - | 400μA | - | - | - | - | N-Channel | - | - | - | - | - | N:1 | No | 1 | - | 150°C | - | YES | 50°C | - | - | 1.1mm | 2.9mm | 1.6mm | 870μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2115ADRBR Texas Instruments | 13520 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | 24.012046mg | 5 ms | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Source Selector Switch | 150mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Handheld/Mobile Devices | 2.5W | 2.8V~5.5V | DUAL | - | 260 | 1 | 2.8V | 0.65mm | - | TPS2115 | 8 | 1 | - | - | 1.25A | 5.5V | - | - | 2 | - | 55μA | - | - | - | 1.25A | 55μA | YES | - | 1 ms | - | - | 2.8V | N-Channel | 2 | 5.5V | - | 5.5V | - | 2:1 | Yes | - | 1.25A | - | - | - | - | - | 1ms | 1mm | 3mm | 3mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2112APWR Texas Instruments | 800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Source Selector Switch | 120mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Handheld/Mobile Devices | 387mW | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | TPS2112 | 8 | 1 | - | 6V | 750mA | 5.5V | - | - | 2 | - | - | - | - | - | 750mA | - | YES | - | 500 μs | 55μA | - | 2.8V | N-Channel | 2 | 5.5V | 0.09mA | 5.5V | - | 2:1 | Yes | - | 750mA | - | - | - | - | 3ms | - | 1.2mm | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5050Q1MK-1/NOPB Texas Instruments | 1086 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | 486 ns | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | N+1 ORing Controller | - | - | Redundant Power Supplies | - | 5V~75V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | LM5050 | - | - | - | 75V | - | - | - | - | - | - | 130μA | Single | 130μA | - | 15A | - | - | 400μA | - | - | - | - | N-Channel | - | - | - | - | - | N:1 | No | 1 | - | 125°C | - | YES | 50°C | - | - | 1.1mm | 2.9mm | 1.6mm | 870μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5050MK-2/NOPB Texas Instruments | 8890 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36.003894mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | N+1 ORing Controller | - | - | Redundant Power Supplies | - | 6V~75V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | LM5050 | - | 1 | - | - | - | - | - | - | - | - | 355μA | - | - | - | - | - | - | 400μA | - | - | 12V | - | N-Channel | - | - | - | - | - | N:1 | No | - | - | - | - | YES | - | 450ns | - | 1.1mm | 2.9mm | 1.6mm | 870μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2111PWR Texas Instruments | 16531 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | 5 ms | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Source Selector Switch | 84mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Handheld/Mobile Devices | 386.84mW | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | TPS2111 | 8 | 1 | - | - | 1.25A | - | - | - | 2 | - | 55μA | - | - | - | 1.25A | - | YES | - | 1 ms | - | 6V | 2.8V | N-Channel | 2 | 5.5V | 0.09mA | 5.5V | - | 2:1 | Yes | - | 1.25A | - | - | - | - | - | 1ms | 1.2mm | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2115PWR Texas Instruments | 2522 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Source Selector Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Handheld/Mobile Devices | - | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | TPS2115 | 8 | 1 | - | - | 1.25A | 5.5V | - | - | 2 | - | - | - | - | - | 1.25A | - | YES | - | 1 ms | 55μA | - | 2.8V | N-Channel | 2 | 5.5V | 0.09mA | 5.5V | - | 2:1 | Yes | - | 1.25A | - | - | - | - | 5ms | - | 1.2mm | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2413PWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | 130 ns | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | N+1 ORing Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | N+1 Power Supplies, High Availability | - | 3V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | TPS2413 | 8 | - | - | 10.2V | - | - | - | 3V | 1 | - | 4.25mA | - | 4.25mA | 250mW | 290μA | - | - | 1.2mA | - | - | - | 800mV | N-Channel | - | 16.5V | - | 16.5V | - | N:1 | No | - | - | - | - | - | - | - | - | 1.2mm | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2412PWR Texas Instruments | 30 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | 130 ns | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | N+1 ORing Controller | - | - | N+1 Power Supplies, High Availability | - | 3V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | TPS2412 | 8 | - | - | 10.2V | - | - | - | 3V | 1 | - | 4.25mA | - | 4.25mA | 250mW | 290μA | - | - | 1.2mA | - | - | - | 800mV | N-Channel | - | 16.5V | - | 16.5V | - | N:1 | No | - | - | - | - | - | - | - | - | 1.2mm | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2410PWR Texas Instruments | 11296 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 57.209338mg | 130 ns | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | N+1 ORing Controller | - | - | N+1 Power Supplies, High Availability | - | 3V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPS2410 | 14 | - | - | 10.2V | - | - | - | 3V | 1 | - | 4.25mA | - | - | 404mW | - | - | - | 1.2mA | - | - | - | 800mV | N-Channel | - | 16.5V | - | 16.5V | - | N:1 | No | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4415EMSE#PBF Linear Technology/Analog Devices | 305 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | YES | 16 | - | - | - | -40°C~125°C | Tube | 2011 | PowerPath™ | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Source Selector Switch | - | Matte Tin (Sn) | Battery Backup, High Current Switch | - | 1.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.6V | 0.5mm | NOT SPECIFIED | LTC4415 | 16 | 2 | Not Qualified | - | - | 5.5V | 3.6V | 1.7V | 2 | - | - | - | - | - | - | - | YES | - | - | 44μA | - | - | P-Channel | - | - | 0.08mA | - | - | 2:2 | Yes | - | - | - | - | - | - | - | - | 860μm | 4.039mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2411PW Texas Instruments | 228 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 57.209338mg | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | N+1 ORing Controller | - | - | N+1 Power Supplies, High Availability | 250mW | 3V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPS2411 | 14 | - | - | 10.2V | - | - | - | 3V | 1 | - | - | - | - | - | - | - | - | 1.2mA | - | 4.25mA | - | 800mV | N-Channel | - | 16.5V | - | 16.5V | - | N:1 | No | - | - | - | - | - | - | 130ns | - | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2411PWR Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 57.209338mg | 130 ns | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | N+1 ORing Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | N+1 Power Supplies, High Availability | - | 3V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPS2411 | 14 | - | - | 10.2V | - | - | - | 3V | 1 | - | 4.25mA | - | - | 250mW | - | - | - | 1.2mA | - | - | - | 800mV | N-Channel | - | 16.5V | - | 16.5V | - | N:1 | No | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools