web counter
Micro Commercial Components

Micro Commercial Components

Founded in 1991, Micro Commercial Components Corp. (MCC) is a manufacturer of high-quality discrete semiconductors to the consumer markets. It provides diodes, rectifiers, transistors, MOSFETs, voltage regulators and protection devices.

Manufacturers introduction

This video will show you the video of Micro Commercial Components Corporate.

"Our Brand. Our Story. Our People."

Micro Commercial Components is a vertically integrated firm with its own wafer fabrication facilities and full encapsulation capabilities. MCC offers a wide range of packages to meet the most common market needs, as well as an ever-expanding Automotive portfolio with a comprehensive discrete semiconductor technology roadmap aimed at breaking into new and emerging markets throughout the world.


Catalog

Ⅰ Micro Commercial Components Company Profile

Ⅱ Micro Commercial Components Products

Ⅲ New Components With Automotive

Ⅳ Micro Commercial Components Locations 

Ⅴ Micro Commercial Components Alternate Names


Ⅰ Micro Commercial Components Company Profile


Micro Commercial Components Corporation (MCC), based in  Simi Valley , California, and with manufacturing sites in Asia, was founded in 1991 as a manufacturer of high-quality discrete semiconductors products. Micro Commercial Components revenue is $198 million.

 

Micro Commercial Company is a vertically integrated firm with its own wafer fabrication facilities and full encapsulation capabilities. Their product line is designed to offer competitive prices and best-in-class quality while also shortening production lead times and ensuring on-time delivery. Their diverse portfolio includes diodes, transistors, IGBTs, MOSFETs, voltage regulators  /references, and protective devices, as well as six main discrete semiconductor types (TVS, ESD).


Micro Commercial Company offers a wide range of packages to meet the most common market needs, as well as an ever-expanding Automotive portfolio with a comprehensive discrete semiconductor technology roadmap aimed at breaking into new and emerging markets throughout the world.

 

Yangzhou Yangjie Electronic Technology Co., Ltd. announced on August 24, 2015 that it has acquired full control of three semi-conductor firms, for USD 136.223m in total. Micro Commercial Components Corp. is one of them.


Ⅱ Micro Commercial Components Products

            Image                Products                                  Features                           Details

MOSFETs.png

                MOSFETs* Low Rdson Device 20V~100V
* High Voltge Type 800V
* Popular DFN Packages
* SJ & SGT & Power MOSFET
* Small Signal MOSFETS
* Power MOSFETS
* SIC MOSFETS

ESD Protection & Power TVS.png

  ESD Protection & Power TVS* Comprehensive portfolio of ESD with ultra low capacitance
* Power TVS from 3.3V~600V
* Auto Grade power TVS
* TVS
* ESD Protection Devices
* Polymer ESD Suppressor

Diodes.png

                  Diodes* Wide range of zeners
* Schottky and switching diodes
* Standard/fast recovery rectifiers
* Power bridges
* Zener Diodes
* Pin Diodes
* Switching Diodes
* Small Signal Schottky Diodes
* Bridge Rectifiers
* Standard Recovery Rectifiers
* Fast Recovery Rectifiers
* Super Fast Recovery Rectifiers
* Schottky Barrier Rectifiers
* RF Switching Diode

Transistors.png

                Transistors* Small signal transistor SMD version
* Power transistor
* Prebiased 100mA/500mA transistor
* Small Signal Bipolar Transistors
* Medium Power Bipolar Transistors
* Pre-biased Transistors
* RF Bipolar Transistors

Voltage Regulators.png

          Voltage Regulators* 3.3~15V/100mA~1.5A popular voltage rating
* SMD and through hole packages offer
* Voltage Regulators

SIC SBD.png

                  SIC SBD* 650~1200V
* 2.0~20A
* TO-220/TO-247/DPAK
* SIC SBD

IGBT.png

                     IGBT* 650~1200V
* 40A
* IGBT Discretes
* IGBT Discrete
* IGBT Modules

GBU4G-BP.png

                GBU4G-BP

* Halogen-free available upon request by adding the suffix "-HF"

* Epoxy meets UL 94 V-0 flammability rating

* Moisture Sensitivity Level 1

* Glass Passivated Chip Junction

* High Surge Overload Rating

* Lead-Free Finish/RoHS Compliant ("P" Suffix)

 designates RoHS Compliant. 

* 4 Amp Single Phase

* Glass Passivated

* Bridge Rectifier

* 50 to 1000 Volts


Ⅲ New Components With Automotive

Micro Commercial Company has added many new components to its automotive portfolio, including SOD-123, SOD323, SOD-123FL, SOD-523, and SOT-23 packages. MCC offers the most common small-signal devices in these packages, including switching diodes, zener diodes, conventional and schottky rectifiers, NPN and PNP transistors, and N + P channel MOSFETS.

                                     Automotive2.png                                  Automotive3.png                            Automotive4.png

1N4148X, MMBT3904/3906, MMBT5401/5551, BAS19/20/21/40, BC807/817/840, BC846/856, BAT54, BAV99/W, B0530/0540, SD103AW, and other zener diodes are the most prevalent part numbers.

MCC's AEC-Q devices have "HE3" added to the end of their part numbers. (For instance, BAV99HE3-TP and SD103AWSHE3-TP).

Lighting, entertainment, video devices, display (HUD), instrumentation, BMS, and BCM are just a few of the applications for these small-signal devices in cars.

(1) Components Key Features

• Moisture Sensitivity Level 1

• Lead-Free Finish/RoHS Compliant

• Epoxy Meets UL 94 V-0 Flammability Rating

• AEC-Q101 Qualified

• Halogen Free. "Green" Device

(2) Components Key Applications

• Instruments

• BMS & BCM

• Automotive Lighting

• Car Infotainment

• Camera & Display Devices, HUD


Ⅳ Micro Commercial Components Locations

address.jpg

HEADQUARTERS

Micro Commercial Components (MCC) is based in Los Angeles, California.

130 W Cochran St. Unit B
Simi Valley, CA. 93065 USA

+1 818 701 4933


Ⅴ Micro Commercial Components Alternate Names

Micro Commercial Components has several brands around the world that distributors may use as alternate names. Micro Commercial Components may also be known as the following names:

• MICRO COMMERCIAL COMPONENTS
• Micro Commercial Co
• MICRO COMMERCIAL COM
• MICRO COMMERCIAL COMP
• MICRO COMMERCIAL COMPONENTS CORP
• Micro Commercial Componen
• Micro Commercial Components (MCC)
• MICRO COMMERICIAL COMPONENTS
• MCCSEMI
• Micro Comm Co
• MCC MICRO
• MCC(Micro Commercial Components)
• MCC MICRO COMMERCIAL COMP