- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Nominal Supply Current | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Programmable I/O | Format | Speed Grade | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of Cores | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | Security Features | Display & Interface Controllers | Number of DMA Channels | SATA | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM3352BZCEA30 Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | - | 298-LFBGA | YES | 298 | - | - | ROM | - | - | - | -40°C~105°C TJ | Tube | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 298 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.1V | - | 300MHz | NOT SPECIFIED | AM3352 | - | - | Not Qualified | - | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | 1.144V | 912mV | 64kB | - | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | 32b | 10 | - | ARM | - | YES | YES | - | - | FIXED POINT | - | YES | - | 1.8V 3.3V | 6 | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | 1 | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | 1.3mm | - | 13mm | 13mm | 890μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM5K2E02ABD25 Texas Instruments | 2218 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 1089-BFBGA, FCBGA | YES | 1089 | - | - | - | - | - | - | 0°C~85°C TC | Tray | - | Sitara™ | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | - | 1V | 0.8mm | 1.25GHz | - | AM5K2E02 | - | - | - | - | 1.05V | - | 0.95V | - | - | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | ARM® Cortex®-A15 | - | - | - | - | - | - | ARM | - | YES | YES | - | - | FLOATING POINT | - | YES | - | 1.35V 1.5V 1.8V 3.3V | - | 1GBE (8) | 2 Core 32-Bit | No | DDR3, SRAM | USB 3.0 (2) | EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM | Network | 2 | - | - | - | - | - | 32 | - | - | 3.55mm | 27mm | 27mm | 2.98mm | - | ROHS3 Compliant | Lead Free | ||
![]() P1011NSN2DFB NXP USA Inc. | 2419 |
| Datasheet | 12 Weeks | - | - | - | 689-BBGA Exposed Pad | YES | - | - | - | - | - | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | P1011 | - | S-PBGA-B689 | - | - | 1.05V | - | 0.95V | - | - | - | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 100MHz | 32 | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | - | YES | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | - | - | - | - | 2.46mm | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8315CVRAGDA NXP USA Inc. | 4 |
| Datasheet | 10 Weeks | - | - | - | 620-BBGA Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 620 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8315 | - | S-PBGA-B620 | - | - | 1.05V | 11.8/2.53.3V | 0.95V | - | - | - | - | - | - | - | 400MHz | - | MICROPROCESSOR | PowerPC e300c3 | - | 66.67MHz | 32 | - | - | 32 | - | - | YES | YES | 32 | - | FLOATING POINT | - | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | - | - | - | - | - | - | - | - | SATA 3Gbps (2) | - | 2.46mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6L8DVN10AA NXP USA Inc. | 7 |
| Datasheet | - | - | - | - | 432-TFBGA | - | - | - | - | - | - | Commercial grade | - | 0°C~95°C TJ | Tray | 2002 | i.MX6SL | e1 | - | Not For New Designs | 3 (168 Hours) | - | 5A992 | TIN SILVER COPPER | - | - | 8542.31.00.01 | - | - | - | 260 | - | - | - | 40 | MCIMX6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OMAP5912ZDY Texas Instruments | 1194 |
| Datasheet | 16 Weeks | - | Copper, Silver, Tin | Surface Mount | 289-BGA | - | 289 | - | 1.241794g | FLASH | - | - | - | -40°C~85°C TC | Tube | - | OMAP-59xx | e1 | yes | Active | 3 (168 Hours) | 289 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1.6V | 1mm | 192MHz | - | OMAP5912 | 289 | - | - | 3.3V | - | - | - | 1.65V | I2C, MMC, SDIO, UART, USB | - | - | 24kB | - | 326mA | - | 250kB | DIGITAL SIGNAL PROCESSOR, MIXED | ARM926EJ-S | - | - | 16 | 32b | 6 | 26 | ARM | - | YES | YES | - | - | FIXED POINT | - | YES | - | 1.8V 2.75V 3.3V | - | - | 1 Core 32-Bit | No | LPDDR | USB 1.1 (1), USB 1.x (2) | 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART | Signal Processing; C55x, System Control; CP15 | - | - | NO | MULTIPLE | Cryptography, Random Number Generator | Keyboard, LCD | 6 | - | - | 2.32mm | 19mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPC885VR133 NXP USA Inc. | 1921 | - | Datasheet | 12 Weeks | - | - | - | 357-BBGA | YES | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1.8V | 1.27mm | - | 40 | MPC885 | - | S-PBGA-B357 | - | - | 1.9V | 1.83.3V | 1.7V | - | - | - | - | - | - | - | 133MHz | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | 32 | - | - | YES | YES | 32 | - | FIXED POINT | - | YES | - | 3.3V | - | 10Mbps (3), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | - | - | - | - | Cryptography | - | - | - | - | 2.52mm | 25mm | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D33A-CUR Microchip Technology | 613 |
| Datasheet | 10 Weeks | - | - | - | 324-LFBGA | - | 324 | - | - | ROM | 160 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | SAMA5D3 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 536MHz | - | ATSAMA5D33 | - | - | - | 1.2V | - | - | - | - | - | 1.32V | 1.08V | 160kB | - | - | - | 128kB | - | ARM® Cortex®-A5 | - | - | - | 32b | 2 | - | ARM | - | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.3V | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | I2C, SPI, SSC, USART | - | - | - | - | - | AES, SHA, TDES, TRNG | LCD, Touchscreen | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OMAPL138EZWTA3R Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 361-LFBGA | YES | 361 | - | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | - | OMAP-L1x | e1 | yes | Active | 3 (168 Hours) | 361 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 3pF | BOTTOM | BALL | 260 | 1.3V | 0.8mm | 375MHz | - | OMAPL138 | 361 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | ARM926EJ-S | - | - | - | - | - | - | ARM | - | - | - | - | - | - | 375 MHz | - | - | 1.8V 3.3V | 3 | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART | Signal Processing; C674x, System Control; CP15 | 1 | I2C; SPI; UART; USB | - | - | Boot Security, Cryptography | LCD | - | SATA 3Gbps (1) | 1.4mm | - | 16mm | 16mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() MC9328MX21SVM NXP USA Inc. | 3600 | - | - | 10 Weeks | - | - | - | 289-LFBGA | YES | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1994 | i.MX21 | e1 | - | Not For New Designs | 3 (168 Hours) | 289 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1.5V | 0.8mm | - | 40 | MC9328MX21 | - | S-PBGA-B289 | - | - | 1.65V | - | 1.45V | - | - | - | - | - | - | - | 266MHz | - | MICROPROCESSOR | ARM926EJ-S | - | 32MHz | 32 | - | - | 26 | - | - | YES | YES | 32 | - | FIXED POINT | - | YES | - | 1.8V 3.0V | - | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | - | - | - | Keypad, LCD | - | - | - | 1.5mm | 17mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6U1AVM08AC NXP USA Inc. | 26 |
| Datasheet | 15 Weeks | - | - | - | 624-LFBGA | YES | - | - | - | - | - | - | - | -40°C~125°C TJ | Tray | 2002 | i.MX6DL | e1 | - | Active | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1.35V | 0.8mm | - | 40 | - | - | S-PBGA-B624 | - | - | 1.5V | - | 1.275V | - | - | - | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | 24MHz | 64 | - | - | 16 | - | - | YES | YES | 64 | - | FIXED POINT | - | YES | - | 1.8V 2.5V 2.8V 3.3V | - | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | 1.6mm | 21mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8543VJANGD NXP USA Inc. | 2279 |
| Datasheet | 18 Weeks | - | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | - | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | - | - | 1mm | - | - | MPC8543 | - | S-PBGA-B783 | - | - | - | 1.11.8/2.52.5/3.3V | - | - | - | - | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | PowerPC e500 | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8572EVJAVNE NXP USA Inc. | 102 | - | Datasheet | 18 Weeks | - | - | - | 1023-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Box | 1998 | MPC85xx | e2 | - | Active | 3 (168 Hours) | - | 5A002.A.1 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 245 | 1.1V | 1mm | - | 30 | MPC8572 | - | S-PBGA-B1023 | - | - | 1.155V | - | 1.045V | - | - | - | - | - | - | - | 1.5GHz | - | MICROPROCESSOR, RISC | PowerPC e500 | - | 133MHz | 32 | - | - | 16 | - | - | YES | YES | 64 | - | FIXED POINT | - | YES | - | 1.5V 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | - | - | - | - | Cryptography, Random Number Generator | - | - | - | - | 3.38mm | 33mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8308CVMAFDA NXP USA Inc. | 5880 | - | - | 10 Weeks | - | - | - | 473-LFBGA | YES | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 473 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | - | - | - | 40 | MPC8308 | - | S-PBGA-B473 | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8313VRAFF NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 516-BBGA Exposed Pad | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8313 | - | S-PBGA-B516 | - | - | 1.05V | 11.8/2.53.3V | 0.95V | - | - | - | - | - | - | - | 333MHz | - | MICROPROCESSOR, RISC | PowerPC e300c3 | - | 133MHz | 32 | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | - | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | - | - | - | - | 2.55mm | 27mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6D4AVT08AD NXP USA Inc. | 2454 |
| Datasheet | 15 Weeks | - | - | - | 624-FBGA, FCBGA | YES | - | - | - | - | - | - | - | -40°C~125°C TJ | Tray | 2002 | i.MX6D | e1 | - | Active | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1.4V | 0.8mm | - | 40 | - | - | S-PBGA-B624 | - | - | 1.5V | - | 1.225V | - | - | - | - | - | - | - | 852MHz | - | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | 16 | - | - | YES | YES | 64 | - | FIXED POINT | - | YES | - | 1.8V 2.5V 2.8V 3.3V | - | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | SATA 3Gbps (1) | - | 2.16mm | 21mm | - | - | - | ROHS3 Compliant | - | ||
![]() P1011NSE2HFB NXP USA Inc. | 594 | - | Datasheet | 12 Weeks | - | - | - | 689-BBGA Exposed Pad | YES | - | - | - | - | - | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | P1011 | - | S-PBGA-B689 | - | - | 1.05V | - | 0.95V | - | - | - | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 100MHz | 32 | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | - | YES | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | - | - | - | - | Cryptography, Random Number Generator | - | - | - | - | 2.46mm | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT91SAM9G20B-CU-999 Microchip Technology | 458 | - | Datasheet | 7 Weeks | - | Copper, Silver, Tin | Surface Mount | 217-LFBGA | - | 217 | 217-LFBGA (15x15) | - | ROM, ROMless | 96 | Automotive grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | 1997 | SAM9G | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 400MHz | - | AT91SAM9G20 | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, I2C, IrDA, SPI, UART, USART, USB | 1.1V | 900mV | 64kB | Internal | - | 400MHz | 32kB | - | ARM926EJ-S | DMA, POR, PWM, WDT | - | - | 32b | 7 | - | ARM | 400MHz | - | - | - | 96 | - | - | - | - | 1.8V 3.3V | - | 10/100Mbps | 1 Core 32-Bit | No | SDRAM, SRAM | USB 2.0 (2) | EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8245TZU266D NXP USA Inc. | 6 |
| Datasheet | 12 Weeks | - | - | - | 352-LBGA | YES | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 1998 | MPC82xx | e0 | - | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 220 | 1.8V | 1.27mm | - | 30 | MPC8245 | - | S-PBGA-B352 | - | - | 1.9V | 23.3V | 1.7V | - | - | - | - | - | - | - | 266MHz | - | MICROPROCESSOR, RISC | PowerPC 603e | - | 66MHz | 32 | - | - | 32 | - | - | YES | YES | 32 | - | FLOATING POINT | - | YES | - | 3.3V | - | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | - | - | - | - | 1.65mm | 35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() AM3351BZCE60R Texas Instruments | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | 298-LFBGA | YES | 298 | - | - | - | - | - | - | 0°C~90°C TJ | Tape & Reel (TR) | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 298 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.1V | 0.65mm | - | NOT SPECIFIED | AM3351 | - | - | - | - | 1.144V | - | 1.056V | - | - | - | - | - | - | - | 600MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | 26MHz | 32 | - | - | - | - | - | YES | YES | - | - | FIXED POINT | - | YES | 131072 | 1.8V 3.3V | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (1) | - | Multimedia; NEON™ SIMD | - | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | 64 | - | 1.3mm | - | 13mm | 13mm | 890μm | - | ROHS3 Compliant | - |