- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of Cores | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8270ZQMIBA NXP USA Inc. | 44 |
| Datasheet | 12 Weeks | - | 516-BBGA | YES | - | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e0 | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8270 | - | S-PBGA-B516 | - | - | 1.6V | 1.53.3V | 1.45V | - | - | - | - | - | 333MHz | - | MICROPROCESSOR, RISC | PowerPC G2_LE | 266MHz | 32 | - | - | - | - | 32 | - | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | 2.55mm | 27mm | - | - | - | Non-RoHS Compliant | - | ||
![]() P1011NSN2HFB NXP USA Inc. | 2235 | - | Datasheet | 12 Weeks | - | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | P1011 | - | S-PBGA-B689 | - | - | 1.05V | - | 0.95V | - | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | - | 2.46mm | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() P1010NSE5KHA NXP USA Inc. | In Stock | - | Datasheet | - | - | 425-FBGA | YES | - | - | 0°C~105°C TA | Tray | 2011 | QorIQ P1 | e2 | - | Obsolete | 3 (168 Hours) | 425 | - | Tin/Silver (Sn/Ag) | 8542.31.00.01 | - | - | - | 1V | - | - | - | P1010 | - | - | - | - | - | 1V | - | - | - | - | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8245LVV300D NXP USA Inc. | 2154 |
| Datasheet | 12 Weeks | - | 352-LBGA | YES | - | - | 0°C~105°C TA | Tray | 1998 | MPC82xx | e1 | - | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC8245 | - | S-PBGA-B352 | - | - | 2.1V | 23.3V | 1.7V | - | - | - | - | - | 300MHz | - | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | - | 3.3V | - | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | - | 1.65mm | 35mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6Q6AVT10ADR NXP USA Inc. | 3000 | - | Datasheet | 15 Weeks | - | 624-FBGA, FCBGA | YES | - | 14 | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | - | yes | Active | 3 (168 Hours) | 624 | - | - | - | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | - | S-PBGA-B624 | - | - | 1.5V | - | 1.35V | - | - | - | - | - | 1.0GHz | - | - | ARM® Cortex®-A9 | - | - | - | - | - | - | 16 | - | YES | - | 64 | - | - | 272K | 1.8V 2.5V 2.8V 3.3V | - | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | CAN; ETHERNET; I2C; I2S; IRDA; RS-485; RS-232; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | 2.16mm | 21mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC860TZQ66D4 NXP USA Inc. | 4870 | - | Datasheet | 12 Weeks | - | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e0 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC860 | - | S-PBGA-B357 | - | - | 3.465V | 3.3V | 3.135V | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | - | - | - | Non-RoHS Compliant | - | ||
![]() OMAPL132EZWTA2E Texas Instruments | 15 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | 361-LFBGA | YES | 361 | - | -40°C~105°C TJ | Tray | - | OMAP-L1x | e1 | yes | Active | 3 (168 Hours) | 361 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | 200MHz | - | OMAPL132 | 361 | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | ARM926EJ-S | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | 1.8V 3.3V | 3 | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (1) | AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART | Signal Processing; C674x, System Control; CP15 | 1 | - | - | - | - | 1.4mm | - | 16mm | 16mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() AM3505AZERA Texas Instruments | 390 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | 484-BBGA Exposed Pad | YES | 484 | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1.2V | - | 600MHz | - | AM3505 | 484 | - | - | 1.2V | - | - | - | 1.248V | CAN, Ethernet, I2C, SPI, UART, USB | 1.248V | 1.152V | 256kB | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | 16 | - | - | 16b | - | - | ARM | YES | YES | - | FLOATING POINT | YES | 65536 | 1.8V 3.3V | 4 | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | 1 | - | - | LCD | - | 2.48mm | - | 23mm | 23mm | 1.78mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MPC8272VRMIBA NXP USA Inc. | 999 |
| Datasheet | 12 Weeks | - | 516-BBGA | YES | - | 57 | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | - | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8272 | - | S-PBGA-B516 | - | - | 1.575V | 1.53.3V | 1.425V | - | - | - | - | - | 266MHz | - | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | - | NO | 30 | - | - | - | 64 | - | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | 27mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC860TCVR66D4 NXP USA Inc. | 545 | - | Datasheet | 12 Weeks | - | 357-BBGA | YES | - | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e1 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC860 | - | S-PBGA-B357 | - | - | 3.465V | 3.3V | 3.135V | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8306CVMADDCA NXP USA Inc. | 6280 | - | - | 10 Weeks | - | 369-LFBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e1 | - | Active | 3 (168 Hours) | 369 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | MPC8306 | - | S-PBGA-B369 | - | - | - | - | - | - | - | - | - | - | 266MHz | - | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, SPI, TDM | Communications; QUICC Engine | - | - | - | - | - | - | 1.61mm | 19mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC68302EH20C NXP USA Inc. | 40 | - | Datasheet | 8 Weeks | - | 132-BQFP Bumpered | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | - | Not For New Designs | 3 (168 Hours) | - | 3A991.A.2 | - | 8542.31.00.01 | UNSPECIFIED | UNSPECIFIED | - | 5V | - | - | - | MC68302 | - | - | - | - | 5.5V | - | 4.5V | - | - | - | - | - | 20MHz | - | MICROPROCESSOR CIRCUIT | M68000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC875CZT66 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 256-BBGA | YES | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 256 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC875 | - | S-PBGA-B256 | - | - | 1.9V | 1.83.3V | 1.7V | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (1), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | - | - | Cryptography | - | - | - | 2.54mm | 23mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8544EVJARJA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | - | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8544 | - | S-PBGA-B783 | - | - | 1.05V | - | 0.95V | - | - | - | - | - | 1.067GHz | - | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | 2.8mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() P2010NSN2MHC NXP USA Inc. | 3 | - | Datasheet | 12 Weeks | - | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | - | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | 40 | P2010 | - | S-PBGA-B689 | - | - | 1.1V | - | 1V | - | - | - | - | - | 1.2GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | - | - | - | - | 16 | - | YES | YES | 64 | FLOATING POINT | YES | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | - | 2.46mm | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8560PX833LB NXP USA Inc. | 196 | - | Datasheet | - | - | 784-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8560 | - | - | - | - | - | - | - | - | - | - | - | - | 833MHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8321VRADDC NXP USA Inc. | In Stock | - | Datasheet | - | - | 516-BBGA | YES | - | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8321 | - | S-PBGA-B516 | - | - | 1.05V | - | 0.95V | - | - | - | - | - | 266MHz | - | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | - | 2.55mm | 27mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX31CJMN4C NXP USA Inc. | 420 |
| Datasheet | 15 Weeks | - | 473-LFBGA | YES | - | - | -40°C~85°C TA | Tray | 2004 | i.MX31 | - | - | Active | 3 (168 Hours) | 473 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | - | 40 | MCIMX31 | - | S-PBGA-B473 | Not Qualified | - | 1.47V | 1.2/1.51.8/3.3V | 1.22V | - | - | - | - | - | 400MHz | - | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | - | - | - | - | 26 | - | YES | YES | 16 | FLOATING POINT | YES | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | 1.54mm | 19mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC852TVR66A NXP USA Inc. | In Stock |
| Datasheet | 12 Weeks | - | 256-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC852 | - | S-PBGA-B256 | - | - | 1.9V | 1.83.3V | 1.7V | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | 66MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | Communications; CPM | - | - | - | - | - | - | 2.54mm | 23mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX31LDVKN5D NXP USA Inc. | 336 |
| - | 15 Weeks | - | 457-LFBGA | YES | - | - | -20°C~70°C TA | Tray | 2004 | i.MX31 | e1 | - | Active | 3 (168 Hours) | 457 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | - | 40 | MCIMX31 | - | S-PBGA-B457 | Not Qualified | - | 1.65V | 1.2/1.51.8/3.3V | 1.52V | - | - | - | - | - | 532MHz | - | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | - | - | - | - | 26 | - | YES | YES | 16 | FIXED POINT | YES | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | 1.3mm | 14mm | - | - | - | ROHS3 Compliant | - |