- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX31DVMN5D NXP USA Inc. | 202 |
| - | 15 Weeks | - | - | 473-LFBGA | YES | - | - | - | Commercial grade | -20°C~70°C TA | Tray | 2008 | i.MX31 | e1 | Active | 3 (168 Hours) | 473 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | - | 40 | MCIMX31 | - | S-PBGA-B473 | Not Qualified | 1.65V | 1.2/1.51.8/3.3V | - | 1.52V | - | - | - | - | - | 532MHz | - | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | - | - | 26 | - | YES | YES | - | 16 | FIXED POINT | YES | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | 1.54mm | 19mm | - | ROHS3 Compliant | - | ||
![]() MPC8313VRADDC NXP USA Inc. | 40 | - | - | 8 Weeks | - | - | 516-BBGA Exposed Pad | YES | - | - | 105°C | - | - | Tray | 2002 | - | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | MPC8313 | - | S-PBGA-B516 | Not Qualified | 1.05V | 11.8/2.53.3V | OTHER | 0.95V | - | - | - | - | - | 266 MHz | - | MICROPROCESSOR, RISC | - | 66.67MHz | 32 | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.55mm | 27mm | 27mm | ROHS3 Compliant | - | ||
![]() MPC8314VRAFDA NXP USA Inc. | 7 |
| Datasheet | 10 Weeks | - | - | 620-BBGA Exposed Pad | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | MPC8314 | - | S-PBGA-B620 | - | 1.05V | 13.3V | - | 0.95V | - | - | - | - | - | 333MHz | - | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI, TDM | - | - | - | - | - | 2.46mm | 29mm | - | ROHS3 Compliant | - | ||
![]() MPC852TZT100A NXP USA Inc. | 69 |
| Datasheet | 12 Weeks | - | - | 256-BBGA | YES | - | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | - | - | 30 | MPC852 | - | S-PBGA-B256 | - | 1.9V | 1.83.3V | - | 1.7V | - | - | - | - | - | 100MHz | - | MICROPROCESSOR, RISC | - | 66MHz | 32 | - | - | 32 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | Communications; CPM | - | - | - | - | 2.54mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() MPC8347EVVAJDB NXP USA Inc. | 4000 |
| Datasheet | 12 Weeks | - | - | 672-LBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 672 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | MPC8347 | - | S-PBGA-B672 | - | 1.26V | 1.22.53.3V | - | 1.14V | - | - | - | - | - | 533MHz | - | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | 32 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | - | Cryptography, Random Number Generator | - | - | 1.69mm | 35mm | - | ROHS3 Compliant | - | ||
![]() MPC8541VTAPF NXP USA Inc. | 2262 |
| Datasheet | 12 Weeks | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | MPC8541 | - | R-PBGA-B783 | - | 1.26V | - | - | 1.14V | - | - | - | - | - | 833MHz | - | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | 64 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | 3.75mm | 29mm | - | ROHS3 Compliant | - | ||
![]() P4080NXE7PNAC NXP USA Inc. | 110 | - | Datasheet | 12 Weeks | - | - | 1295-BBGA, FCBGA | YES | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P4 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | - | 30 | P4080 | - | S-PBGA-B1295 | - | 1.05V | - | - | 0.95V | - | - | - | - | - | 1.5GHz | - | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | - | - | 32 | - | YES | YES | - | 16 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | - | 1Gbps (8), 10Gbps (2) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | - | ROHS3 Compliant | - | ||
![]() AM1808BZWTA3 Texas Instruments | 540 | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 361-LFBGA | - | 361 | - | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | Obsolete | 3 (168 Hours) | 361 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 375MHz | - | AM1808 | 361 | - | - | - | - | - | - | 1.32V | I2C, SPI, UART, USB | 1.3V | 950mV | 64kB | - | 8kB | MICROPROCESSOR, RISC | ARM926EJ-S | - | 32 | 32b | 4 | 23 | ARM | YES | YES | - | - | FIXED POINT | YES | - | 1.8V 3.3V | 3 | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | I2C, McASP, McBSP, SPI, MMC/SD, UART | System Control; CP15 | - | - | LCD | SATA 3Gbps (1) | - | 16mm | - | ROHS3 Compliant | Contains Lead | ||
![]() MCIMX515DVK8C NXP USA Inc. | 924 | - | - | 15 Weeks | - | - | 527-LFBGA | YES | - | - | - | Commercial grade | -20°C~85°C TC | Tray | 2008 | i.MX51 | e1 | Active | 3 (168 Hours) | 625 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 0.5mm | - | - | 40 | MCIMX515 | - | S-PBGA-B625 | Not Qualified | 1.15V | 1.2V | - | 1.05V | - | - | - | - | - | 800MHz | - | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.875V 2.775V 3.0V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | 1.3mm | 13mm | - | ROHS3 Compliant | - | ||
![]() MPC8541EPXAJD NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e0 | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | - | - | 30 | MPC8541 | - | R-PBGA-B783 | - | 1.26V | - | - | 1.14V | - | - | - | - | - | 533MHz | - | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | 64 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() MIMX8MQ5CVAHZAA NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 621-FBGA, FCBGA | YES | - | 16 | - | - | -40°C~105°C TJ | Tray | - | i.MX8MQ | - | Not For New Designs | 3 (168 Hours) | 621 | - | - | - | BOTTOM | BALL | 260 | 1V | 0.65mm | compliant | - | NOT SPECIFIED | - | - | S-PBGA-B621 | - | 1.05V | - | - | 0.9V | - | - | - | - | - | 1.3GHz | - | - | ARM® Cortex®-A53 | 40MHz | - | - | - | - | - | YES | - | - | - | - | - | 160K | - | - | GbE | 4 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 3.0 (2) | EBI/EMI, I2C, PCIe, SPI, UART, uSDHC | ARM® Cortex®-M4 | ETHERNET; I2C; I2S; PCI; RS-232; SPI; UART; USB | ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS | eDP, HDMI, MIPI-CSI, MIPI-DSI | - | 2.18mm | 17mm | - | RoHS Compliant | - | ||
![]() P4080NXE7MMC NXP USA Inc. | 866 | - | Datasheet | 12 Weeks | - | - | 1295-BBGA, FCBGA | YES | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P4 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | - | 30 | P4080 | - | S-PBGA-B1295 | - | 1.05V | - | - | 0.95V | - | - | - | - | - | 1.5GHz | - | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | - | - | 32 | - | YES | YES | - | 16 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | - | 1Gbps (8), 10Gbps (2) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | - | ROHS3 Compliant | - | ||
![]() MPC870VR133 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 256-BBGA | YES | - | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | Last Time Buy | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | - | 30 | MPC870 | - | S-PBGA-B256 | - | 1.9V | 1.83.3V | - | 1.7V | - | - | - | - | - | 133MHz | - | MICROPROCESSOR, RISC | - | - | 32 | - | - | 32 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | I2C, PCMCIA, SPI, TDM, UART | Communications; CPM | - | - | - | - | 2.54mm | 23mm | - | ROHS3 Compliant | - | ||
![]() MPC7410THX450NE NXP USA Inc. | 200 | - | - | - | - | - | 360-BCBGA, FCCBGA | YES | - | - | - | - | -40°C~105°C TA | Tray | 1994 | MPC74xx | e0 | Obsolete | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | - | 40 | MPC7410 | - | S-CBGA-B360 | - | 1.55V | - | - | 1.45V | - | - | - | - | - | 450MHz | - | MICROPROCESSOR, RISC | PowerPC G4 | 133MHz | 32 | - | - | 32 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | 3.2mm | 25mm | - | Non-RoHS Compliant | - | ||
![]() MPC8548VTAUJD NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 783-BBGA, FCBGA | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | - | 3A991.A.2 | Tin/Silver (Sn/Ag) | 8542.31.00.01 | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | MICROPROCESSOR | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8347CZQAGDB NXP USA Inc. | 5 | - | Datasheet | 12 Weeks | - | - | 620-BBGA Exposed Pad | YES | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 620 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | MPC8347 | - | S-PBGA-B620 | - | 1.26V | 1.2V | - | 1.14V | - | - | - | - | - | 400MHz | - | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | 32 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | 2.46mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() MPC8378ECVRANGA NXP USA Inc. | 10 | - | Datasheet | 12 Weeks | - | - | 689-BBGA Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | - | 40 | MPC8378 | - | S-PBGA-B689 | - | 1.1V | 1.051.8/2.52.5/3.3V | - | 1V | - | - | - | - | - | 800MHz | - | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | - | - | 15 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | - | ROHS3 Compliant | - | ||
![]() P1022NSE2HFB NXP USA Inc. | 80 | - | Datasheet | 12 Weeks | - | - | 689-BBGA Exposed Pad | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | - | P1022 | - | S-PBGA-B689 | - | 1.05V | - | - | 0.95V | - | - | - | - | - | 1.055GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | 133MHz | 32 | - | - | 16 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | - | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | - | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | - | ROHS3 Compliant | - | ||
![]() MPC8315EVRAFDA NXP USA Inc. | 55 | - | Datasheet | 10 Weeks | - | - | 620-BBGA Exposed Pad | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | MPC8315 | - | S-PBGA-B620 | - | 1.05V | 11.8/2.53.3V | - | 0.95V | - | - | - | - | - | 333MHz | - | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | - | - | 32 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | 2.46mm | 29mm | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D42B-CU Microchip Technology | 1007 | - | - | 12 Weeks | - | - | 361-TFBGA | YES | - | - | - | Automotive grade | -40°C~85°C TA | Tray | 2017 | SAMA5D4 | - | Active | 3 (168 Hours) | 361 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.26V | 0.8mm | - | - | - | ATSAMA5D42 | - | S-PBGA-B361 | - | 1.32V | - | - | 1.16V | - | - | - | - | - | 600MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | 32 | - | - | 26 | - | YES | YES | TS 16949 | 32 | FLOATING POINT | YES | - | 1.2V 1.8V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART | Multimedia; NEON™ SIMD | - | AES, SHA, TDES, TRNG | LCD, Touchscreen | - | 1.2mm | 16mm | - | ROHS3 Compliant | - |