- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of External Interrupts | Number of DMA Channels | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GWIXP465AE Intel Corporation | In Stock | - | Datasheet | YES | 544 | 66 MHz | INTEL CORP | - | 70 °C | - | PLASTIC/EPOXY | HBGA | HBGA, BGA544,26X26,50 | BGA544,26X26,50 | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | BGA | No | 1.47 V | 1.33 V | 1.4 V | e0 | - | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | compliant | - | 544 | S-PBGA-B544 | Not Qualified | COMMERCIAL | 667 MHz | MICROPROCESSOR, RISC | - | - | 2.51 mm | - | YES | NO | - | FIXED POINT | YES | - | - | - | 35 mm | 35 mm | ||
![]() RJ80536GC0332M Intel Corporation | In Stock | - | Datasheet | - | - | - | INTEL CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | - | 8473.30.11.80 | - | - | - | - | unknown | - | - | - | - | - | - | MICROPROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC860ENZP50D3 Freescale Semiconductor | In Stock | - | Datasheet | YES | 357 | 50 MHz | FREESCALE SEMICONDUCTOR INC | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | 3.465 V | 3.135 V | 3.3 V | - | - | 5A991 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 357 | S-PBGA-B357 | Not Qualified | - | 50 MHz | MICROPROCESSOR, RISC | - | 32 | 2.05 mm | 32 | YES | YES | 32 | FIXED POINT | YES | - | - | - | 25 mm | 25 mm | ||
![]() XPC745BPX350LD NXP Semiconductors | In Stock | - | Datasheet | YES | 255 | - | NXP SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Active | - | - | 2.1 V | 1.9 V | 2 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | unknown | - | - | R-PBGA-B255 | - | - | 350 MHz | MICROPROCESSOR, RISC | - | - | - | - | YES | NO | - | FIXED POINT | NO | - | - | - | - | - | ||
![]() P80C88AL Intel Corporation | In Stock | - | Datasheet | NO | 40 | - | INTEL CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 5 MHz | MICROPROCESSOR, RISC | 50 mA | 16 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAB80188-N Siemens | In Stock | - | Datasheet | YES | 68 | 16 MHz | SIEMENS A G | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | PROGRAMMABLE CHIP SELECT; 3 INTERNAL PROGRAMMABLE TIMERS | 8542.31.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J68 | Not Qualified | COMMERCIAL | 8 MHz | MICROPROCESSOR | 550 mA | 16 | - | 20 | NO | NO | 8 | FIXED POINT | NO | 0 | 5 | 2 | - | - | ||
![]() SAB80188-N Infineon Technologies AG | In Stock | - | Datasheet | YES | 68 | 16 MHz | INFINEON TECHNOLOGIES AG | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | PROGRAMMABLE CHIP SELECT; 3 INTERNAL PROGRAMMABLE TIMERS | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | 8 MHz | MICROPROCESSOR | 550 mA | 16 | 5.1 mm | 20 | NO | NO | 8 | FIXED POINT | NO | - | - | - | 24.3 mm | 24.3 mm | ||
![]() PPC405CR-3KC266C Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 316 | 66.66 MHz | APPLIED MICRO CIRCUITS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA316,20X20,50 | BGA316,20X20,50 | SQUARE | GRID ARRAY | Obsolete | BGA | Yes | 2.7 V | 2.3 V | 2.5 V | - | - | 3A991.A.2 | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | 316 | S-PBGA-B316 | Not Qualified | INDUSTRIAL | 266.66 MHz | MICROPROCESSOR, RISC | - | 32 | 2.65 mm | 13 | YES | YES | 32 | FIXED POINT | YES | - | - | - | 27 mm | 27 mm | ||
![]() FH8065301567411 Intel Corporation | In Stock | - | Datasheet | YES | 1170 | - | INTEL CORP | - | - | - | PLASTIC/EPOXY | BGA | 25 X 27 MM, FCBGA-1170 | - | RECTANGULAR | GRID ARRAY | Obsolete | - | - | - | - | - | - | - | 5A992.C | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | compliant | - | - | R-PBGA-B1170 | - | - | 1460 MHz | MICROPROCESSOR | - | 64 | - | - | - | - | - | - | YES | - | - | - | - | - | ||
![]() STP1031LGA Sun Microsystems Inc | In Stock | - | Datasheet | YES | 78 | 50 MHz | SUN MICROSYSTEMS INC | - | - | - | CERAMIC, METAL-SEALED COFIRED | LGA | CERAMIC, LGA-787 | LGA787,32X32,40 | SQUARE | GRID ARRAY | Obsolete | LGA | No | 2.73 V | 2.52 V | 2.6 V | e0 | - | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | NO LEAD | - | 1 mm | unknown | - | 787 | S-CBGA-N78 | Not Qualified | - | 250 MHz | MICROPROCESSOR, RISC | 9400 mA | 32 | 4.38 mm | 36 | YES | YES | 128 | FLOATING POINT | YES | 0 | - | - | 35 mm | 35 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 388 | 27 MHz | ADVANCED MICRO DEVICES INC | 3 | 85 °C | - | PLASTIC/EPOXY | HBGA | 35 X 35 MM, 2.38 MM HEIGHT, 1.27 MM PITCH, MS-034BAR-2, TEPBGA-388 | BGA388,26X26,50 | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | BGA | No | 1.89 V | 1.71 V | 1.8 V | e0 | - | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.27 mm | not_compliant | - | 388 | S-PBGA-B388 | Not Qualified | OTHER | 233 MHz | MICROPROCESSOR | - | 32 | 2.59 mm | 13 | YES | YES | 64 | FLOATING POINT | YES | - | - | - | 35 mm | 35 mm | ||
![]() PPC7447RX1000NB Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 360 | - | MOTOROLA INC | - | - | - | CERAMIC | BGA | - | BGA360,19X19,50 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | S-XBGA-B360 | Not Qualified | - | 1000 MHz | MICROPROCESSOR, RISC | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSK5DK6CF2A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSC800D-4M/A National Semiconductor Corporation | In Stock | - | Datasheet | NO | 40 | 2 MHz | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-CDIP-T40 | - | MILITARY | 4 MHz | MICROPROCESSOR | 21 mA | 8 | 5.08 mm | 16 | NO | YES | 8 | FIXED POINT | NO | - | 5 | - | - | 15.24 mm | ||
![]() IDT79RC64V474-200DZI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 128 | 100 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP-128 | HQFP128,1.2SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | not_compliant | - | 128 | S-PQFP-G128 | Not Qualified | INDUSTRIAL | 200 MHz | MICROPROCESSOR, RISC | 1200 mA | 64 | 4.1 mm | 32 | YES | YES | 32 | FLOATING POINT | YES | - | - | - | 28 mm | 28 mm | ||
![]() TSPC603RMG8LC Atmel Corporation | 37 | - | Datasheet | YES | 255 | 66.7 MHz | ATMEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | BGA | BGA, BGA255,16X16,50 | BGA255,16X16,50 | SQUARE | GRID ARRAY | Transferred | BGA | No | 2.625 V | 2.375 V | 2.5 V | e0 | - | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 255 | S-CBGA-B255 | Not Qualified | MILITARY | 200 MHz | MICROPROCESSOR, RISC | - | 32 | 3 mm | 32 | YES | YES | 64 | FLOATING POINT | YES | - | - | - | 21 mm | 21 mm | ||
![]() ST20450X40S STMicroelectronics | In Stock | - | Datasheet | YES | 208 | 40 MHz | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Active | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | No | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | not_compliant | - | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | 40 MHz | MICROPROCESSOR | - | 32 | 4.08 mm | 32 | YES | YES | 32 | FIXED POINT | NO | - | - | - | 28 mm | 28 mm | ||
![]() SAA6752HS/101 Philips Semiconductors | In Stock | - | Datasheet | YES | 208 | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB80486SX-25 Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |