- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Number of Cores | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Security Features | Display & Interface Controllers | Number of DMA Channels | SATA | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8018008PEC Zilog | 1252 | - | - | - | - | Through Hole | 64-DIP (0.750, 19.05mm) | - | 64 | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tube | 2006 | Z180 | e0 | no | Obsolete | 1 (Unlimited) | 64 | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | 225 | 5V | 1.78mm | 8MHz | 30 | - | 64 | - | - | 5V | - | 5V | - | - | 5V | SCI, UART | - | - | - | - | 64kB | MICROPROCESSOR | Z80180 | - | - | 8 | 8 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | - | - | 5.01mm | 57.785mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A80960KB-20 Intel | 4 | - | Datasheet | - | - | Through Hole | - | - | 132 | - | - | 20MHz | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 132 | 3A991.A.2 | - | 85°C | 0°C | OPERATING CASE TEMPERATURE 0 TO 85 C | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 5V | 2.54mm | 20MHz | NOT SPECIFIED | - | 132 | - | Not Qualified | 5V | - | 5V | OTHER | - | 5V | - | 5.25V | 4.75V | - | - | - | MICROPROCESSOR, RISC | - | - | 360mA | 32 | 20 μs | - | - | 32b | - | - | - | 32 | - | NO | NO | - | FLOATING POINT | NO | 0 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 4.57mm | 37.08mm | - | - | RoHS Compliant | Lead Free | ||
![]() OMAPL137BZKB4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | - | 256 | - | - | - | - | - | - | - | - | 0°C~90°C TJ | Tray | - | OMAP-L1x | e1 | no | Obsolete | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.3V | 1mm | 456MHz | - | OMAPL137 | 256 | - | - | - | - | - | - | - | 1.32V | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | ARM926EJ-S | - | - | - | - | - | - | - | - | - | - | 13 | ARM | YES | YES | 16 | FLOATING POINT | - | - | 1.8V 3.3V | 3 | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, MMC/SD, SPI, UART | - | Signal Processing; C674x, System Control; CP15 | - | - | NO | MULTIPLE | - | - | LCD | - | - | 2.05mm | 17mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AM3359BZCZD30 Texas Instruments | 40 | - | Datasheet | - | - | Surface Mount | 324-LFBGA | - | 324 | - | 1.713814g | - | Cache, RAM, ROM | - | - | - | - | -40°C~90°C TJ | Tube | - | Sitara™ | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | AM3359 | - | - | - | 1.1V | - | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | - | - | - | - | 64kB | - | ARM® Cortex®-A8 | - | - | - | - | - | - | 32b | - | - | - | - | ARM | - | - | - | - | - | - | 1.8V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | 1 | - | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() A80960CA-16 Intel | 37 | - | Datasheet | - | - | Through Hole | - | - | 168 | - | - | 16MHz | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 168 | 3A991.A.2 | - | 100°C | 0°C | OPERATING CASE TEMPERATURE 0 TO 100 C | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 16MHz | - | - | 168 | - | - | 5V | - | 5V | OTHER | - | 5V | - | 5.5V | 4.5V | - | - | - | MICROPROCESSOR, RISC | - | - | - | 32 | 16 μs | - | - | - | - | - | - | 32 | - | NO | NO | 32 | FIXED POINT | NO | 1000 | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | 8 | - | - | 4 | - | 4.57mm | 44.7mm | 44.7mm | No | RoHS Compliant | Lead Free | ||
![]() KU80C186EC20 Intel | 1280 | - | Datasheet | - | - | Surface Mount | QFP | - | 100 | - | - | - | - | - | - | - | - | - | Bulk | 1996 | - | e0 | - | Discontinued | - | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.635mm | 20MHz | NOT SPECIFIED | - | 100 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5V | - | 5.5V | 4.5V | - | - | - | MICROPROCESSOR | - | - | - | 16 | 20 μs | - | - | - | - | - | - | 20 | - | NO | YES | 16 | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 19.05mm | 19.05mm | - | Non-RoHS Compliant | - | ||
![]() P5020NXN7TNB NXP USA Inc. | In Stock | - | - | 26 Weeks | - | - | 1295-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | - | Last Time Buy | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | - | 30 | - | - | S-PBGA-B1295 | - | - | 1.15V | - | - | 1.05V | - | - | - | - | - | 2.0GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | - | - | - | - | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | - | - | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | - | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | - | - | ROHS3 Compliant | - | ||
![]() Z8018233ASG Zilog | 7 | - | Datasheet | 15 Weeks | - | Surface Mount | 100-LQFP | - | 100 | - | - | - | ROMless | 24 | - | - | 0 | 0°C~70°C TA | Tray | 1997 | ZIP™ | e3 | yes | Active | 3 (168 Hours) | 100 | - | MATTE TIN | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 33MHz | 40 | Z80182 | 100 | - | - | 5V | - | - | - | - | 5V | UART | - | - | - | - | - | MICROCONTROLLER | Z80180 | - | - | 8 | - | NO | YES | 8b | NO | NO | 2 | 20 | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, SCC, UART | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1022NSE2EFB NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 689-BBGA Exposed Pad | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2011 | QorIQ P1 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P1022 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.055GHz | - | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | Security; SEC | - | - | - | - | - | Cryptography, Random Number Generator | LCD | - | SATA 3Gbps (2) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TN80L188EB13 Intel | In Stock | - | Datasheet | - | - | Surface Mount | LCC | - | - | - | - | - | - | - | 85°C | -40°C | - | - | Bulk | - | - | e0 | - | - | - | 84 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | - | DRAM REFRESH CONTROLLER; 3 PROGRAMMABLE TIMERS; EMULATION HARDWARE | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | 3V | 1.27mm | 13MHz | NOT SPECIFIED | - | 84 | S-PQCC-J84 | Not Qualified | - | - | 3/5V | INDUSTRIAL | - | 3V | - | - | - | - | - | - | MICROPROCESSOR | - | - | 73mA | 16 | 13 μs | - | - | - | - | - | - | 20 | - | NO | YES | 8 | FIXED POINT | NO | 0 | - | - | - | - | - | - | - | - | 2 | - | - | 6 | - | - | - | - | - | - | - | 4.83mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() A80C188XL25 Intel | 2746 |
| Datasheet | - | - | Through Hole | - | - | 68 | - | - | - | - | - | 70°C | - | - | - | Bulk | 1996 | - | - | - | Discontinued | - | 68 | 3A001.A.3 | - | - | - | DRAM REFRESH CONTROLLER; 3 PROGRAMMABLE TIMERS | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 25MHz | - | - | 68 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | 5V | - | - | - | - | - | - | MICROPROCESSOR | - | - | 100mA | 16 | 25 μs | - | - | - | - | - | - | 20 | - | NO | YES | 8 | FIXED POINT | NO | 0 | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 2 | - | 5.21mm | 29.464mm | 29.464mm | - | RoHS Compliant | - | ||
![]() T1013NSN7MQA NXP USA Inc. | 7 | - | Datasheet | 18 Weeks | - | - | 525-FBGA, FCBGA | - | - | 525-FCPBGA (19x19) | - | - | - | - | - | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (8) | 1 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | - | SATA 3Gbps (2) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8536EAVTANG NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | Security; SEC | - | - | - | - | - | Cryptography | - | - | SATA 3Gbps (2) | - | - | - | - | ROHS3 Compliant | - | ||
![]() P5021NXN7TMC NXP USA Inc. | 2329 | - | - | 12 Weeks | - | - | 1295-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | - | 30 | - | - | S-PBGA-B1295 | - | - | 1.15V | - | - | 1.05V | - | - | - | - | - | 1.8GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | - | 1.0V 1.1V | - | 1Gbps (10), 10Gbps (2) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | - | - | - | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | - | - | ROHS3 Compliant | - | ||
![]() QG6702PXHVSL8GH Intel | In Stock | - | - | - | - | - | - | - | 567 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | 31mm | - | RoHS Compliant | - | ||
![]() RK80530KZ012512SL6BX Intel | 3 | - | - | - | - | Through Hole | - | - | 370 | - | - | 1.26GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 | - | - | 69°C | - | - | - | PERPENDICULAR | PIN/PEG | - | - | - | 1.26GHz | - | - | - | - | - | 1.5V | - | - | - | - | - | - | 1.8V | 1.1375V | - | - | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | 32b | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NT80960KA16512 Intel | 200 | - | - | - | - | Surface Mount | QFP | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LS1043ASE8PQB NXP USA Inc. | 36 | - | Datasheet | 18 Weeks | - | - | 780-FBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 780 | - | - | - | - | ALSO OPERATES AT 1V NOMINAL SUPPLY | - | BOTTOM | BALL | 250 | 0.9V | 0.8mm | - | 30 | - | - | S-PBGA-B780 | - | - | 0.93V | - | - | 0.87V | - | - | - | - | - | 1.4GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A53 | - | - | 64 | - | - | - | - | - | - | - | 14 | - | YES | YES | 32 | FIXED POINT | YES | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | - | - | - | - | - | Secure Boot, TrustZone® | - | - | SATA 6Gbps (1) | 2.07mm | 23mm | - | - | ROHS3 Compliant | - | ||
![]() AT80602000801AASLBF9 Intel | In Stock | - | - | - | Gold | Surface Mount | - | - | 1366 | - | - | 2GHz | DDR3 | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | 76°C | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | 1.2V | 1mm | 2GHz | NOT SPECIFIED | - | - | - | Not Qualified | - | - | 1.2V | - | - | - | - | 1.89V | 750mV | 144GB | 2000 MHz | - | MICROPROCESSOR, RISC | - | - | 120000mA | 64 | - | - | - | 64b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LE80537LF0214MSL9SM Intel | 1 | - | Datasheet | - | - | Through Hole | - | - | 478 | - | - | 1.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100°C | 0°C | - | 8542.31.00.01 | - | - | - | - | - | 1.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.575V | 550mV | - | - | - | - | - | - | - | - | - | - | - | 64b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |