- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Brand | Cache Memory | Code Name | CPU Configuration - Max | Data Bus Width (bit) | Embedded Options | Factory Pack QuantityFactory Pack Quantity | Family Name | Frequency(Max) | HTS | I2C | I2S | Instruction Set Architecture | Interface Type | Lead Shape | Manufacturer | Maximum Clock Frequency | Maximum Speed (MHz) | Memory Types | Moisture Sensitive | Mounting | Mounting Styles | Multiply Accumulate | Number of CPU Cores | Number of Memory Channels | Number of SATA Ports | Number of USB Ports | Package Length | Package Width | Part # Aliases | PCB changed | PCIe Configurations | PCIe Revision | Processor Series | RoHS | Standard Package Name | Supplier Package | TDP - Max | UART | USART | USB Revision | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Family | Data Bus Width | Halogen Free | Address Bus Width | Product Type | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of Cores | Security Features | SATA | Product | SPI | CAN | Product Category | Device Core | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC603RVG200LC NXP USA Inc. | In Stock | - | Datasheet | - | 255-BCBGA, FCCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC6xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC603 | - | - | - | - | - | - | - | - | 200MHz | - | - | PowerPC 603e | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68040FE40A NXP USA Inc. | In Stock | - | Datasheet | - | 184-BCQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68040 | - | - | - | - | - | - | - | - | 40MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68HC000CRC16 NXP USA Inc. | In Stock | - | Datasheet | - | 68-BCPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68HC000 | - | - | - | - | - | - | - | - | 16MHz | - | - | EC000 | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8248ZQPIEA NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8248 | - | - | - | - | - | - | - | - | 300MHz | - | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8271ZQPIEA NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8271 | - | - | - | - | - | - | - | - | 300MHz | - | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8266AVVPJDC NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8266 | - | - | - | - | - | - | - | - | 300MHz | - | - | PowerPC G2 | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC850DEVR66BUR2 NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tape & Reel (TR) | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC850 | - | - | - | - | - | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC860PZQ66D4R2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tape & Reel (TR) | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8255ACVVMIBB NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC8255 | - | - | - | - | - | - | - | - | 266MHz | - | - | PowerPC G2 | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8271VRTMFA NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8271 | - | - | - | - | - | - | - | - | 400MHz | - | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC860DPVR50D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | - | 30 | MPC860 | - | S-PBGA-B357 | - | - | 3.465V | 3.135V | - | - | 50MHz | - | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | - | ||
![]() MPC859PVR100A NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 2002 | MPC8xx | - | Obsolete | 3 (168 Hours) | 357 | 3A001.A.3 | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | - | 1.8V | 1.27mm | - | - | - | MPC859 | - | S-PBGA-B357 | - | - | 1.9V | 1.7V | - | - | 100MHz | - | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | - | ||
![]() MPC862TVR66B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | 357-PBGA (25x25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC862 | - | - | - | - | - | - | - | - | 66MHz | - | - | MPC8xx | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC860DECVR66D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | - | - | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (2) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC862PVR50B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | 357-PBGA (25x25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC862 | - | - | - | - | - | - | - | - | 50MHz | - | - | MPC8xx | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8347ECVVAGDB NXP USA Inc. | In Stock | - | Datasheet | - | 672-LBGA | - | - | 672-TBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2009 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8347 | - | - | - | - | - | - | - | - | 400MHz | - | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KMPC880ZP80 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | Datasheet | - | BGA | YES | 357 | - | 2.267508g | - | - | - | - | - | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e0 | - | 3 (168 Hours) | 357 | 5A992 | Tin/Lead (Sn/Pb) | 95°C | 0°C | - | - | BOTTOM | BALL | 245 | 1.8V | - | not_compliant | 80MHz | 30 | - | 357 | - | Not Qualified | 1.8V | - | - | - | - | - | 8kB | MICROPROCESSOR, RISC | - | - | 32 | - | 32b | Halogen Free | 32 | - | YES | YES | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | Contains Lead | ||
![]() T1042NSE7MQPB NXP USA Inc. | 2966 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 780-FCPBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | - | - | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (5) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | SATA 3Gbps (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68LC040FE40A NXP USA Inc. | In Stock | - | Datasheet | - | 184-BCQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68LC040 | - | - | - | - | - | - | - | - | 40MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 16014 | - | - | - | FCBGA-1667 | - | - | - | - | Intel | 3 MB | Broadwell | 1 Configuration | 64 | Embedded | 1 | Pentium® Processor D1508 | - | 8542.31.00.01 | 0 | 0 | RISC | LAN, KR, KX, KX4, SATA, SFI, UART, USB | Ball | Intel | 2.2 GHz | 2200 | DDR4, DDR3 | Yes | Surface Mount | SMD/SMT | No | 2 | 2 Channel | 6 Port | 8 Port | 37.5 | 37.5 | 944012 | 1667 | 1x4, 1x8, 1x16 | Revision 2.0 / Revision 3.0 | Intel Pentium D-1508 | Non-Compliant | BGA | FCBGA | 25 W | 0 | 0 | Revision 2.0 / Revision 3.0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | Embedded Processors & Controllers | - | - | - | - | - | - | - | - | - | 1667 | - | - | - | - | - | PCIe | 128 GB | - | - | - | - | - | - | Intel Pentium D | 64 Bit | - | - | CPU - Central Processing Units | - | - | - | - | - | - | 0 | - | - | - | 0 | - | - | 2 Core | - | - | Server Processors | 0 | 0 | CPU - Central Processing Units | Pentium | - | - | RoHS Compliant | - |