- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | RAM(byte) | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Halogen Free | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | On Chip Program ROM Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Number of Programmable I/O | Format | Integrated Cache | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | ROM Programmability | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX253CVM4 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 400-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2008 | i.MX25 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCIMX253 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0V 2.5V 2.7V 3.0V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART | - | - | - | Keypad | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8018010FEC00TR Zilog | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | 80-BQFP | - | 80 | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2006 | Z180 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | Z80180 | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LE80537UE0042ML Intel | In Stock | - | - | - | - | - | FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8544VTARJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8544 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067GHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XPC860SRZP66D4 Freescale Semiconductor, Inc. (NXP Semiconductors) | 18528 | - | Datasheet | - | - | - | BGA | YES | 357 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | 3 (168 Hours) | 357 | 5A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | 357 | - | Not Qualified | - | 3.465V | 3.3V | - | 3.135V | - | - | - | - | - | 66 MHz | - | MICROPROCESSOR, RISC | - | 66MHz | 32 | - | - | - | - | - | Not Halogen Free | - | - | 32 | - | - | YES | YES | - | 32 | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.05mm | 25mm | 25mm | - | RoHS Compliant | - | ||
![]() MPC8545EPXANGB NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 783-BBGA, FCBGA | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XOMAPL137AZKBT3 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | - | 256 | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tray | - | OMAP-L1x | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | OMAPL137 | - | - | - | - | - | - | - | - | 1.35V | - | - | - | - | - | - | - | ARM926EJ-S | - | - | - | - | - | 32b | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | 1.8V 3.3V | 3 | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, MMC/SD, SPI, UART | Signal Processing; C674x, System Control; CP15 | - | - | LCD | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LE80536LC0172MSL89N Intel | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 479 | - | 1.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 479 | - | - | 100°C | 0°C | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.484V | 1.27mm | 1.4GHz | NOT SPECIFIED | - | 479 | - | Not Qualified | 1.116V | - | 1.11.8V | - | - | - | - | - | - | - | 1400 MHz | - | MICROPROCESSOR | - | - | 64 | - | - | - | - | - | - | - | - | 28 | - | - | YES | YES | - | 64 | - | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.85mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() C8051F506-AM Silicon Labs | In Stock | - | - | - | - | - | QFN | YES | 32 | - | - | - | 25 | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 32 | 3A991.A.2 | - | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | 32 | - | Not Qualified | - | 5.25V | - | AUTOMOTIVE | 1.8V | - | - | - | - | - | 50 MHz | - | MICROCONTROLLER | - | 30MHz | 8 | - | YES | NO | - | YES | - | NO | - | 16 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 1mm | 5mm | 5mm | - | Non-RoHS Compliant | - | ||
![]() C8051F573-AM Silicon Labs | In Stock | - | - | - | - | - | QFN | YES | 40 | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | - | - | 2.75V | - | - | 2V | - | - | - | - | - | 50 MHz | - | MICROCONTROLLER | - | 50MHz | 8 | - | YES | NO | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 6mm | - | Non-RoHS Compliant | - | ||
![]() C8051F551-AM Silicon Labs | In Stock | - | - | - | - | - | QFN | YES | 24 | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | - | - | 2.75V | - | - | 2V | - | - | - | - | - | 50 MHz | - | MICROCONTROLLER | - | 50MHz | 8 | - | YES | NO | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() C8051F544-AQ Silicon Labs | In Stock | - | - | - | Tin | - | LQFP | YES | 32 | - | 50MHz | FLASH | 25 | - | - | 1280 | 8192 | Automotive grade | Yes | - | - | - | - | - | - | - | - | 32 | - | - | 125°C | -40°C | - | - | QUAD | GULL WING | - | 2.1V | 0.8mm | - | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | I2C, LIN, SPI, UART | 5.25V | 1.8V | 8kB | - | 1.3kB | MICROCONTROLLER | - | - | 8 | - | YES | NO | - | YES | - | NO | 4 | - | 8051 | 8 | - | - | AEC-Q100 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() C8051F533-C-AM Silicon Labs | In Stock | - | - | - | - | - | QFN | YES | 20 | - | - | - | 16 | 125°C | -40°C | 256 | 4096 | Automotive grade | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | QUAD | NO LEAD | - | 2.1V | 0.5mm | - | - | - | - | - | - | - | 2.75V | - | AUTOMOTIVE | 2V | - | - | - | - | - | 25 MHz | 256B | MICROCONTROLLER | - | 25MHz | 8 | - | YES | NO | - | YES | - | NO | - | - | 8051 | 8 | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 1mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() PRIXP420BD Intel | In Stock | - | - | - | - | Surface Mount | BGA | - | 492 | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | e1 | - | - | - | 492 | 3A991.A.2 | TIN SILVER COPPER | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.3V | 1.27mm | 533MHz | 40 | - | 492 | - | - | - | - | - | COMMERCIAL | - | 1.3V | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | - | - | - | - | - | 32 | - | - | YES | NO | - | 32 | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.59mm | 35mm | 35mm | No | RoHS Compliant | Lead Free | ||
![]() LS1084ASE7MQA NXP USA Inc. | 2160 | - | - | 18 Weeks | - | - | 780-BFBGA | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | - | - | QorlQ LS1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 250 | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | - | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM768GX0B0000-AB Silicon Motion, Inc. | 34 | - | - | 12 Weeks | - | - | 300-BGA | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340MHz | - | - | GPU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Core | Yes | DDR3 | USB 2.0 (4), USB 3.0 (1) | LVDS, PCIe | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SI1001 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 42 | - | - | - | - | ALSO WORKING TWO CELL MODE AT 2.4V NOM. SUPPLY. | 8542.31.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1.9V | 0.5mm | - | NOT SPECIFIED | - | - | R-XBGA-B42 | - | - | 3.6V | - | INDUSTRIAL | 1.8V | - | - | - | - | - | - | - | MICROPROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95mm | 7mm | 5mm | - | Non-RoHS Compliant | - | ||
![]() ATSAMA5D27B-CU Microchip Technology | 38 | - | Datasheet | 19 Weeks | - | - | 289-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2016 | SAMA5D2 | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATSAMA5D27 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | - | ARM® Cortex®-A5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | Multimedia; NEON™ MPE | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIMX8MQ5DVAJZAB NXP USA Inc. | 108 | - | Datasheet | 15 Weeks | - | - | 621-FBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TJ | Tray | - | i.MX8MQ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE | 4 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 3.0 (2) | EBI/EMI, I2C, PCIe, SPI, UART, uSDHC | ARM® Cortex®-M4 | - | ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS | eDP, HDMI, MIPI-CSI, MIPI-DSI | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6X2CVN08AB NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | - | - | 400-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | i.MX6SX | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | - | S-PBGA-B400 | - | - | 1.5V | - | - | 1.275V | - | - | - | - | - | 200MHz, 800MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | 15 | - | - | YES | YES | - | 32 | - | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.15V | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | 1.53mm | 17mm | - | - | ROHS3 Compliant | - |