- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Bit Size | Data Bus Width | Address Bus Width | Boundary Scan | Low Power Mode | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC860PVR66D4R2 NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | - | - | - | - | 0°C~95°C TA | Tape & Reel (TR) | 1998 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8343EZQAGDB NXP USA Inc. | 1500 | - | Datasheet | 620-BBGA Exposed Pad | - | - | 620-PBGA (29x29) | - | - | 0°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | MPC8343 | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX535DVV1B NXP USA Inc. | In Stock | - | Datasheet | 529-FBGA | - | - | - | - | - | -20°C~85°C TC | Tray | 2008 | i.MX53 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MCIMX535 | - | - | - | 1.0GHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MCIMX536AVV8B NXP USA Inc. | In Stock | - | Datasheet | 529-FBGA | - | - | - | - | - | -40°C~125°C TJ | Tray | 2008 | i.MX53 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MCIMX536 | - | - | - | 800MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MPC8264AZUMHBB NXP USA Inc. | In Stock | - | Datasheet | 480-LBGA Exposed Pad | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC8264 | - | - | - | 266MHz | - | PowerPC G2 | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8265AVVPJDC NXP USA Inc. | In Stock | - | Datasheet | 480-LBGA Exposed Pad | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC8265 | - | - | - | 300MHz | - | PowerPC G2 | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8264ACZUMIBB NXP USA Inc. | In Stock | - | Datasheet | 480-LBGA Exposed Pad | - | - | - | - | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC8264 | - | - | - | 266MHz | - | PowerPC G2 | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC850VR66BU NXP USA Inc. | In Stock | - | Datasheet | 256-BBGA | - | - | - | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC850 | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC850DEVR50BUR2 NXP USA Inc. | In Stock | - | Datasheet | 256-BBGA | - | - | - | - | - | 0°C~95°C TA | Tape & Reel (TR) | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC850 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC860DPCZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | - | - | - | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | 66MHz | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8547VTATGA Freescale Semiconductor, Inc. (NXP Semiconductors) | 2388 | - | - | BGA | YES | 783 | - | 11.436396g | 1.2GHz | - | - | - | - | - | 3 (168 Hours) | 783 | 3A001.A.3 | 105°C | 0°C | 8542.31.00.01 | BOTTOM | BALL | 1.1V | 1mm | - | 783 | 1.1V | 1.155V | 1200 MHz | MICROPROCESSOR | - | 32 | 32b | 64 | YES | YES | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 3.38mm | 29mm | No | RoHS Compliant | ||
![]() MCIMX253DVM4 NXP USA Inc. | In Stock | - | Datasheet | 400-LFBGA | - | - | - | - | - | -20°C~70°C TA | Tray | 2008 | i.MX25 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MCIMX253 | - | - | - | 400MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART | - | - | Keypad | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC000RC16 NXP USA Inc. | In Stock | - | Datasheet | 68-BCPGA | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MC68HC000 | - | - | - | 16MHz | - | EC000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC850DECVR50BUR2 NXP USA Inc. | In Stock | - | Datasheet | 256-BBGA | - | - | - | - | - | -40°C~95°C TA | Tape & Reel (TR) | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MC850 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | HDLC, I2C, IrDA, PCMCIA, SCC, SDLC, SMC, SPI, UART | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8247CZQPIEA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | - | - | - | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC8247 | - | - | - | 300MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC860DTZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | - | - | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | 66MHz | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC862TZQ100B NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | - | 357-PBGA (25x25) | - | - | 0°C~105°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC862 | - | - | - | 100MHz | - | MPC8xx | - | - | - | - | - | - | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC860DECZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | - | - | - | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (2) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC857DSLVR66B NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | - | 357-PBGA (25x25) | - | - | 0°C~105°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC857 | - | - | - | 66MHz | - | MPC8xx | - | - | - | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC860DPVR50D4R2 NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | - | - | - | - | 0°C~95°C TA | Tape & Reel (TR) | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | 50MHz | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | ROHS3 Compliant |