- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Speed | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Clock Frequency | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Halogen Free | DAC Channels | Address Bus Width | Core Architecture | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | ROM Programmability | Number of Cores | Bus Compatibility | Communication Protocol | SATA | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC850VR80BU NXP USA Inc. | In Stock | - | Datasheet | - | - | 256-BBGA | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC850 | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | - | Communications; CPM | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EN80C186EA-13 Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | LCC | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13MHz | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC7447AVS1000LB NXP USA Inc. | In Stock | - | Datasheet | - | - | 360-CLGA, FCCLGA | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC7447 | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | PowerPC G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V | - | - | 1 Core 32-Bit | No | - | - | - | - | Multimedia; SIMD | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC8641DVU1333JE NXP USA Inc. | In Stock | - | Datasheet | - | - | 1023-BCBGA, FCCBGA | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | - | - | - | - | - | 1.333GHz | - | - | PowerPC e600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C8051F581-AQ Silicon Labs | 17374 | - | - | - | - | QFP | YES | 48 | - | - | 40 | 125°C | -40°C | - | 131072 | Automotive grade | - | - | - | - | - | - | - | 48 | 3A001.A.3 | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 2.1V | 0.5mm | - | - | NOT SPECIFIED | - | 48 | - | Not Qualified | - | 2.75V | 2/5V | AUTOMOTIVE | 2V | - | 50 MHz | MICROCONTROLLER | - | - | 50MHz | 8 | - | YES | NO | - | YES | - | NO | - | - | 8051 | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 1.2mm | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() RK80532PC064512 Intel | 75159 | - | - | - | - | - | NO | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 478 | 3A001.A.3 | - | - | - | - | - | PERPENDICULAR | PIN/PEG | - | 1.5V | - | - | - | - | - | 478 | S-CPGA-P478 | Not Qualified | - | 1.4V | 1.5V | - | - | - | - | MICROPROCESSOR | 64 | - | - | 32 | - | - | - | - | - | - | - | 36 | - | - | YES | YES | - | 64 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() LPC2292FET144/00,5 NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-569-2 | YES | - | - | - | 112 | 85°C | -40°C | 16384 | - | - | - | - | - | - | - | - | - | 144 | - | - | - | - | ALSO REQUIRES 3.3V SUPPLY | - | BOTTOM | BALL | - | 1.8V | 0.8mm | - | - | - | - | 144 | S-PBGA-B144 | Not Qualified | - | 1.95V | 1.83.3V | INDUSTRIAL | 1.65V | - | 60 MHz | MICROCONTROLLER, RISC | 32 | - | 50MHz | 32 | - | YES | NO | - | YES | - | NO | 24 | ARM | - | - | - | - | 32 | - | - | - | 2 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC68MH360ZP25VL Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | BGA | YES | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e0 | - | 3 (168 Hours) | 357 | EAR99 | TIN LEAD | 70°C | 0°C | - | - | BOTTOM | BALL | 220 | 3V | - | not_compliant | 25MHz | 30 | - | 357 | - | Not Qualified | - | 3.3V | - | COMMERCIAL | 2.7V | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | 32 | - | - | YES | YES | - | 32 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 1 | 68000 | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC | - | - | 25mm | 25mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RB80526RY850128SL54Q Intel | In Stock | - | Datasheet | - | Through Hole | - | - | 370 | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850MHz | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 850 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FV8050366200SL27J Intel | In Stock | - | Datasheet | - | - | - | - | 320 | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SB80C186XL12 Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | 80 | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | DRAM REFRESH CONTROLLER; 3 PROGRAMMABLE TIMERS; NUMERIC COPROCESSOR INTERFACE | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | unknown | 12MHz | - | - | - | - | - | - | - | - | COMMERCIAL | - | 5V | - | MICROPROCESSOR | - | - | - | 16 | 12 μs | - | - | - | - | - | - | 20 | - | - | NO | YES | - | 16 | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.66mm | 12mm | 12mm | - | Non-RoHS Compliant | - | ||
![]() KXPC850SRZT80BU Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | Datasheet | - | - | BGA | - | - | - | 80MHz | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 95°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32b | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NG80386SXLP33 Intel | 241 | - | Datasheet | - | Surface Mount | 100-QFP | - | - | - | - | - | - | - | - | - | - | 0°C~100°C TC | Tray | 1996 | i386 | e0 | Obsolete | 4 (72 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | - | 5V | 0.635mm | - | 33MHz | - | - | - | S-PQFP-G100 | - | - | - | 5V | - | - | 5V | - | MICROPROCESSOR, RISC | - | Intel386 SX | - | 32 | 33 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 32-Bit | No | - | - | - | - | Math Engine; Intel387 SX | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1025NXN5BFB NXP USA Inc. | In Stock | - | Datasheet | - | - | 561-FBGA | - | - | 561-TEPBGA I (23x23) | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | - | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P1025 | - | - | - | - | - | - | - | - | - | 667MHz | - | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Communications; QUICC Engine | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C8051F360 Silicon Labs | 32000 | - | - | - | - | - | YES | - | - | - | 39 | - | - | - | - | - | - | - | - | - | e3 | - | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | - | - | - | - | - | 3.6V | - | - | 3V | - | 100 MHz | MICROCONTROLLER | - | - | 30MHz | 8 | - | NO | NO | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() AT80613003543AFSLBV2 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P1025NXN5DFB NXP USA Inc. | In Stock | - | Datasheet | - | - | 561-FBGA | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | - | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P1025 | - | - | - | - | - | - | - | - | - | 667MHz | - | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Communications; QUICC Engine | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KMPC8555VTALF NXP USA Inc. | In Stock | - | Datasheet | - | - | 783-BBGA, FCBGA | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8555 | - | - | - | - | - | - | - | - | - | 667MHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; CPM | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM768GX000000-AB Silicon Motion, Inc. | 43 |
| - | 12 Weeks | - | 425-BGA Module | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340MHz | - | - | GPU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Core | Yes | DDR3 | USB 2.0 (4), USB 3.0 (1) | LVDS, PCIe | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P5010NXN7QMB NXP USA Inc. | In Stock | - | - | 16 Weeks | - | 1295-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Bulk | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | - | - | 30 | - | - | S-PBGA-B1295 | - | - | 1.15V | - | - | 1.05V | - | 2.0GHz | MICROPROCESSOR, RISC | - | PowerPC e5500 | 166MHz | - | - | - | - | - | - | - | - | 16 | - | - | YES | YES | - | 64 | FIXED POINT | YES | - | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | - | - | ROHS3 Compliant | - |