- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Supply Current-Max | Bit Size | Data Bus Width | Halogen Free | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of Cores | Number of External Interrupts | Security Features | Number of DMA Channels | SATA | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS1043ASE8MQB NXP USA Inc. | 1940 |
| Datasheet | 18 Weeks | - | 780-FBGA, FCBGA | YES | - | - | - | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 780 | - | - | - | - | ALSO OPERATES AT 1V NOMINAL SUPPLY | - | BOTTOM | BALL | 250 | 0.9V | 0.8mm | - | 30 | - | - | S-PBGA-B780 | - | - | 0.93V | - | - | 0.87V | - | - | - | - | - | 1.2GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A53 | - | 64 | - | - | 14 | - | YES | YES | 32 | FIXED POINT | YES | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.07mm | 23mm | - | ROHS3 Compliant | - | ||
![]() BX80614X5650SLBV3 Intel | In Stock | - | - | - | Surface Mount | - | - | 1366 | - | - | 2.66GHz | - | - | - | - | - | - | - | - | - | - | 3A001.A.3 | - | - | - | - | 8542.31.00.01 | BOTTOM | - | - | - | 1mm | 2.66GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.35V | 750mV | - | 2660 MHz | - | MICROPROCESSOR | - | 150000mA | 64 | 64b | - | - | - | NO | YES | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | 1366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | NO LEAD | - | 1.2V | 1mm | 2.26GHz | - | - | - | - | Not Qualified | - | - | 1.2V | - | - | - | - | 1.89V | 750mV | - | 2260 MHz | - | MICROPROCESSOR, RISC | - | 120000mA | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AT80614005073ABSLBV4 Intel | In Stock | - | - | - | Surface Mount | - | - | 1366 | - | - | 2.4GHz | DDR3 | - | - | - | - | - | yes | - | - | - | - | - | 77.6°C | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | 1mm | 2.4GHz | NOT SPECIFIED | - | - | - | Not Qualified | - | - | - | - | - | - | - | 1.35V | 750mV | 288GB | - | - | MICROPROCESSOR, RISC | - | 150000mA | 64 | 64b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KMPC8560PX833LC Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | FCBGA | - | 783 | - | 4.617712g | 833MHz | - | - | Bulk | - | - | - | - | - | - | - | - | - | 105°C | 0°C | - | - | - | - | - | - | - | 833MHz | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | 32kB | - | - | - | - | 32b | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() JA80486SXSF338 Intel | In Stock | - | - | - | Surface Mount | TQFP | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() N80C186-12 AMD | 250 | - | - | - | - | PLCC | YES | 68 | - | - | 12MHz | - | - | - | - | - | e0 | - | - | - | 68 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | DRAM REFRESH CONTROL UNIT; PROGRAMMABLE INTERRUPT CONTROLLER | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | - | NOT SPECIFIED | - | 68 | - | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | 12.5 MHz | - | MICROPROCESSOR | - | 65mA | 16 | 16b | - | 20 | - | NO | YES | - | FIXED POINT | NO | 0 | - | - | - | - | - | - | - | - | - | 5 | - | 2 | - | 4.572mm | 24.2062mm | - | RoHS Compliant | - | ||
![]() KMC68360VR33L Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | BGA | - | 357 | - | 2.089502g | 33MHz | - | - | Bulk | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | Ethernet, UART | - | - | - | - | 2.5kB | - | - | - | - | 32b | Halogen Free | - | Coldfire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MPC860DPCVR50D4 NXP USA Inc. | In Stock | - | Datasheet | - | - | 357-BBGA | - | - | - | - | - | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68MH360CVR25L NXP USA Inc. | In Stock | - | Datasheet | - | - | 357-BBGA | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68MH360 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | - | CPU32+ | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68MH360VR25LR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | 357-BBGA | - | - | 357-PBGA (25x25) | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | M683xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68MH360 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | - | CPU32+ | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68MH360VR25L NXP USA Inc. | In Stock | - | Datasheet | - | - | 357-BBGA | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68MH360 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | - | CPU32+ | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68360CVR25LR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | 357-BBGA | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | M683xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68360 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | - | CPU32+ | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8547VTAQGD NXP USA Inc. | In Stock | - | Datasheet | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68EN360CVR33L NXP USA Inc. | In Stock | - | Datasheet | - | - | 357-BBGA | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68EN360 | - | - | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | CPU32+ | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | 413 | - | - | - | - | - | - | - | - | - | - | - | - | 413 | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | - | - | - | - | 413 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() QCIXP1200GA Intel | In Stock | - | - | - | Surface Mount | BGA | - | 432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 166MHz | - | - | - | - | - | 3.3V | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MPC8545EVTAQGB NXP USA Inc. | In Stock | - | Datasheet | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8547ECVTAQGD NXP USA Inc. | In Stock | - | Datasheet | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | -40°C~105°C TA | Tray | - | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC7447AVS1267LB NXP USA Inc. | In Stock | - | Datasheet | - | - | 360-CLGA, FCCLGA | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC7447 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.267GHz | - | - | PowerPC G4 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |