- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Supply Current-Max | Bit Size | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of Cores | Bus Compatibility | Security Features | Data Transfer Rate-Max | Display & Interface Controllers | Communication Protocol | SATA | Data Encoding/Decoding Method | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8S18020FEG1960 Zilog | 7 |
| - | 13 Weeks | Surface Mount | 80-BQFP | - | 80 | - | - | - | ROMless | - | - | -40°C~100°C TA | Tray | 2000 | Z180 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | 5V | - | - | - | - | 5V | SCI | - | - | - | - | - | Z8S180 | - | - | - | - | 8b | - | 2 | - | Z8 | - | - | - | - | - | 5.0V | - | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BX80531NK170G Intel | In Stock | - | - | - | Socket | - | - | - | - | 453.59237g | 1.7GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5mm | - | 190.5mm | 139.7mm | No | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | LGA | - | 1207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC68LC040RC40A NXP USA Inc. | In Stock | - | Datasheet | - | - | 179-BEPGA | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68LC040 | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z84C1510FEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-QFP | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | Z84C15 | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T1024NSE7PQA NXP USA Inc. | 7 |
| Datasheet | 18 Weeks | - | 780-FBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | e1 | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | 30 | - | - | S-PBGA-B780 | - | - | 1.03V | - | - | 0.97V | - | - | - | - | 1.4GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | - | 64 | - | - | - | - | 16 | - | YES | YES | 64 | - | YES | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | - | - | SATA 3Gbps (2) | - | - | 2.07mm | 23mm | - | - | ROHS3 Compliant | - | ||
![]() MPC8555VTAQF Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | FCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 (168 Hours) | 783 | 5A992 | - | 105°C | 0°C | - | BOTTOM | BALL | - | 1.3V | - | 1GHz | - | - | 783 | S-PBGA-B783 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | Halogen Free | - | 64 | - | YES | YES | 64 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 3.75mm | 29mm | 29mm | - | RoHS Compliant | Contains Lead | ||
![]() NT80960JD3V404 Intel | 15 | - | - | - | Surface Mount | QFP | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SB80C188EB25 Intel | In Stock | - | Datasheet | - | Surface Mount | - | - | 80 | - | - | - | - | - | - | - | Bulk | - | - | e0 | - | - | - | 80 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | 25MHz | NOT SPECIFIED | - | 80 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5V | - | 5.5V | 4.5V | - | - | MICROPROCESSOR | - | - | 115mA | 16 | 25 μs | - | - | - | 20 | - | NO | YES | 8 | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.66mm | 12mm | 12mm | - | Non-RoHS Compliant | - | ||
![]() OMAP3525DCUSA Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | 423-LFBGA, FCBGA | - | 423 | - | - | - | L2 Cache, ROM, SRAM | - | - | -40°C~105°C TJ | Tray | - | OMAP-35xx | e1 | no | Obsolete | 4 (72 Hours) | 423 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 1.8V | 0.65mm | 600MHz | - | OMAP3525 | 423 | - | - | - | - | - | - | - | 1.35V | - | 1.35V | 985mV | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | - | 32b | - | - | 26 | ARM | YES | YES | - | FLOATING POINT | YES | 1.8V 3.0V | 3 | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Signal Processing; C64x+, Multimedia; NEON™ SIMD | - | - | - | - | LCD | - | - | - | - | 1.4mm | 16mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EN80C186XL-20 Rochester Electronics | In Stock | - | - | - | Surface Mount | LCC | - | - | - | - | - | - | 70°C | - | - | Bulk | - | - | - | - | - | - | 68 | - | - | - | - | - | QUAD | J BEND | - | 5V | - | 20MHz | - | - | - | S-PQCC-J68 | - | - | - | - | COMMERCIAL | - | 5V | - | - | - | - | - | MICROPROCESSOR | - | - | - | 16 | - | - | - | - | 20 | - | NO | YES | 16 | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() KMPC8560PX667LC NXP USA Inc. | In Stock | - | Datasheet | - | - | 784-BBGA, FCBGA | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8560 | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3041NXE1NNB NXP USA Inc. | In Stock | - | Datasheet | - | - | 1295-BBGA, FCBGA | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2006 | QorIQ P3 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | P3041 | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | - | PowerPC e500mc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FF8062700995505SR04W Intel | In Stock | - | - | - | Through Hole | - | - | 988 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() EN80C188EA20 Intel | 236 | - | - | - | Surface Mount | LCC | - | - | - | - | - | - | 85°C | -40°C | - | Bulk | - | - | - | - | - | - | 68 | - | - | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | 20MHz | - | - | - | S-PQCC-J68 | Not Qualified | - | - | 5V | INDUSTRIAL | - | 5V | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XLS416WD0800-21 Broadcom Limited | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CM8062300835404SR00S Intel | In Stock | - | - | - | Surface Mount | LGA | - | 1155 | - | - | 2.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | - | - | - | 0.9mm | 2.5GHz | - | - | - | - | - | - | - | 0.25/1.52V | - | - | - | - | - | - | 2500 MHz | - | MICROPROCESSOR, RISC | - | - | 75000mA | 64 | - | 64b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() LPC11U37FBD64/501J NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() Z8L18020VSG Zilog | 1 | - | Datasheet | 13 Weeks | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | ROMless | - | - | 0°C~70°C TA | Tube | 2000 | Z180 | e3 | yes | Active | 3 (168 Hours) | 68 | - | MATTE TIN | - | - | - | QUAD | J BEND | 260 | 5V | - | 20MHz | 40 | - | 68 | - | - | 5V | - | - | - | - | 5V | SCI, UART | - | - | - | - | MICROPROCESSOR | Z8L180 | - | - | 8 | - | 8b | - | 2 | 20 | Z8 | NO | YES | - | FIXED POINT | NO | 3.3V | - | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC68360ZQ25VL NXP USA Inc. | In Stock | - | Datasheet | - | - | 357-BBGA | YES | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | e0 | - | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 5V | 1.27mm | - | 40 | MC68360 | - | S-PBGA-B357 | - | - | 5.25V | - | - | 4.75V | - | - | - | - | 25MHz | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | CPU32+ | 25MHz | - | - | - | - | - | - | 32 | - | YES | YES | 32 | - | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | MC68040; MC68030 | - | 1.25 MBps | - | BISYNC, HDLC; ETHERNET, PROFIBUS; SS7 TRANSPARENT; X.21; V.14; UART; APPLE TALK; DDCMP | - | NRZ; NRZI-MARK; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER); DIFF BIPH-LEVEL | - | 1.86mm | 25mm | - | - | Non-RoHS Compliant | - |