- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Halogen Free | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Number of Cores | On Chip Data RAM Width | Security Features | Display & Interface Controllers | Number of DMA Channels | SATA | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC5200VR400B NXP USA Inc. | 16003 | - | Datasheet | - | - | 272-BBGA | YES | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | MPC52xx | e1 | - | Not For New Designs | 3 (168 Hours) | 272 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | - | 40 | PC5200 | - | S-PBGA-B272 | - | 1.58V | - | - | 1.42V | - | - | - | - | 400MHz | - | MICROPROCESSOR | PowerPC e300 | 66MHz | - | 32 | - | - | - | - | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | - | - | - | 2.65mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D27C-LD1G-CU Microchip Technology | 6000 |
| Datasheet | 10 Weeks | - | 289-LFBGA | YES | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tray | - | SAMA5D2 | - | - | Active | 3 (168 Hours) | 361 | - | - | - | - | - | - | BOTTOM | BALL | - | 1.2V | 0.8mm | compliant | - | - | ATSAMA5D27 | - | S-PBGA-G361 | - | 1.3V | - | - | 1.14V | - | - | - | - | 500MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | 24MHz | - | 32 | - | - | - | - | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 32768 | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | 10 | Multimedia; NEON™ MPE | - | 32 | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | 51 | - | 1.2mm | 16mm | - | - | - | - | ||
![]() MCIMX6Z0DVM09AB NXP USA Inc. | 760 | - | Datasheet | 18 Weeks | - | 289-LFBGA | - | - | - | - | - | - | Commercial grade | 0°C~95°C TJ | Tray | - | i.MX6 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | eCSPI, ESAI, I2C, MMC/SD/SDIO, SAI, SPI, UART, USB | - | Multimedia; NEON™ SIMD | - | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Keypad | - | - | - | - | - | - | - | - | ||
![]() AM3351BZCEA30R Texas Instruments | 12 |
| Datasheet | 8 Weeks | - | 298-LFBGA | YES | - | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 298 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | - | 1.1V | 0.65mm | - | - | - | AM3351 | - | S-PBGA-B298 | - | 1.144V | - | - | 1.056V | - | - | - | - | 300MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | - | - | - | - | - | - | - | - | 16 | - | YES | YES | 16 | FIXED POINT | YES | - | 1.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (1) | I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | 1.3mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() MCIMX7S3EVK08SC NXP USA Inc. | 241 | - | Datasheet | 17 Weeks | - | 488-TFBGA | YES | - | - | - | - | - | - | -20°C~105°C TJ | Tray | 2012 | i.MX7S | - | - | Active | 3 (168 Hours) | 488 | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.4mm | - | - | 40 | - | - | S-PBGA-B488 | - | 1.155V | - | - | 0.95V | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | - | 32 | - | - | - | - | - | - | - | - | 16 | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1) | AC'97, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | - | Multimedia; NEON™ MPE | - | - | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | - | 1.1mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() RH80536GC0212M Intel | In Stock | - | Datasheet | - | - | - | NO | 478 | - | 1.5GHz | - | - | - | - | - | - | - | - | - | - | - | 478 | - | - | 100°C | 0°C | - | - | PERPENDICULAR | PIN/PEG | - | 1.3V | 1.27mm | - | - | - | - | 478 | - | - | - | 1.3V | - | - | - | - | - | - | 1500 MHz | - | MICROPROCESSOR, RISC | - | - | 21000mA | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() FWIXP422BB Intel | 65 | - | Datasheet | - | Surface Mount | BGA | - | 492 | - | - | - | 70°C | - | - | Bulk | 2004 | - | - | - | - | - | 492 | 3A991.A.2 | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 1.3V | 1.27mm | - | 266MHz | - | - | 492 | - | - | - | 1.33.3V | COMMERCIAL | - | 1.3V | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | - | - | - | - | - | 32 | - | YES | NO | 32 | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.59mm | 35mm | 35mm | No | RoHS Compliant | Contains Lead | ||
![]() XLS416XD1000-21 Broadcom Limited | 303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC850SRCZQ66BU Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | Surface Mount | BGA | - | 256 | 1.724048g | 66MHz | - | - | - | - | - | - | - | - | no | - | - | - | - | - | 95°C | -40°C | - | - | - | - | - | - | - | - | 66MHz | - | - | - | - | 3.3V | - | - | - | - | - | 3.465V | 3.135V | - | - | 8kB | - | - | - | - | - | - | - | - | 32b | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() MPC5200VR400 NXP USA Inc. | 1000 |
| Datasheet | 10 Weeks | - | 272-BBGA | YES | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | MPC52xx | e1 | - | Not For New Designs | 3 (168 Hours) | 272 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | - | 40 | PC5200 | - | S-PBGA-B272 | - | 1.58V | - | - | 1.42V | - | - | - | - | 400MHz | - | MICROPROCESSOR | PowerPC G2_LE | - | - | - | - | - | - | - | - | - | - | - | 13 | - | YES | YES | 32 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | - | - | - | 2.65mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() LS1020ASE7HNB NXP USA Inc. | 7 | - | Datasheet | 18 Weeks | - | 525-FBGA, FCBGA | YES | - | - | - | - | - | - | 0°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 525 | 5A002.A.1 | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | - | 40 | - | - | S-PBGA-B525 | - | 1.03V | - | - | 0.97V | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 133.3MHz | - | 32 | - | - | - | - | - | - | - | - | 16 | - | YES | YES | 32 | FLOATING POINT | YES | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1), USB 3.0 + PHY | - | - | Multimedia; NEON™ SIMD | - | - | Secure Boot, TrustZone® | - | - | SATA 3Gbps (1) | 2.07mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D27C-LD2G-CU Microchip Technology | 5000 | - | Datasheet | 12 Weeks | - | 361-TFBGA | YES | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | SAMA5D2 | - | - | Active | 3 (168 Hours) | 361 | - | - | - | - | - | - | BOTTOM | BALL | - | 1.2V | 0.8mm | compliant | - | - | ATSAMA5D27 | - | S-PBGA-G361 | - | 1.3V | - | - | 1.14V | - | - | - | - | 500MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | 24MHz | - | 32 | - | - | - | - | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 32768 | 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | 10 | Multimedia; NEON™ MPE | - | 32 | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | 51 | - | 1.2mm | 16mm | - | - | - | - | ||
![]() MCIMX6Y2CVM08AB NXP USA Inc. | 2607 | - | Datasheet | 18 Weeks | - | 289-LFBGA | - | - | - | - | - | - | - | -40°C~105°C TJ | Tray | 2015 | i.MX6 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 792MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | - | Multimedia; NEON™ MPE | - | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX7U5DVK07SC NXP USA Inc. | 7 | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 0°C~95°C | - | - | i.MX7ULP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3 | USB 2.0 (2) | FlexIO, GPIO, I2C, I2S, SPI, UART | - | ARM® Cortex®-M4 | - | - | Crypto/TRNG, eFuses/OTP, Secure Fuse, uHAB/HAB-Secure Boot | MIPI-DSI | - | - | - | - | - | - | - | - | ||
![]() MCIMX7U5DVP07SC NXP USA Inc. | 20000 | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Commercial grade | 0°C~95°C | - | - | i.MX7ULP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3 | USB 2.0 (2) | FlexIO, GPIO, I2C, I2S, SPI, UART | - | ARM® Cortex®-M4 | - | - | Crypto/TRNG, eFuses/OTP, Secure Fuse, uHAB/HAB-Secure Boot | MIPI-DSI | - | - | - | - | - | - | - | - | ||
![]() Z16C0210VEG Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | - | -40°C~100°C TA | Tube | 1999 | SCC | e3 | yes | Obsolete | 3 (168 Hours) | 44 | 3A001.A.2.C | TIN | - | - | - | 8542.31.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 10MHz | 30 | Z16C02 | 44 | - | 5.5V | - | - | - | - | 5V | - | - | 64kB | - | 64kB | MICROPROCESSOR, RISC | Z16C00 | - | - | 16 | - | - | - | 8b | - | - | - | - | 16 | - | NO | YES | - | FIXED POINT | NO | - | 5.0V | - | 1 Core 16-Bit | No | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 16.5862mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCIMX6D6AVT08AC NXP USA Inc. | 500 |
| Datasheet | 15 Weeks | - | 624-FBGA, FCBGA | YES | - | - | - | - | - | Automotive grade | -40°C~125°C TJ | Tray | 2002 | i.MX6D | e1 | - | Not For New Designs | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | - | - | 40 | MCIMX6 | - | S-PBGA-B624 | - | 1.5V | - | - | 1.225V | - | - | - | - | 852MHz | - | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | SATA 3Gbps (1) | 2.16mm | 21mm | - | - | ROHS3 Compliant | - | ||
![]() MC68340FT16E Freescale Semiconductor, Inc. (NXP Semiconductors) | 285 | - | - | - | - | QFP | - | 144 | - | 16MHz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 16MHz | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32b | - | Not Halogen Free | - | 2 | - | Coldfire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() Z8019520FSC Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-QFP | - | - | - | - | 16 | - | - | 0°C~70°C TA | Tray | 1997 | Z180 | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 240 | 5V | 0.65mm | - | 20MHz | - | Z80195 | 100 | R-PQFP-G100 | - | - | 5V | - | - | 5V | - | - | - | - | - | MICROCONTROLLER | Z8S180 | - | - | - | 20 μs | NO | YES | - | NO | - | NO | - | 20 | - | - | - | 8 | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | CSIO, SCC, UART | - | - | - | - | - | - | - | - | 3.1mm | 20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P5040NXE7VNC NXP USA Inc. | In Stock | - | - | 12 Weeks | - | 1295-BBGA, FCBGA | YES | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | - | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | - | - | 30 | - | - | S-PBGA-B1295 | - | 1.15V | - | - | 1.05V | - | - | - | - | 2.0GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | - | - | - | - | - | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | - | 1.0V 1.1V | 1Gbps (10), 10Gbps (2) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | - | - | ROHS3 Compliant | - |