- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Data Bus Width (bit) | Data Cache Size | ECCN (US) | Ethernet Interface Type | Ethernet Speed (Mbps) | Family Name | HTS | I/O Voltage (V) | I2C | I2S | Instruction Cache Size | Instruction Set Architecture | Interface Type | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Speed (MHz) | Memory Card Interface | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Multiply Accumulate | Number of CPU Cores | On-Chip Memory | Package Height | Package Length | Package Width | PCB changed | Standard Package Name | Supplier Package | Typical Operating Supply Voltage (V) | UART | USART | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Pin Count | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Core Architecture | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SPI | CAN | Device Core | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX80662I56400 S R2BY Intel | In Stock | - | - | - | - | 64 | - | - | - | - | Core™ i5-6400 Processor | - | - | 0 | 0 | - | RISC | - | No Lead | - | - | 2700 | - | - | - | Surface Mount | No | 4 | - | - | 37.5 | 37.5 | 1151 | LGA | FCLGA | - | 0 | 0 | - | Box|Tray | - | Obsolete | - | - | 1151 | - | - | - | i5 | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Core i5 | Yes with exemptions | ||
![]() LS1023ASE8KNLA NXP Semiconductors | In Stock | - | - | - | - | 64 | 32KB | 5A002.a.1 | - | - | QorIQ LS1023A | 8542.31.00.01 | - | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | - | 105 | 1000 | SD/MMC | - | 0 | Surface Mount | No | 2 | - | 1.62 | 23 | 23 | 780 | - | FBGA | - | 8 | 0 | - | Tray | - | Active | - | - | 780 | - | - | - | ARM | - | 6 | - | - | - | 3 | - | - | - | - | 4 | 0 | ARM Cortex A53 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 64 | - | 5A992.c | - | - | Core™ i5-7400T Processor | - | - | 0 | 0 | - | - | - | - | - | - | 2400 | - | - | - | Surface Mount | No | 4 | - | - | 37.5 | 37.5 | 1151 | - | FCLGA | - | 0 | 0 | - | - | - | Obsolete | - | - | 1151 | - | - | - | i5 | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Core i5 | - | ||
![]() MVF60NN10CMK40 NXP Semiconductors | In Stock | - | - | - | - | 32 | - | 5A002.a | - | - | VF6xx | - | - | 0 | 0 | - | RISC | - | Ball | - | - | 167 | - | - | - | Surface Mount | No | 2 | - | 1.16(Max) | 17 | 17 | 364 | BGA | MAP-BGA | - | 0 | 0 | - | Tray | - | Obsolete | - | - | 364 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | ARM Cortex M4 | RoHS Compliant | ||
Tiny WHSL | 637 | - | - | - | - | - | - | 3A991.a.1 | - | - | AMD Opteron | - | - | 0 | 0 | - | - | - | - | - | 83 | 1800 | - | - | - | Through Hole | No | 1 | - | - | - | - | 940 | PGA | OUPGA | 1.2 | 0 | 0 | - | - | - | Obsolete | - | - | 940 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Opteron | Supplier Unconfirmed | ||
Tiny WHSL | 75 | - | - | - | - | - | - | 3A991.a.1 | - | - | AMD Opteron | - | - | 0 | 0 | - | - | - | - | - | - | 2600 | - | - | - | Through Hole | No | 1 | - | - | - | - | 940 | PGA | OUPGA | - | 0 | 0 | - | - | - | Obsolete | - | - | 940 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Opteron | Supplier Unconfirmed | ||
Tiny WHSL | In Stock | - | - | - | - | 32 | - | 3A001.a.7.a | - | - | Atom™ Processor E645CT | - | - | 0 | 0 | - | RISC | - | Ball | - | - | 1000 | - | - | - | Surface Mount | No | 1 | - | - | 37.5 | 37.5 | 1466 | BGA | FCBGA | - | 0 | 0 | - | Tray | - | Obsolete | - | - | 1466 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Atom | Yes with exemptions | ||
Tiny WHSL | 273 | - | - | - | - | - | - | 3A991.a.1 | - | - | AMD Opteron | - | - | 0 | 0 | - | - | - | - | - | - | 1800 | - | - | - | Through Hole | No | 1 | - | - | - | - | 940 | PGA | OUPGA | - | 0 | 0 | - | - | - | Obsolete | - | - | 940 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Opteron | Supplier Unconfirmed | ||
![]() BX80637G1620SR10L Intel | In Stock | - | - | - | - | 64 | - | - | - | - | Celeron® Processor G1620 | - | - | 0 | 0 | - | RISC | - | No Lead | - | - | 2700 | - | - | - | Surface Mount | No | 2 | - | - | 37.5 | 37.5 | 1155 | LGA | FCLGA | - | 0 | 0 | - | - | - | Obsolete | - | - | 1155 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Celeron | Yes with exemptions | ||
![]() NU80579EZ009CSLJ6B Intel | In Stock | - | - | - | - | 32 | - | 3A991.a.1 | - | - | EP80579 Integrated Processor | 8542.31.00.01 | - | 0 | 0 | - | RISC | - | Ball | 1.3 | - | 1200 | - | - | - | Surface Mount | No | 1 | - | - | 37.5 | 37.5 | 1088 | BGA | FCBGA | - | 0 | 0 | - | - | - | Obsolete | - | - | 1088 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | - | RoHS Compliant | ||
![]() BX80571E7400 S LB9Y Intel | In Stock | - | - | - | - | 64 | - | 3A991.a.1 | - | - | Core™2 Duo Processor E7400 | - | - | 0 | 0 | - | - | PECI | - | 1.575|1.3625|1.26 | - | 2800 | - | 1.425|1.045|0.85 | - | Surface Mount | No | 2 | - | 4.24(Max) | 37.55(Max) | 37.55(Max) | 775 | - | FCLGA8 | 1.5|1.1|1.2 | 0 | 0 | - | - | - | Obsolete | - | - | 775 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Core 2 Duo | Yes with exemptions | ||
![]() LS1043AXN7PQA NXP Semiconductors | In Stock | - | - | - | - | 64 | 32KB | 3A991.a.1 | - | - | QorIQ LS1043A | 8542.31.00.01 | - | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | - | 105 | 1400 | SD/MMC | - | -40 | Surface Mount | No | 4 | - | 1.62 | 21 | 21 | 621 | - | FBGA | - | 8 | 0 | - | Tray | - | Active | - | - | 621 | - | - | - | ARM | - | 0 | - | - | - | 3 | - | - | - | - | 4 | 0 | ARM Cortex A53 | RoHS Compliant | ||
Tiny WHSL | 39 | - | - | - | - | - | - | 3A991.a.1 | - | - | AMD Opteron | - | - | 0 | 0 | - | - | - | - | - | - | 2200 | - | - | - | Through Hole | No | 1 | - | - | - | - | 940 | PGA | OUPGA | - | 0 | 0 | - | - | - | Unconfirmed | - | - | 940 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Opteron | Supplier Unconfirmed | ||
![]() LS1043ASE8MQA NXP Semiconductors | In Stock | - | - | - | - | 64 | 32KB | 5A002.a.1 | - | - | QorIQ LS1043A | 8542.31.00.01 | - | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | - | 105 | 1200 | SD/MMC | - | 0 | Surface Mount | No | 4 | - | 1.62 | 23 | 23 | 780 | - | FBGA | - | 8 | 0 | - | Tray | - | Obsolete | - | - | 780 | - | - | - | ARM | - | 0 | - | - | - | 3 | - | - | - | - | 4 | 0 | ARM Cortex A53 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | 64 | 32KB | 5A992.c | - | - | Xeon® Processor E3-1230 | - | 1.5 | 0 | 0 | 32KB | RISC | DMI/PECI | No Lead | 1.86 | - | 3300 | - | 1.65 | - | Surface Mount | No | 4 | - | - | 37.5 | 37.5 | 1155 | LGA | FCLGA | 1.75 | 0 | 0 | - | Box | - | Obsolete | - | - | 1155 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Xeon | Yes with exemptions | ||
Tiny WHSL | 14 | - | - | - | - | - | - | 3A991.a.1 | - | - | AMD Opteron | - | - | 0 | 0 | - | - | - | - | - | - | 2800 | - | - | - | Through Hole | No | 1 | - | - | - | - | 940 | PGA | OUPGA | - | 0 | 0 | - | - | - | Unconfirmed | - | - | 940 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Opteron | Supplier Unconfirmed | ||
![]() P1016NSN5FFB NXP Semiconductors | In Stock | - | - | - | - | 32 | 32KB | 5A992 | RGMII/SGMII | 10Mbps/100Mbps/1000Mbps | QorIQ P1016 | - | - | 2 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | Ball | - | 125 | 667 | MMC/SD | - | 0 | Surface Mount | No | 1 | 256KB/SRAM | 1.95(Max) | 23 | 23 | 561 | BGA | TEBGA I | - | 2 | 0 | - | Tray | - | Obsolete | - | - | 561 | - | - | - | - | - | 3 | - | - | - | 1 | - | - | - | - | 1 | 0 | e500 | RoHS Compliant | ||
![]() BX80662I36100 S R2HG Intel | 5 | - | - | - | - | 64 | - | 5A992.c | - | - | Core™ i3-6100 Processor | - | - | 0 | 0 | - | RISC | - | No Lead | - | - | 3700 | - | - | - | Surface Mount | No | 2 | - | - | 37.5 | 37.5 | 1151 | LGA | FCLGA | - | 0 | 0 | - | Box|Tray | - | Obsolete | - | - | 1151 | - | - | - | i3 | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Core i3 | Yes with exemptions | ||
![]() RK80546PG0801M SL7E4 Intel | In Stock | - | - | - | - | 32 | - | 3A991.A.1 | - | - | Pentium® 4 Processor 530 | - | - | 0 | 0 | - | - | - | - | 1.4 | - | 3000 | - | 1.25 | - | Through Hole | No | 1 | - | 3.85(Max) | 35.05(Max) | 35.05(Max) | 478 | PGA | FCPGA4 | - | 0 | 0 | - | - | - | Obsolete | - | - | 478 | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | 0 | 0 | Pentium 4 | Yes with exemptions | ||
![]() STM32MP153AAD3 STMicroelectronics | 6800 |
| Datasheet | 10 Weeks | 257-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | STM32MP1 | Active | 3 (168 Hours) | compliant | - | 209MHz, 650MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | - | - | RoHS Compliant |