- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Power Supplies | Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Bit Size | Access Time | Data Bus Width | Address Bus Width | Boundary Scan | Low Power Mode | Number of Programmable I/O | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32MP157AAD3 STMicroelectronics | 1104 | - | Datasheet | 10 Weeks | - | 257-TFBGA | - | - | -40°C~125°C TJ | Tray | - | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | - | - | - | ||
![]() STM32MP153AAB3 STMicroelectronics | 6800 |
| Datasheet | 10 Weeks | - | 354-LFBGA | - | Industrial grade | -40°C~125°C TA | Tray | - | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | - | ||
![]() STM32MP157AAB3 STMicroelectronics | 49 | - | Datasheet | 10 Weeks | - | 354-LFBGA | - | - | -40°C~125°C TJ | Tray | - | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | - | - | - | ||
![]() STM32MP153AAA3 STMicroelectronics | 420 | - | Datasheet | 10 Weeks | - | 448-LFBGA | - | - | -40°C~125°C TA | Tray | - | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | - | ||
![]() STM32MP157AAA3 STMicroelectronics | 34500 | - | Datasheet | 10 Weeks | - | 448-LFBGA | - | - | -40°C~125°C TJ | Tray | - | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps, GbE | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | - | - | - | ||
![]() Z8018008FSC00TR Zilog | 48 | - | Datasheet | 24 Weeks | Surface Mount | 80-BQFP | 80 | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | Z180 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | - | - | 5V | - | - | - | - | Z80180 | - | 8 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C1506FEC00TR Zilog | 48 | - | Datasheet | 21 Weeks | Surface Mount | 100-QFP | 100 | - | -40°C~100°C TA | Tape & Reel (TR) | 2002 | Z80 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 6MHz | - | Z84C15 | - | - | - | 5V | - | - | - | - | - | - | 6 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8401506FEC00TR Zilog | 48 | - | Datasheet | 24 Weeks | Surface Mount | 100-QFP | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2002 | Z80 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 6MHz | - | Z84015 | - | - | - | 5V | - | - | - | - | - | - | 6 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18020FEC1960TR Zilog | 48 | - | Datasheet | 20 Weeks | Surface Mount | 80-BQFP | 80 | - | -40°C~100°C TA | Tape & Reel (TR) | 2000 | Z180 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | 5V | - | - | - | - | Z8S180 | - | 20 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C1516FSC00TR Zilog | 48 | - | Datasheet | 21 Weeks | Surface Mount | 100-QFP | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | Z80 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 16MHz | - | Z84C15 | - | - | - | 5V | - | - | - | - | - | - | 16 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8401510FEC00TR Zilog | 48 | - | Datasheet | 24 Weeks | Surface Mount | 100-QFP | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2002 | Z80 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 10MHz | - | Z84015 | - | - | - | 5V | - | - | - | - | - | - | 10 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018220AEC00TR Zilog | 48 | - | Datasheet | 21 Weeks | Surface Mount | 100-LQFP | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1997 | ZIP™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z80182 | - | - | - | 5V | - | - | - | - | Z80180 | - | 20 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, SCC, UART | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018216FSC1838TR Zilog | 48 | - | Datasheet | 21 Weeks | Surface Mount | 100-QFP | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | ZIP™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 16MHz | - | Z80182 | - | - | - | 5V | - | - | - | - | Z80180 | - | 16 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, SCC, UART | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8019533FSC00TR Zilog | 48 | - | Datasheet | - | Surface Mount | 100-QFP | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | Z180 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 33MHz | - | Z80195 | - | - | - | 5V | - | - | - | - | Z8S180 | - | 33 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | CSIO, SCC, UART | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18033FSC00TR Zilog | 48 | - | Datasheet | 20 Weeks | Surface Mount | 80-BQFP | 80 | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | Z180 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | - | - | - | 5V | - | - | - | - | Z8S180 | - | 33 μs | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8L38210ASG Zilog | 10 | - | Datasheet | 18 Weeks | Surface Mount | 144-LQFP | 144 | - | 0°C~70°C TA | Tray | 2001 | SCC | - | yes | Active | 3 (168 Hours) | 144 | 3A001.A.2.C | - | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | 10MHz | - | Z8L382 | 144 | 3.3V | - | 3.3V | - | - | - | MICROPROCESSOR | Z380C | 16 | - | 16b | 24 | NO | YES | - | FIXED POINT | NO | - | - | 1 Core 32-Bit | No | - | - | ASIC, CSIO, GCI/SCIT, HDLC, PCMCIA, UART | - | - | - | 1.6mm | 20mm | ROHS3 Compliant | Lead Free | ||
![]() MCIMX287CVM4C NXP USA Inc. | 5 | - | Datasheet | 15 Weeks | - | 289-LFBGA | - | - | -40°C~85°C TA | Tray | - | i.MX28 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | - | 40 | MCIMX287 | - | - | - | - | - | 454MHz | - | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | - | ROHS3 Compliant | - | ||
![]() Z16C0210PSC Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | - | - | 0°C~70°C TA | Tube | 1999 | SCC | e0 | no | Obsolete | 1 (Unlimited) | 40 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | - | - | 5V | 2.54mm | - | 10MHz | - | Z16C02 | 40 | - | 5V | 5V | 64kB | - | 64kB | MICROPROCESSOR, RISC | Z16C00 | 16 | 10 μs | 8b | 16 | NO | YES | 40 | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | - | - | - | - | - | - | 4.24mm | 52.325mm | Non-RoHS Compliant | Contains Lead | ||
![]() MIMX8MM4DVTLZAA NXP USA Inc. | 124 | - | Datasheet | 15 Weeks | - | 486-LFBGA, FCBGA | - | - | 0°C~95°C TJ | Tray | - | i.MX8MM | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | GbE | 2 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | ARM® Cortex®-M4 | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | MIPI-DSI | - | - | - | - | ||
![]() MIMX8MM1CVTKZAA NXP USA Inc. | 20000 | - | Datasheet | 15 Weeks | - | 486-LFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | - | i.MX8MM | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | GbE | 1 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | ARM® Cortex®-M4 | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | MIPI-DSI | - | - | - | - |