- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Address Bus Width | Core Architecture | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | ROM Programmability | Number of Cores | Security Features | Display & Interface Controllers | SATA | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8569EVJAQLJB NXP USA Inc. | 2319 |
| Datasheet | 26 Weeks | - | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e1 | - | Last Time Buy | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | - | - | S-PBGA-B783 | - | - | 1.03V | 12.5/3.3V | 0.97V | - | - | - | - | - | - | 1.067GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 133MHz | - | 32 | - | - | - | - | - | 16 | - | - | YES | YES | 64 | FLOATING POINT | YES | - | 1.0V 1.5V 1.8V 2.5V 3.3V | - | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | 3.94mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC860PCZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 357-BBGA | YES | - | - | - | - | - | - | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e0 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC860 | - | S-PBGA-B357 | - | - | 3.465V | 3.3V | 3.135V | - | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | - | 50MHz | - | 32 | - | - | - | - | - | 32 | - | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | - | - | - | Non-RoHS Compliant | - | ||
![]() P1010NXN5KHB NXP USA Inc. | 7 |
| Datasheet | 12 Weeks | - | - | - | 425-FBGA | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1024NXN5DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 561-FBGA | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | - | 3A991.A.2 | - | 8542.31.00.01 | - | - | 260 | - | - | - | - | P1024 | - | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1010NXE5KHB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 425-FBGA | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8360ZUAJDGA NXP USA Inc. | 76 |
| Datasheet | - | - | - | - | 740-LBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | e0 | - | Obsolete | 3 (168 Hours) | 740 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | - | 40 | MPC8360 | - | S-PBGA-B740 | - | - | 1.35V | - | 1.15V | - | - | - | - | - | - | 533MHz | - | MICROPROCESSOR, RISC | PowerPC e300 | - | 66.67MHz | - | 32 | - | - | - | - | - | 32 | - | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | - | 1.69mm | 37.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8569CVJAQLJB NXP USA Inc. | 12 | - | Datasheet | 12 Weeks | - | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067GHz | - | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.5V 1.8V 2.5V 3.3V | - | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX31LDVKN5DR2 NXP USA Inc. | 23 |
| - | 15 Weeks | - | - | - | 457-LFBGA | YES | - | - | - | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX31 | - | - | Active | 3 (168 Hours) | 457 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.5mm | - | - | MCIMX31 | - | S-PBGA-B457 | Not Qualified | - | - | 1.2/1.51.8/3.3V | - | - | - | - | - | - | - | 532MHz | - | GRAPHICS PROCESSOR | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OMAP3525ECUSA Texas Instruments | 985 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 423-LFBGA, FCBGA | - | 423 | - | L2 Cache, ROM, SRAM | - | - | - | - | -40°C~105°C TJ | Tray | - | OMAP-35xx | e1 | - | Active | 4 (72 Hours) | 423 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | - | 0.65mm | 600MHz | - | OMAP3525 | 423 | - | - | - | - | - | - | 1.35V | I2C, SPI, UART, USB | 1.35V | 985mV | 112kB | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | - | - | - | - | 32b | - | - | - | ARM | - | - | - | - | - | - | - | 1.8V 3.0V | 3 | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Signal Processing; C64x+, Multimedia; NEON™ SIMD | - | - | - | LCD | - | 1.4mm | - | 16mm | 16mm | 960μm | No | ROHS3 Compliant | Lead Free | ||
![]() MCIMX508CVM8B NXP USA Inc. | 11 |
| Datasheet | 15 Weeks | - | - | - | 400-LFBGA | YES | - | - | - | - | - | - | Commercial grade | 0°C~70°C TA | Tray | 2008 | i.MX50 | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.225V | 0.8mm | - | 40 | MCIMX508 | - | S-PBGA-B400 | Not Qualified | - | 1.275V | - | 1.175V | - | - | - | - | - | - | 800MHz | - | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | - | 800MHz | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 131072 | 1.2V 1.875V 2.775V 3.0V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | Boot Security, Cryptography, Secure JTAG | EPDC, LCD | - | - | 1.6mm | 17mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX31LCVKN5DR2 NXP USA Inc. | 40 |
| - | 15 Weeks | - | - | - | 457-LFBGA | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | i.MX31 | - | - | Active | 3 (168 Hours) | 457 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.5mm | - | - | MCIMX31 | - | S-PBGA-B457 | Not Qualified | - | - | 1.2/1.51.8/3.3V | - | - | - | - | - | - | - | 532MHz | - | GRAPHICS PROCESSOR | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8347EVVAJD NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 672-LBGA | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2009 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | - | 8542.31.00.01 | - | - | - | - | - | - | - | MPC8347 | - | - | - | - | - | - | - | - | - | - | - | - | - | 533MHz | - | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT91SAM9M10C-CU-999 Microchip Technology | 500 |
| Datasheet | 10 Weeks | - | Silver, Tin | Surface Mount | 324-TFBGA | - | 324 | - | L1 Cache, ROM, SRAM | 160 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | SAM9M | - | yes | Active | 3 (168 Hours) | 324 | - | - | - | BOTTOM | BALL | - | 1V | 0.8mm | 400MHz | - | AT91SAM9M10 | - | - | - | 1V | - | - | - | - | 2-Wire, EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 1.1V | 900mV | 64kB | Internal | - | 64kB | MICROCONTROLLER, RISC | ARM926EJ-S | DMA, LCD, POR, PWM, WDT | - | - | 32 | YES | YES | 32b | YES | NO | 26 | ARM | - | - | - | - | - | - | - | 1.8V 3.3V | - | 10/100Mbps | 1 Core 32-Bit | No | LPDDR, LPSDR, DDR2, SDR, SRAM | USB 2.0 (3) | AC97, EBI/EMI, I2C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART | - | FLASH | 1 | - | LCD, Touchscreen, Video Decoder | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KC80526LY400128SL544 Intel | 719 |
| Datasheet | - | - | - | Surface Mount | 495-BBGA | - | 495 | 495-BGA (31x27.2) | - | - | - | - | - | 0°C~100°C TJ | Tray | 2001 | Mobile Celeron | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | 1.35V | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() R7S721020VCFP#AA1 Renesas Electronics America | 160 | - | - | 20 Weeks | - | - | - | 176-LQFP | YES | 176 | - | ROMless | 78 | 3145728 | 0 | - | -40°C~85°C TA | Tray | 2016 | RZ/A1L | - | yes | Active | 3 (168 Hours) | 176 | - | - | - | QUAD | GULL WING | - | 1.18V | 0.5mm | 400MHz | - | - | 176 | - | Not Qualified | - | 1.26V | 1.183.3V | 1.1V | - | CAN, EBI/EMI, Ethernet, I2C, LIN, SCI, SPI, UART, USART, USB | - | - | - | External | - | 3MB | MICROCONTROLLER | ARM® Cortex®-A9 | DMA, POR, PWM, WDT | - | 492mA | 32 | YES | YES | - | YES | - | 26 | ARM | CORTEX-A9 | - | - | 32 | - | - | - | 1.2V 3.3V | - | 10/100Mbps | 1 Core 32-Bit | Yes | SDRAM, SRAM | USB 2.0 (2) | CAN, I2C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI | Multimedia; NEON™ MPE | - | - | - | VDC | - | - | - | 24mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPC8541VTAJD NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8541 | - | R-PBGA-B783 | - | - | 1.26V | - | 1.14V | - | - | - | - | - | - | 533MHz | - | MICROPROCESSOR, RISC | PowerPC e500 | - | 166MHz | - | 32 | - | - | - | - | - | 64 | - | - | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | - | - | 3.75mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() PS32V234CMN1AVUB NXP USA Inc. | 2463 |
| Datasheet | 14 Weeks | - | - | - | 621-FBGA, FCBGA | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz, 133MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A53, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.8V 3.3V | - | 1Gbps | 4 Core 64-Bit/1 Core 32-Bit | Yes | LPDDR2, DDR3, DDR3L | - | - | Multimedia; NEON™ MPE | - | - | AES, ARM TZ, Boot, CSE, OCOTP_CTRL, System JTAG | APEX2-CL, DCU (2D-ACE), ISP, MIPICSI2, VIU | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1012NXN2HFB NXP USA Inc. | 20000 |
| Datasheet | 12 Weeks | - | - | - | 689-BBGA Exposed Pad | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1012 | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6S4AVM08ACR NXP USA Inc. | 500 |
| Datasheet | 15 Weeks | - | - | - | 624-LFBGA | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8272ZQTIEA NXP USA Inc. | 114 | - | Datasheet | 8 Weeks | - | - | - | 516-BBGA | YES | - | - | - | 57 | - | - | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e0 | - | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8272 | - | S-PBGA-B516 | - | - | 1.575V | 1.53.3V | 1.425V | - | - | - | - | - | - | 400MHz | - | MICROCONTROLLER, RISC | PowerPC G2_LE | - | 66.7MHz | - | 32 | NO | YES | - | NO | - | 30 | - | - | - | - | 64 | - | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | 27mm | - | - | - | Non-RoHS Compliant | - |