- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Access Time | Data Bus Width | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Timers | Co-Processors/DSP | ROM Programmability | Number of Cores | Barrel Shifter | Internal Bus Architecture | Security Features | Display & Interface Controllers | SATA | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6Y2DVM05AAR NXP USA Inc. | 7 |
| Datasheet | 52 Weeks | - | - | - | 289-LFBGA | - | - | - | - | 0°C~95°C TJ | Tape & Reel (TR) | 2015 | i.MX6 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 528MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | - | Multimedia; NEON™ MPE | - | - | - | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | - | - | - | - | - | - | ||
![]() MPC8309VMADDCA NXP USA Inc. | 4 |
| - | 10 Weeks | - | - | - | 489-LFBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 489 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | MPC8309 | - | S-PBGA-B489 | - | - | 1.05V | 1V | 0.95V | - | - | - | - | - | 266MHz | - | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | 1.8V 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM | - | Communications; QUICC Engine | - | - | - | - | - | - | - | - | 1.61mm | 19mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC68EN360VR25VL NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | 357-BBGA | YES | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 5V | 1.27mm | - | 40 | MC68EN360 | - | S-PBGA-B357 | - | - | 5.25V | - | 4.75V | - | - | - | - | - | 25MHz | - | MICROPROCESSOR, RISC | CPU32+ | 33.34MHz | 32 | - | - | 32 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | - | Communications; CPM | - | - | - | - | - | - | - | - | 1.86mm | 25mm | - | - | - | ROHS3 Compliant | - | ||
![]() OMAPL138BZWTD4E Texas Instruments | In Stock | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | 361-LFBGA | - | 361 | - | - | -40°C~90°C TJ | Tube | - | OMAP-L1x | e1 | yes | Obsolete | 3 (168 Hours) | 361 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1V | 0.8mm | 456MHz | - | OMAPL138 | 361 | - | - | - | - | - | - | 1.35V | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | ARM926EJ-S | - | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | - | - | 1.8V 3.3V | 3 | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART | - | Signal Processing; C674x, System Control; CP15 | - | - | NO | MULTIPLE | Boot Security, Cryptography | LCD | SATA 3Gbps (1) | - | 1.4mm | 16mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AM3354ZCZ60 Texas Instruments | 600 | - | Datasheet | - | - | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | ROM | - | 0°C~90°C TJ | Tray | - | Sitara™ | e1 | yes | Obsolete | 3 (168 Hours) | 324 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 0.8mm | 600MHz | NOT SPECIFIED | AM3354 | 324 | - | Not Qualified | 1.2V | - | 0.95/1.10.95/1.26V | - | 1.15V | CAN, Ethernet, I2C, SPI, UART, USB | - | - | 64kB | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | 32 | - | 32b | 28 | ARM | YES | YES | - | - | FIXED POINT | YES | - | 1.8V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | 1.4mm | 15mm | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D41B-CUR Microchip Technology | 39 | - | Datasheet | 12 Weeks | - | - | - | 289-LFBGA | YES | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | SAMA5D4 | - | - | Active | 3 (168 Hours) | 289 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.26V | 0.8mm | - | - | ATSAMA5D41 | - | S-PBGA-B289 | - | - | 1.32V | - | 1.16V | - | - | - | - | - | 600MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | 32 | - | - | 26 | - | YES | YES | TS 16949 | 16 | FLOATING POINT | YES | - | 1.2V 1.8V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART | - | Multimedia; NEON™ SIMD | - | - | - | - | AES, SHA, TDES, TRNG | LCD, Touchscreen | - | - | 1.4mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC870ZT66 NXP USA Inc. | 2835 | - | Datasheet | 12 Weeks | - | - | - | 256-BBGA | YES | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 256 | 5A992 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC870 | - | S-PBGA-B256 | - | - | 1.9V | 1.83.3V | 1.7V | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | - | 32 | - | - | 32 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | I2C, PCMCIA, SPI, TDM, UART | - | Communications; CPM | - | - | - | - | - | - | - | - | 2.54mm | 23mm | - | - | - | Non-RoHS Compliant | - | ||
![]() OMAP3515ECBBA Texas Instruments | 2171 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 515-VFBGA, FCBGA | - | 515 | L2 Cache, ROM, SRAM | - | -40°C~105°C TJ | Tray | - | OMAP-35xx | e1 | yes | Active | 3 (168 Hours) | 515 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1.8V | 0.4mm | 600MHz | - | OMAP3515 | 515 | - | - | - | - | - | - | 1.35V | I2C, SPI, UART, USB | 1.89V | 1.71V | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | ARM® Cortex®-A8 | - | - | - | 32b | - | ARM | YES | YES | - | - | FLOATING POINT | YES | 64000 | 1.8V 3.0V | 3 | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | 15 | Multimedia; NEON™ SIMD | MROM | 1 | NO | SINGLE | - | LCD | - | 900μm | - | 12mm | 12mm | 610μm | No | ROHS3 Compliant | Lead Free | ||
![]() MCIMX6Q5EYM12AE NXP USA Inc. | 2714 | - | Datasheet | 15 Weeks | - | - | - | 624-LFBGA, FCBGA | YES | - | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6Q | - | - | Active | 3 (168 Hours) | 624 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | - | S-PBGA-B624 | - | - | 1.5V | - | 1.275V | - | - | - | - | - | 1.2GHz | - | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | 16 | - | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | - | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | 1.6mm | 21mm | - | - | - | ROHS3 Compliant | - | ||
![]() P1011NSE2DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 689-BBGA Exposed Pad | YES | - | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | P1011 | - | S-PBGA-B689 | - | - | 1.05V | - | 0.95V | - | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Security; SEC 3.3 | - | - | - | - | Cryptography, Random Number Generator | - | - | - | 2.46mm | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() P2010NXE2KFC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 689-BBGA Exposed Pad | YES | - | - | - | -40°C~125°C TA | Box | 2002 | QorIQ P2 | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | 40 | P2010 | - | S-PBGA-B689 | - | - | 1.1V | - | 1V | - | - | - | - | - | 1.2GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | - | - | 16 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Security; SEC 3.3 | - | - | - | - | Cryptography, Random Number Generator | - | - | - | 2.46mm | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC852TCZT66A NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 256-BBGA | YES | - | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | - | 30 | MPC852 | - | S-PBGA-B256 | - | - | 1.9V | 1.83.3V | 1.7V | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | 66MHz | 32 | - | - | 32 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | - | Communications; CPM | - | - | - | - | - | - | - | - | 2.54mm | 23mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8358CVRADDDA NXP USA Inc. | 2160 |
| Datasheet | 12 Weeks | - | - | - | 668-BBGA Exposed Pad | YES | - | - | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 668 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8358 | - | S-PBGA-B668 | - | - | 1.26V | - | 1.14V | - | - | - | - | - | 266MHz | - | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | 32 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | - | Communications; QUICC Engine | - | - | - | - | - | - | - | - | 2.46mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC68SEC000AA16 NXP USA Inc. | 9999 | - | Datasheet | 10 Weeks | - | - | - | 64-QFP | YES | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.8mm | - | - | MC68SEC000 | - | S-PQFP-G64 | - | - | - | 5V | - | - | - | - | - | - | 16MHz | - | MICROPROCESSOR, RISC | EC000 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 3.3V 5.0V | - | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T1024NXE7PQA NXP USA Inc. | 7 |
| Datasheet | 18 Weeks | - | - | - | 780-FBGA | YES | - | - | - | -40°C~105°C TA | - | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 0.8mm | - | - | - | - | S-PBGA-B780 | - | - | 1.03V | - | 0.97V | - | - | - | - | - | 1.4GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | 64 | - | - | 16 | - | YES | YES | - | 64 | - | YES | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | 2.07mm | 23mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8347CZUAGDB NXP USA Inc. | 17 | - | Datasheet | 12 Weeks | - | - | - | 672-LBGA | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | 3A991.A.2 | - | 8542.31.00.01 | - | - | - | - | - | - | - | MPC8347 | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NG80960JA3V25 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 132-QFP | - | 132 | - | - | 0°C~100°C TC | Tray | 2002 | i960 | - | - | Obsolete | 4 (72 Hours) | 132 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | - | 25MHz | - | - | 132 | - | - | 3.3V | - | - | - | 3V | - | 3.45V | 3.15V | - | - | 1kB | MICROPROCESSOR, RISC | - | - | 32 | 25 μs | - | 32 | - | YES | YES | - | 32 | FIXED POINT | YES | - | - | - | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T1024NSN7KQA NXP USA Inc. | 2 |
| Datasheet | 18 Weeks | - | - | - | 780-FBGA | YES | - | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 0.8mm | - | - | - | - | S-PBGA-B780 | - | - | 1.03V | - | 0.97V | - | - | - | - | - | 1GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | 64 | - | - | 16 | - | YES | YES | - | 64 | - | YES | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | 2.07mm | 23mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC859DSLVR66A NXP USA Inc. | 3000 | - | Datasheet | 8 Weeks | - | - | - | 357-BBGA | YES | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC859 | - | S-PBGA-B357 | - | - | 1.9V | 1.83.3V | 1.7V | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | - | 32 | - | - | 32 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | - | - | - | - | 2.52mm | 25mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8572EVTAVNE NXP USA Inc. | 2823 |
| Datasheet | - | - | - | - | 1023-BFBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | 5A002 | - | 8542.31.00.01 | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | - | Signal Processing; SPE, Security; SEC | - | - | - | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |