- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | ROM Programmability | Number of Cores | Security Features | Display & Interface Controllers | SATA | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1022NXE7MQB NXP USA Inc. | 51 |
| Datasheet | 18 Weeks | - | - | - | 780-FBGA, FCBGA | YES | - | - | - | - | -40°C~105°C TA | Bulk | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | - | - | - | S-PBGA-B780 | - | 1.03V | - | 0.97V | - | - | - | - | - | 1.4GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | 32 | - | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (5) | 2 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | 2.07mm | 23mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D22C-CN Microchip Technology | 1056 | - | Datasheet | 10 Weeks | - | - | - | 196-TFBGA, CSBGA | YES | - | - | - | - | -40°C~105°C TA | Tray | 2017 | SAMA5D2 | e2 | - | Active | 3 (168 Hours) | 196 | - | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | 8542.31.00.01 | BOTTOM | BALL | - | 1.2V | 0.75mm | - | - | ATSAMA5D22 | - | S-PBGA-B196 | - | 1.32V | - | 1.1V | - | - | - | - | - | 500MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | 24MHz | - | - | - | - | - | - | 26 | - | YES | YES | 16 | FLOATING POINT | YES | 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | 1.2mm | 11mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC850VR50BU NXP USA Inc. | 2 | - | Datasheet | 12 Weeks | - | - | - | 256-BBGA | YES | - | - | - | - | 0°C~95°C TA | Tray | 1997 | MPC8xx | e1 | - | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1.27mm | - | 40 | MPC850 | - | S-PBGA-B256 | - | 3.465V | 3.3V | 3.135V | - | - | - | - | - | 50MHz | - | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | - | - | 26 | - | YES | YES | 32 | FIXED POINT | YES | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | 2.35mm | 23mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68302AG16VC NXP USA Inc. | 2000 | - | Datasheet | 8 Weeks | - | - | - | 144-LQFP | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68302 | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | M68000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC9328MXSVP10 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 225-LFBGA | YES | - | - | - | - | 0°C~70°C TA | Tray | 1994 | i.MXS | e1 | - | Not For New Designs | 3 (168 Hours) | 225 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.8mm | - | 40 | MC9328MXS | - | S-PBGA-B225 | - | 1.9V | - | 1.7V | - | - | - | - | - | 100MHz | - | MICROPROCESSOR | ARM920T | 16MHz | 32 | - | - | - | - | - | 25 | - | YES | YES | 32 | FIXED POINT | NO | 1.8V 3.0V | - | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, UART | - | - | - | - | LCD | - | - | 1.6mm | 13mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8378EVRALGA NXP USA Inc. | 112 |
| Datasheet | 12 Weeks | - | - | - | 689-BBGA Exposed Pad | YES | - | - | - | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8378 | - | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | - | - | - | - | - | 667MHz | - | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | - | - | Cryptography, Random Number Generator | - | - | - | 2.46mm | 31mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1010NXE5DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 425-FBGA | YES | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | 425 | - | - | 8542.31.00.01 | - | - | - | 1V | - | - | - | P1010 | - | - | - | - | 1V | - | - | - | - | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6Q6AVT10AER NXP USA Inc. | 2752 |
| Datasheet | 12 Weeks | - | - | - | 624-FBGA, FCBGA | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | - | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68040FE33A NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | 184-BCQFP | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC68040 | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | 68040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC68HC000EI16 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 68-LCC (J-Lead) | - | - | - | - | - | 0°C~70°C TA | Tube | 1995 | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68HC000 | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | EC000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8306SVMACDCA NXP USA Inc. | 32 | - | - | 10 Weeks | - | - | - | 369-LFBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 369 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | MPC8306 | - | S-PBGA-B369 | - | 1.05V | 11.83.3V | 0.95V | - | - | - | - | - | 200MHz | - | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, I2C, SPI, TDM | Communications; QUICC Engine | - | - | - | - | - | - | 1.61mm | 19mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T1042NSE7WQB NXP USA Inc. | 2698 |
| Datasheet | 18 Weeks | - | - | - | 780-FBGA, FCBGA | YES | - | - | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | - | - | - | S-PBGA-B780 | - | 1.03V | - | 0.97V | - | - | - | - | - | 1.5GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | 32 | - | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (5) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | 2.07mm | 23mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8568EVTAUJJ NXP USA Inc. | 2799 |
| Datasheet | - | - | - | - | 1023-BBGA, FCBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2016 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | MPC8568 | - | S-PBGA-B1023 | - | 1.155V | 1.11.8/2.52.5/3.3V | 1.045V | - | - | - | - | - | 1.333GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | 2.75mm | 33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() OMAP3530ECBBA Texas Instruments | 2559 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | Copper, Silver, Tin | Surface Mount | 515-VFBGA, FCBGA | - | 515 | L2 Cache, ROM, SRAM | 188 | Industrial grade | -40°C~105°C TJ | Tray | - | OMAP-35xx | e1 | yes | Active | 3 (168 Hours) | 515 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | - | 0.4mm | 600MHz | - | OMAP3530 | 515 | - | 1.8V | - | - | - | 1.35V | I2C, SPI, UART, USB | 1.89V | 1.71V | 112kB | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | - | - | 32b | - | - | - | ARM | - | - | - | - | - | 1.8V 3.0V | 3 | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Signal Processing; C64x+, Multimedia; NEON™ SIMD | - | 1 | - | LCD | - | 900μm | - | 12mm | 12mm | 610μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MPC8358CVVAGDGA NXP USA Inc. | 2299 |
| Datasheet | 12 Weeks | - | - | - | 740-LBGA | YES | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 740 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8358 | - | S-PBGA-B740 | - | 1.26V | 1.8/2.53.3V | 1.14V | - | - | - | - | - | 400MHz | - | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | - | 1.69mm | 37.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D21B-CU Microchip Technology | In Stock | - | Datasheet | 19 Weeks | - | - | - | 196-TFBGA, CSBGA | - | - | - | - | - | -40°C~85°C TA | Tray | 2016 | SAMA5D2 | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ATSAMA5D21 | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | - | ARM® Cortex®-A5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI | USB 2.0 + HSIC | I2C, SMC, SPI, UART, USART, QSPI | Multimedia; NEON™ MPE | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keyboard, LCD, Touchscreen | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8271ZQTIEA NXP USA Inc. | 300 |
| Datasheet | 12 Weeks | - | - | - | 516-BBGA | YES | - | - | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e0 | - | Last Time Buy | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8271 | - | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | - | - | - | - | - | 400MHz | - | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | - | NO | - | 30 | - | - | - | 64 | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | 27mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC860DPCZQ50D4 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | 357-BBGA | YES | - | - | - | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e0 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC860 | - | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | - | - | - | - | - | 50MHz | - | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | 3.3V | - | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC68LC302AF20CT NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | 100-LQFP | YES | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | e3 | - | Not For New Designs | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 260 | - | - | - | 40 | MC68LC302 | - | S-PQFP-G100 | - | - | - | - | - | - | - | - | - | 20MHz | - | MICROCONTROLLER, RISC | M68000 | - | - | NO | YES | - | NO | NO | 20 | - | - | - | 16 | - | - | 5.0V | - | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | FLASH | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4080NSE1PNB NXP USA Inc. | 15 | - | Datasheet | - | - | - | - | 1295-BBGA, FCBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2008 | QorIQ P4 | e1 | - | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | P4080 | - | S-PBGA-B1295 | - | 1.05V | - | 0.95V | - | - | - | - | - | 1.5GHz | - | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | 32 | - | - | - | - | - | 32 | - | YES | YES | 16 | FIXED POINT | YES | 1.8V 2.5V 3.3V | - | 1Gbps (8), 10Gbps (2) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | - | 3.53mm | 37.5mm | - | - | - | - | ROHS3 Compliant | - |