- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Supply Current-Max | Bit Size | Access Time | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Number of Cores | Number of External Interrupts | Security Features | Display & Interface Controllers | SATA | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATSAMA5D43B-CU Microchip Technology | 27 |
| - | 7 Weeks | - | - | - | 289-LFBGA | YES | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tray | 2017 | SAMA5D4 | - | - | Active | 3 (168 Hours) | 289 | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.26V | 0.8mm | - | - | ATSAMA5D43 | - | S-PBGA-B289 | - | - | 1.32V | - | - | 1.16V | - | - | - | - | - | 600MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | - | 32 | - | - | - | 26 | - | YES | YES | TS 16949 | 16 | FLOATING POINT | YES | - | 1.2V 1.8V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART | - | Multimedia; NEON™ SIMD | - | - | AES, SHA, TDES, TRNG | LCD, Touchscreen | - | - | 1.4mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8306VMACDCA NXP USA Inc. | In Stock | - | - | 10 Weeks | - | - | - | 369-LFBGA | YES | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 369 | - | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | MPC8306 | - | S-PBGA-B369 | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | - | 32 | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | 1.8V 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, SPI, TDM | - | Communications; QUICC Engine | - | - | - | - | - | - | 1.61mm | 19mm | - | - | - | ROHS3 Compliant | - | ||
![]() DP8344BV Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 84 | - | - | Tin/Lead (Sn85Pb15) | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | 20MHz | - | DP8344 | - | S-PQCC-J84 | - | - | - | 5V | - | - | 5.5V | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | 71mA | 8 | - | - | - | 16 | - | NO | NO | - | 16 | FIXED POINT | NO | 0 | 5.0V | - | - | 1 Core 8-Bit | No | - | - | - | 1 | - | - | 2 | - | - | - | - | 4.57mm | 29.21mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MPC8541EPXALF NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e0 | - | Obsolete | 3 (168 Hours) | 783 | - | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | - | 30 | MPC8541 | - | R-PBGA-B783 | - | - | 1.26V | - | - | 1.14V | - | - | - | - | - | 667MHz | - | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | - | 32 | - | - | - | 64 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | 3.75mm | 29mm | - | - | - | Non-RoHS Compliant | - | ||
![]() AM1707DZKB4 Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 256-BGA | - | 256 | - | 2.784008g | L1 Cache, RAM, ROM | - | - | - | - | 0°C~90°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 256 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.2V | - | 456MHz | - | AM1707 | - | - | - | 1.3V | - | - | - | - | - | Ethernet, I2C, SPI, UART, USB | 1.35V | 1.25V | - | - | 128kB | MICROPROCESSOR, RISC | ARM926EJ-S | - | - | 32 | - | 32b | - | - | ARM | YES | YES | - | - | FIXED POINT | YES | - | 1.8V 3.3V | 3 | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | I2C, McASP, SPI, MMC/SD, UART | - | System Control; CP15 | 1 | - | - | LCD | - | 2.05mm | - | 17mm | 17mm | 1.36mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCIMX31CVKN5C NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 457-LFBGA | - | - | 457-MAPBGA (14x14) | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2008 | i.MX31 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | - | - | - | - | - | - | - | - | - | 532MHz | - | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | - | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8548EPXAUJB NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 783-BBGA, FCBGA | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8536EBVTAVLA NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 783-BBGA, FCBGA | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2006 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | Security; SEC | - | - | Cryptography | - | SATA 3Gbps (2) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX286DVM4BR NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | - | - | - | 289-LFBGA | - | - | - | - | - | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2002 | i.MX28 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCIMX286 | - | - | - | - | - | - | - | - | - | - | - | - | - | 454MHz | - | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | Data; DCP | - | - | Boot Security, Cryptography, Hardware ID | Keypad | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NG80386DX33 Intel | 10000 |
| Datasheet | - | - | - | Surface Mount | 132-QFP | - | - | - | - | - | - | - | - | - | 0°C~85°C TC | Tray | 1996 | i386 | e0 | - | Obsolete | 4 (72 Hours) | 132 | - | 3A001.A.3 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.635mm | 33MHz | - | - | 132 | X-PQFP-G132 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | MICROPROCESSOR | Intel386 DX | - | 390mA | 32 | 33 μs | - | - | 32 | - | NO | NO | - | 32 | FIXED POINT | NO | 0 | 5.0V | - | - | 1 Core 32-Bit | No | - | - | - | - | Math Engine; Intel387 DX | - | 2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC860DTVR66D4 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | 357-BBGA | YES | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e1 | - | Not For New Designs | 3 (168 Hours) | 357 | - | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC860 | - | S-PBGA-B357 | - | - | 3.465V | 3.3V | - | 3.135V | - | - | - | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | 50MHz | - | 32 | - | - | - | 32 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC7447ATHX1000NB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 360-BCBGA, FCCBGA | YES | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 1994 | MPC74xx | - | - | Not For New Designs | 1 (Unlimited) | 360 | - | 3A991.A.1 | - | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | - | 40 | MC7447 | - | S-CBGA-B360 | - | - | 1.35V | - | - | 1.25V | - | - | - | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | - | 32 | - | - | - | 36 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | 1.8V 2.5V | - | - | 1 Core 32-Bit | No | - | - | - | - | Multimedia; SIMD | - | - | - | - | - | - | 3.24mm | 25mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8313ECVRAGDC NXP USA Inc. | 45 | - | - | 8 Weeks | - | - | - | 516-BBGA Exposed Pad | YES | - | - | - | - | - | 105°C | -40°C | - | - | Tray | 2002 | - | e2 | - | Active | 3 (168 Hours) | 516 | - | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8313 | - | S-PBGA-B516 | Not Qualified | - | 1.05V | 11.8/2.53.3V | INDUSTRIAL | 0.95V | - | - | - | - | - | 400 MHz | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | 15 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.55mm | 27mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() MPC8572EPXATLD NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 1023-BFBGA, FCBGA | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | - | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC823CZQ66B2T NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 256-BBGA | - | - | - | - | - | - | - | - | - | -40°C~95°C TA | Tray | 1997 | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC823 | - | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | PowerPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | - | Communications; RISC CPM | - | - | - | LCD, Video | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8541VTALF NXP USA Inc. | 2982 |
| Datasheet | - | - | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | - | 5A992 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8541 | - | R-PBGA-B783 | - | - | 1.26V | - | - | 1.14V | - | - | - | - | - | 667MHz | - | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | - | 32 | - | - | - | 64 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | - | - | - | 3.75mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX31LVKN5R2 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | 457-LFBGA | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX31 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | - | - | - | - | - | - | - | - | - | 532MHz | - | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | - | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC850SRVR80BU NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | 256-BBGA | YES | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 1997 | MPC8xx | e1 | - | Obsolete | 3 (168 Hours) | 256 | - | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1.27mm | - | 40 | MPC850 | - | S-PBGA-B256 | - | - | 3.6V | 3.3V | - | 3V | - | - | - | - | - | 80MHz | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | 26 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | - | Communications; CPM | - | - | - | - | - | - | 2.54mm | 23mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8315EVRADDA NXP USA Inc. | 40 |
| Datasheet | 10 Weeks | - | - | - | 620-BBGA Exposed Pad | YES | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 620 | - | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8315 | - | S-PBGA-B620 | - | - | 1.05V | 11.8/2.53.3V | - | 0.95V | - | - | - | - | - | 266MHz | - | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | - | 32 | - | - | - | 32 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | - | Security; SEC 3.3 | - | - | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | - | 2.46mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() EP9315-CBZ Cirrus Logic Inc. | 53 | - | Datasheet | 23 Weeks | - | Tin | Surface Mount | 352-BBGA | - | 352 | - | - | L1 Cache | 55 | - | - | Commercial grade | 0°C~70°C TA | Tray | 2004 | EP9 | - | - | Last Time Buy | 3 (168 Hours) | 352 | SMD/SMT | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1.8V | - | 200MHz | NOT SPECIFIED | EP9315 | 352 | - | Not Qualified | - | - | - | - | - | - | Ethernet, I2C, I2S, IrDA, SPI, UART, USB | 3.6V | 3V | 16kB | - | - | MICROPROCESSOR, RISC | ARM920T | - | - | 32 | 200 μs | 32b | 4 | 26 | ARM | NO | YES | - | - | FIXED POINT | YES | - | 1.8V 3.3V | - | 1/10/100Mbps (1) | 1 Core 32-Bit | Yes | SDRAM | USB 2.0 (3) | AC'97, I2S, IDE, IrDA, SPI, UART | - | Math Engine; MaverickCrunch™ | 1 | - | Hardware ID | Keypad, LCD, Touchscreen | - | - | 2.5mm | 27mm | - | - | No SVHC | RoHS Compliant | Lead Free |