- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Number of Timers | Co-Processors/DSP | Number of External Interrupts | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC875VR80 NXP USA Inc. | 10 | - | Datasheet | 12 Weeks | - | 256-BBGA | YES | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 256 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC875 | - | S-PBGA-B256 | - | 1.9V | 1.83.3V | 1.7V | - | 80MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | - | Communications; CPM, Security; SEC | - | Cryptography | - | - | 2.54mm | 23mm | ROHS3 Compliant | - | ||
![]() MPC8560VT833LB NXP USA Inc. | In Stock | - | Datasheet | - | - | 784-BBGA, FCBGA | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MPC8560 | - | - | - | - | - | - | - | 833MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | - | - | Communications; CPM | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS1043ASE7MNLB NXP USA Inc. | 474 |
| Datasheet | 18 Weeks | - | 621-FBGA, FCBGA | - | - | - | - | - | - | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | - | ||
![]() R7S721031VCFP#AA0 Renesas Electronics America | 100 | - | - | 20 Weeks | - | 208-LQFP | YES | 208 | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | RZ/A1LU | - | yes | Active | 3 (168 Hours) | 208 | - | - | - | - | QUAD | GULL WING | - | 1.18V | 0.5mm | - | - | - | 208 | - | - | 1.26V | - | 1.1V | - | 400MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | 13.33MHz | - | - | - | - | - | 26 | YES | YES | 32 | FLOATING POINT | YES | - | 1.2V 3.3V | 10/100Mbps (1), 100Mbps (1) | 1 Core 32-Bit | Yes | SDRAM, SRAM | USB 2.0 (2) | CAN, I2C, IrDA, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI | - | - | Multimedia; NEON™ MPE | - | - | VDC | - | 1.7mm | 28mm | ROHS3 Compliant | - | ||
![]() MPC8541ECVTALF NXP USA Inc. | 2813 |
| Datasheet | 12 Weeks | - | 783-BBGA, FCBGA | YES | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8541 | - | R-PBGA-B783 | - | 1.26V | - | 1.14V | - | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | - | 64 | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | ROHS3 Compliant | - | ||
![]() MPC745BPX300LE NXP USA Inc. | 155 | - | Datasheet | - | - | 255-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | e0 | - | Obsolete | 3 (168 Hours) | 255 | 3A991 | TIN LEAD | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 2V | 1.27mm | - | 30 | MPC745 | - | S-PBGA-B255 | - | 2.1V | - | 1.8V | - | 300MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | 32 | - | - | - | - | 32 | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | 2.8mm | 21mm | Non-RoHS Compliant | - | ||
![]() MPC8323VRADDCA NXP USA Inc. | 40 |
| - | 12 Weeks | - | 516-BBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | - | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | - | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | - | Communications; QUICC Engine | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | - | ||
![]() LS1043ASE7QQA NXP USA Inc. | 40 |
| Datasheet | 99 Weeks | - | 621-FBGA, FCBGA | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | - | QorIQ® Layerscape | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 3.0 + PHY (3) | eMMC/SD/SDIO, I2C, SPI, UART | - | - | - | - | ARM TZ, Boot Security | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | - | ||
![]() MC7448VU1400ND NXP USA Inc. | 2423 |
| Datasheet | 12 Weeks | - | 360-CBGA, FCCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e2 | - | Active | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | - | 260 | 1.15V | 1.27mm | - | 40 | MC7448 | - | S-CBGA-N360 | - | 1.2V | 1.31.8/2.5V | 1.1V | - | 1.4GHz | MICROPROCESSOR, RISC | PowerPC G4 | 1400MHz | 32 | - | - | - | - | - | NO | YES | - | FIXED POINT | NO | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | - | - | Multimedia; SIMD | - | - | - | - | 2.8mm | 25mm | ROHS3 Compliant | - | ||
![]() MC8641DHX1333JE NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | - | 1023-BCBGA, FCCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | e0 | - | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | - | 30 | MC8641 | - | S-CBGA-B1023 | - | 1.1V | 1.11.8/2.52.5/3.3V | 1V | - | 1.333GHz | MICROPROCESSOR | PowerPC e600 | 1333MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | 2.97mm | 33mm | Non-RoHS Compliant | - | ||
![]() MPC8567EVTAQGG NXP USA Inc. | In Stock | - | Datasheet | - | - | 1023-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2016 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | MPC8567 | - | S-PBGA-B1023 | - | 1.155V | 1.11.8/2.52.5/3.3V | 1.045V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | - | - | Communications; QUICC Engine, Security; SEC | - | Cryptography, Random Number Generator | - | - | 2.75mm | 33mm | ROHS3 Compliant | - | ||
![]() Z8401510FEG Zilog | 574 |
| Datasheet | 13 Weeks | Surface Mount | 100-QFP | - | 100 | - | ROMless | 16 | 0 | - | Yes | -40°C~100°C TA | Tray | 2002 | Z80 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | - | 10MHz | 40 | Z84015 | 100 | - | 5V | - | - | - | 5V | - | MICROCONTROLLER | - | - | 8 | NO | NO | NO | NO | 16 | NO | YES | 8 | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | - | - | - | 2 | 1 | - | 2 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCIMX257DJM4AR2 NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | - | 400-LFBGA | YES | - | - | - | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX25 | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | - | 40 | - | - | S-PBGA-B400 | - | 1.52V | 1.2/1.51.8/3.3V | 1.38V | - | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | - | 26 | YES | YES | 16 | FIXED POINT | YES | - | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | - | - | - | Keypad, LCD, Touchscreen | - | 1.6mm | 17mm | ROHS3 Compliant | - | ||
![]() BSC9131NSE1KHKB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | - | 520-FBGA, FCBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Bulk | 2002 | QorIQ Qonverge BSC | e1 | - | Obsolete | 3 (168 Hours) | 520 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | - | 30 | - | - | S-PBGA-B520 | - | 1.05V | - | 0.97V | - | 800MHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | - | 16 | YES | YES | 32 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I2C, MMC/SD, SPI, USIM | - | - | Signal Processing; SC3850, Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator | - | - | 1.97mm | 21mm | ROHS3 Compliant | - | ||
![]() MCIMX6Q5EYM12AC NXP USA Inc. | 10 |
| Datasheet | 15 Weeks | - | 624-LFBGA, FCBGA | YES | - | - | - | - | - | Commercial grade | - | -20°C~105°C TJ | Tray | 1997 | i.MX6Q | e1 | - | Not For New Designs | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | - | S-PBGA-B624 | - | - | - | - | - | 1.2GHz | MICROPROCESSOR | ARM® Cortex®-A9 | 24MHz | 64 | - | - | - | - | 26 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 1.6mm | 21mm | ROHS3 Compliant | - | ||
![]() MCIMX6Q7CZK08AD NXP USA Inc. | 10 |
| Datasheet | 15 Weeks | - | 569-LFBGA | YES | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | i.MX6Q | e1 | - | Active | 3 (168 Hours) | 569 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.4mm | - | 40 | - | - | S-PBGA-B569 | - | 1.5V | - | 1.275V | - | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | 26 | YES | YES | 32 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 1.25mm | 12mm | ROHS3 Compliant | - | ||
![]() P2040NSN7FLC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 780-FCPBGA (23x23) | - | - | - | - | - | 0°C~105°C TA | Tray | 2006 | QorIQ P2 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | P2040 | - | - | - | - | - | - | - | 667MHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | - | ||
![]() MC8640THX1067NE NXP USA Inc. | In Stock | - | - | 16 Weeks | - | 994-BCBGA, FCCBGA | YES | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC86xx | e0 | - | Obsolete | 3 (168 Hours) | 1023 | 3A991.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 0.95V | 1mm | - | 30 | MC8640 | - | S-CBGA-B1023 | - | 1V | 11.8/2.52.5/3.3V | 0.9V | - | 1.067GHz | MICROPROCESSOR | PowerPC e600 | 166.66MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | 2.97mm | 33mm | Non-RoHS Compliant | - | ||
![]() MPC8323VRAFDCA NXP USA Inc. | 282 |
| - | 12 Weeks | - | 516-BBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | - | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | - | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | - | Communications; QUICC Engine | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | - | ||
![]() MPC8247VRTMFA NXP USA Inc. | 7 |
| Datasheet | 12 Weeks | - | 516-BBGA | YES | - | - | - | 57 | - | - | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8247 | - | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | - | 400MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | - | 30 | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | - | Communications; RISC CPM | - | - | - | - | - | 27mm | ROHS3 Compliant | - |