- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Consumer IC Type | Voltage - I/O | Number of ADC Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of PWM Channels | Number of I2C Channels | Security Features | Display & Interface Controllers | SATA | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68030FE33C NXP USA Inc. | 100 | - | Datasheet | - | - | 132-BCQFP | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2007 | M680x0 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC68030 | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | 68030 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8343ZQAGDB NXP USA Inc. | 1500 | - | Datasheet | - | - | 620-BBGA Exposed Pad | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC83xx | e0 | - | Obsolete | 3 (168 Hours) | 620 | 5A992 | TIN LEAD | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 1.2V | 1mm | - | 40 | MPC8343 | - | S-PBGA-B620 | - | - | 1.26V | - | - | 1.14V | - | - | 400MHz | - | MICROPROCESSOR | PowerPC e300 | 66MHz | - | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | - | 2.46mm | 29mm | - | ROHS3 Compliant | - | ||
![]() MPC823ZQ66B2T NXP USA Inc. | 120 | - | Datasheet | - | - | 256-BBGA | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC823 | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | PowerPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | - | - | LCD, Video | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC880CVR66 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 357-BBGA | YES | - | - | - | - | - | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | BOTTOM | BALL | 245 | - | 1.8V | 1.27mm | - | 30 | MPC880 | - | S-PBGA-B357 | - | - | 1.9V | 1.83.3V | - | 1.7V | - | - | 66MHz | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (2), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | - | ROHS3 Compliant | - | ||
![]() MPC8272ZQMIBA NXP USA Inc. | 40 | - | Datasheet | 8 Weeks | - | 516-BBGA | YES | - | - | - | - | 57 | - | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e0 | - | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | BOTTOM | BALL | 245 | - | 1.5V | 1mm | - | 30 | MPC8272 | - | S-PBGA-B516 | - | - | 1.575V | 1.53.3V | - | 1.425V | - | - | 266MHz | - | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | - | 32 | NO | YES | - | NO | - | 30 | - | - | - | 64 | - | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | 27mm | - | Non-RoHS Compliant | - | ||
![]() XPC8260ZUHFBC NXP USA Inc. | 32 | - | Datasheet | - | - | 480-LBGA Exposed Pad | - | - | 480-TBGA (37.5x37.5) | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC8260 | - | - | - | - | - | - | - | - | - | - | 166MHz | - | - | PowerPC G2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XPC823ECVR66B2 NXP USA Inc. | 10086 | - | Datasheet | 26 Weeks | - | 256-BBGA | - | - | 256-PBGA (23x23) | - | - | - | - | - | -40°C~95°C TA | Tray | 1999 | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC823 | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | PowerPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | - | - | LCD, Video | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVF50NN152CMK40 NXP USA Inc. | 75 | - | Datasheet | 15 Weeks | - | 364-LFBGA | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF5xx | - | yes | Active | 3 (168 Hours) | 364 | - | - | - | - | - | BOTTOM | BALL | 260 | - | 3.3V | 0.8mm | - | 40 | - | - | - | - | - | 3.6V | - | - | 3V | - | - | 400MHz | - | MICROCONTROLLER, RISC | ARM® Cortex®-A5 | 24MHz | - | 32 | YES | YES | - | NO | - | - | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | - | - | DCU, GPU, LCD, VideoADC, VIU | - | - | - | 17mm | - | ROHS3 Compliant | - | ||
![]() Z84C1516ASG Zilog | 300 |
| Datasheet | 13 Weeks | Surface Mount | 100-LQFP | - | 100 | - | - | ROMless | 16 | - | Yes | 0°C~70°C TA | Tray | 2002 | Z80 | e3 | yes | Active | 3 (168 Hours) | 100 | - | MATTE TIN | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.5mm | 16MHz | 40 | Z84C15 | 100 | - | - | 5V | - | 5V | - | - | 5V | - | - | - | MICROCONTROLLER | - | - | - | 8 | NO | NO | - | NO | NO | 16 | - | - | - | 8 | - | - | - | 5.0V | - | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() SVF331R3K2CKU2R NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | - | 176-LQFP Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Vybrid, VF3xxR | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 8542.31.00.01 | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | 266MHz, 133MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SVF332R3K2CKU2R NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | - | 176-LQFP Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Vybrid, VF3xxR | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 8542.31.00.01 | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | 266MHz, 133MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XPC8255ZUIFBC NXP USA Inc. | In Stock | - | Datasheet | - | - | 480-LBGA Exposed Pad | YES | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | e0 | - | Obsolete | 3 (168 Hours) | 480 | 5A991 | TIN LEAD | - | - | 8542.31.00.01 | BOTTOM | BALL | 220 | - | 1.8V | 1.27mm | - | 30 | PC8255 | - | S-PBGA-B480 | - | - | 1.9V | - | - | 1.7V | - | - | 200MHz | - | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | - | 32 | - | - | - | - | - | 32 | - | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | 1.65mm | 37.5mm | - | Non-RoHS Compliant | - | ||
![]() P89LPC935FDH Rochester Electronics | In Stock | - | - | - | Surface Mount | TSSOP | - | 28 | - | 18MHz | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | - | - | - | 8kB | - | 516B | - | - | - | - | - | - | - | 8b | - | - | - | 80C51 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 2 | 1 | - | - | - | 950μm | - | 9.8mm | 4.5mm | RoHS Compliant | - | ||
![]() MPC8572LVJAULE NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | - | 1023-BBGA, FCBGA | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 1998 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 245 | - | - | - | - | 30 | MPC8572 | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | MICROPROCESSOR | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6Q4AVT08ACR NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | - | 624-FBGA, FCBGA | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | e1 | - | Not For New Designs | 3 (168 Hours) | - | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | - | - | 260 | - | - | - | - | 40 | MCIMX6 | - | - | - | - | - | - | - | - | - | - | 852MHz | - | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | - | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | - | - | ROHS3 Compliant | - | ||
![]() T1024NSE7KQA NXP USA Inc. | 7 |
| Datasheet | 18 Weeks | - | 780-FBGA | YES | - | - | - | - | - | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 1V | 0.8mm | - | - | - | - | S-PBGA-B780 | - | - | 1.03V | - | - | 0.97V | - | - | 1GHz | - | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | - | 64 | - | - | - | - | - | 16 | - | YES | YES | 64 | - | YES | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | 2.07mm | 23mm | - | ROHS3 Compliant | - | ||
![]() MPC8360ECZUAJDGA NXP USA Inc. | 1 | - | Datasheet | - | - | 740-LBGA | YES | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | e0 | - | Obsolete | 3 (168 Hours) | 740 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 1.3V | 1mm | - | 40 | MPC8360 | - | S-PBGA-B740 | - | - | 1.35V | - | - | 1.15V | - | - | 533MHz | - | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | - | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | 1.69mm | 37.5mm | - | Non-RoHS Compliant | - | ||
![]() SAA7113H NXP Semiconductors / Freescale | In Stock | - | - | - | - | PQFP | YES | 44 | - | - | - | - | 70°C | - | - | - | - | - | e3 | - | - | - | 44 | - | MATTE TIN | - | - | 8542.39.00.01 | QUAD | GULL WING | 245 | 1 | - | 0.8mm | - | 40 | - | 44 | - | Not Qualified | - | 3.5V | 3.3V | COMMERCIAL | 3.1V | - | - | - | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1mm | 10mm | 10mm | RoHS Compliant | - | ||
![]() LS1021ASE7MQB NXP USA Inc. | 600 | - | Datasheet | 18 Weeks | - | 525-FBGA, FCBGA | - | - | - | - | - | - | - | - | 0°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 3.0 (1) + PHY | - | - | - | - | Secure Boot, TrustZone® | 2D-ACE | SATA 6Gbps (1) | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z84C0010AEG Zilog | 2688 |
| - | 13 Weeks | Surface Mount | 44-LQFP | - | 44 | - | - | ROMless | - | - | - | -40°C~100°C TA | Tray | 2002 | Z80 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | QUAD | GULL WING | - | - | 5V | 0.8mm | 10MHz | - | Z84C00 | - | - | - | 5V | - | 5V | - | - | 5V | - | - | - | MICROPROCESSOR, RISC | - | - | - | 8 | - | - | 8b | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |