- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | RAM(byte) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Number of Cores | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | Security Features | Display & Interface Controllers | SATA | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6L2DVN10AC NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | - | - | 432-TFBGA | YES | - | - | - | - | - | 0°C~95°C TJ | Tray | 2017 | i.MX6SL | - | - | Active | 3 (168 Hours) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | - | - | 40 | - | - | S-PBGA-B | - | 1.5V | - | 1.375V | - | - | - | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | 1.1mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8313ZQADDC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | 516-BBGA Exposed Pad | YES | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e0 | - | Last Time Buy | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | MPC8313 | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | - | - | - | - | - | 267MHz | - | MICROPROCESSOR, RISC | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | - | 15 | - | - | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | - | - | - | - | 2.55mm | 27mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8548EPXAUJD NXP USA Inc. | 144 | - | Datasheet | - | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2005 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE, Security; SEC | - | - | - | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OMAP3503DCBC Texas Instruments | 1349 |
| Datasheet | - | - | Surface Mount | 515-VFBGA, FCBGA | - | 515 | - | L2 Cache, ROM, SRAM | - | - | 0°C~90°C TJ | Tray | - | OMAP-35xx | e1 | no | Obsolete | 3 (168 Hours) | 515 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1.8V | 0.4mm | - | 600MHz | - | OMAP3503 | 515 | - | - | - | - | - | 1.35V | I2C, MMC, SDIO, UART, USB | 1.89V | 1.71V | - | - | 64kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | ARM® Cortex®-A8 | - | - | - | - | - | - | 32b | - | - | 12 | - | ARM | - | YES | YES | - | FLOATING POINT | - | 1.8V 3.0V | 3 | - | 1 Core 32-Bit | No | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | - | NO | SINGLE | - | LCD | - | - | 0.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() OMAP3530DCUSA Texas Instruments | 523 | - | Datasheet | - | - | Surface Mount | 423-LFBGA, FCBGA | - | 423 | - | L2 Cache, ROM, SRAM | - | - | -40°C~105°C TJ | Tray | - | OMAP-35xx | e1 | no | Obsolete | 4 (72 Hours) | 423 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1.8V | 0.65mm | - | 720MHz | - | OMAP3530 | 423 | - | - | - | - | - | 1.35V | I2C, MMC, SDIO, UART, USB | 1.35V | 985mV | - | 600 MHz | 64kB | MICROPROCESSOR, RISC | 32 | ARM® Cortex®-A8 | - | - | - | 32 | - | - | 32b | - | - | 12 | 26 | ARM | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.0V | 3 | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | - | Signal Processing; C64x+, Multimedia; NEON™ SIMD | - | - | - | - | - | LCD | - | - | 1.4mm | 16mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() MC68340FE16E NXP USA Inc. | 1389 | - | Datasheet | - | - | - | 144-BCQFP | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MC68340 | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | - | CPU32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R7S721020VCBG#AC1 Renesas Electronics America | 65 | - | - | 20 Weeks | - | - | 176-LFBGA | YES | 176 | - | ROMless | 78 | 3145728 | -40°C~85°C TA | Tray | 2016 | RZ/A1L | - | yes | Active | 3 (168 Hours) | 176 | - | - | - | BOTTOM | BALL | - | 1.18V | 0.5mm | - | 400MHz | - | - | 176 | - | Not Qualified | 1.26V | 1.183.3V | 1.1V | - | CAN, EBI/EMI, Ethernet, I2C, LIN, SCI, SPI, UART, USART, USB | - | - | External | - | - | MICROCONTROLLER, RISC | - | ARM® Cortex®-A9 | DMA, POR, PWM, WDT | - | 492mA | 32 | YES | YES | - | YES | NO | - | 26 | ARM | CORTEX-A9 | - | - | 32 | - | - | 1.2V 3.3V | - | 10/100Mbps | 1 Core 32-Bit | Yes | SDRAM, SRAM | USB 2.0 (2) | CAN, I2C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI | - | Multimedia; NEON™ MPE | - | - | - | - | - | VDC | - | - | 1.4mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPC8378EVRALG NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 689-BBGA Exposed Pad | YES | - | - | - | - | - | 0°C~125°C TA | Tray | 2005 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | MPC8378 | - | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | - | - | - | - | - | 667MHz | - | MICROPROCESSOR | - | PowerPC e300c4s | - | 66.66MHz | - | 32 | - | - | - | - | - | - | 32 | - | - | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | Security; SEC 3.0 | - | - | - | - | Cryptography, Random Number Generator | - | - | - | 2.46mm | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() SVF321R3K2CKU2 NXP USA Inc. | 10000 |
| Datasheet | 15 Weeks | - | - | 176-LQFP Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF3xxR | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz, 133MHz | - | MICROPROCESSOR, RISC | - | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | - | Multimedia; NEON™ MPE | - | - | - | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8533EVTANGA NXP USA Inc. | 4084 |
| Datasheet | - | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MPC8533 | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | MICROPROCESSOR | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | - | Security; SEC | - | - | - | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SVF532R2K2CMK4 NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | - | - | 364-LFBGA | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF5xxR | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz, 133MHz | - | MICROPROCESSOR, RISC | - | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | - | Multimedia; NEON™ MPE | - | - | - | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OMAP3530ECBBLPD Texas Instruments | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | 515-VFBGA, FCBGA | YES | 515 | - | - | - | - | 0°C~90°C TJ | Tray | - | OMAP-35xx | e1 | yes | Active | 3 (168 Hours) | 515 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1.35V | 0.5mm | - | 600MHz | NOT SPECIFIED | OMAP3530 | 515 | - | - | - | - | - | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | ARM | - | YES | YES | - | FIXED POINT | YES | 1.8V 3.0V | 3 | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | - | Signal Processing; C64x+, Multimedia; NEON™ SIMD | 1 | - | - | - | - | LCD | - | 900μm | - | 12mm | 12mm | 610μm | - | ROHS3 Compliant | Lead Free | ||
![]() MC860ENCZQ50D4R2 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | 357-BBGA | - | - | - | - | - | - | -40°C~95°C TA | Tape & Reel (TR) | 1995 | MPC8xx | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC860 | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MPC8245TZU333D NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | - | - | 352-LBGA | YES | - | - | - | - | - | -40°C~105°C TA | Tray | 1998 | MPC82xx | e0 | - | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 2V | 1.27mm | - | - | 30 | MPC8245 | - | S-PBGA-B352 | - | 2.1V | 23.3V | 1.9V | - | - | - | - | - | 333MHz | - | MICROPROCESSOR, RISC | - | PowerPC 603e | - | 66MHz | - | 32 | - | - | - | - | - | - | 32 | - | - | YES | YES | 32 | FLOATING POINT | YES | 3.3V | - | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | - | - | - | - | 1.65mm | 35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T4240NSN7TTB NXP USA Inc. | 545 |
| Datasheet | 18 Weeks | - | - | 1932-BBGA, FCBGA | YES | - | - | - | - | - | 0°C~105°C TA | Tray | 1999 | QorIQ T4 | - | yes | Active | 3 (168 Hours) | - | - | - | - | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | - | - | - | S-PBGA-B1932 | - | 1.055V | - | 0.995V | - | - | - | - | - | 1.8GHz | - | MICROPROCESSOR, RISC | - | PowerPC e6500 | - | 133.3MHz | - | - | - | - | - | - | - | - | 16 | - | - | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (16), 10Gbps (4) | 12 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | - | - | - | - | - | - | SATA 3Gbps (2) | - | 3.33mm | 45mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8548ECPXAQGB NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE, Security; SEC | - | - | - | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6Y1DVM05AA NXP USA Inc. | 35 | - | Datasheet | 14 Weeks | - | - | 289-LFBGA | YES | - | - | - | - | - | 0°C~95°C TJ | Tray | 2015 | i.MX6 | - | - | Obsolete | Not Applicable | 289 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | compliant | - | - | - | - | S-PBGA-B289 | - | 1.5V | - | 1.275V | - | - | - | - | - | 528MHz | - | MICROPROCESSOR, RISC | - | ARM® Cortex®-A7 | - | 528MHz | - | - | - | - | - | - | - | - | 16 | - | - | YES | - | 16 | - | - | 1.8V 2.8V 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 8 | Multimedia; NEON™ MPE | - | CAN, ETHERNET, I2C, SPI, UART, USB | - | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | 1.32mm | 14mm | - | - | - | RoHS Compliant | - | ||
![]() XPC823EVR66B2 NXP USA Inc. | 548 | - | Datasheet | - | - | - | 256-BBGA | - | - | 256-PBGA (23x23) | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | PC823 | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | - | PowerPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | - | Communications; RISC CPM | - | - | - | - | - | LCD, Video | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8309VMAFDCA NXP USA Inc. | 94 |
| - | 10 Weeks | - | - | 489-LFBGA | YES | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 489 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | - | 40 | MPC8309 | - | S-PBGA-B489 | - | 1.05V | 1V | 0.95V | - | - | - | - | - | 333MHz | - | MICROPROCESSOR, RISC | - | PowerPC e300c3 | - | 66.67MHz | - | 32 | - | - | - | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM | - | Communications; QUICC Engine | - | - | - | - | - | - | - | - | 1.61mm | 19mm | - | - | - | ROHS3 Compliant | - | ||
![]() LS1012ASE7HKB NXP USA Inc. | 199 | - | Datasheet | 24 Weeks | - | - | 211-VFLGA | - | - | - | - | - | - | 0°C~105°C | - | 2016 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | - | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | - | - | - | - | ROHS3 Compliant | - |