- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | Security Features | Display & Interface Controllers | SATA | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9328MX21CVMR2 NXP USA Inc. | 3600 | - | - | 10 Weeks | - | - | 289-LFBGA | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | i.MX21 | e1 | - | Not For New Designs | 3 (168 Hours) | 289 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.8mm | - | - | 40 | MC9328MX21 | - | S-PBGA-B289 | - | - | 1.65V | - | - | 1.45V | - | - | - | - | 266MHz | - | MICROPROCESSOR | ARM926EJ-S | 32MHz | - | 32 | - | - | - | - | - | 26 | YES | YES | - | 32 | FIXED POINT | YES | - | 1.8V 3.0V | - | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | - | - | Keypad, LCD | - | - | 1.6mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() MPC8555EVTAQF NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | - | - | 40 | MPC8555 | - | S-PBGA-B783 | - | - | 1.35V | - | - | 1.25V | - | - | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | - | 32 | - | - | - | - | - | 64 | YES | YES | - | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | - | - | - | Cryptography, Random Number Generator | - | - | - | 3.75mm | 29mm | - | - | ROHS3 Compliant | - | ||
![]() MPC8555VTAPF NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 783-BBGA, FCBGA | YES | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | MPC8555 | - | S-PBGA-B783 | - | - | 1.26V | - | - | 1.14V | - | - | - | - | 833MHz | - | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | - | 32 | - | - | - | - | - | 64 | YES | YES | - | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | - | - | 3.75mm | 29mm | - | - | ROHS3 Compliant | - | ||
![]() MPC8533EVTAQGA NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8533 | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | MICROPROCESSOR | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | Security; SEC | - | - | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS1024ASE7JLA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 625-BFBGA, FCBGA | YES | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2015 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 625 | - | - | - | - | - | BOTTOM | BALL | - | 1.1V | 0.8mm | - | - | - | - | - | S-PBGA-B625 | - | - | 1.155V | - | - | 1.045V | - | - | - | - | 1.2GHz | - | MULTIFUNCTION PERIPHERAL | ARM® Cortex®-A9 | 900MHz | - | - | - | - | - | - | - | 26 | YES | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3 | USB 2.0 + PHY (1), USB 3.0 + PHY | - | - | - | - | - | Secure Boot, TrustZone® | - | SATA 3Gbps (2) | - | 2.67mm | 21mm | - | - | ROHS3 Compliant | - | ||
![]() AM5716AABCXEQ1 Texas Instruments | 7 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | 760-BFBGA, FCBGA | YES | 760 | - | - | - | Automotive grade | - | -40°C~125°C TJ | - | - | Automotive, AEC-Q100 | e1 | yes | Active | 3 (168 Hours) | 760 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | - | 1.15V | 0.8mm | - | - | - | AM5716 | - | - | - | - | 1.2V | - | - | 1.11V | - | - | - | - | 1.5GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A15 | 38.4MHz | - | - | - | - | - | - | - | - | YES | YES | - | - | FIXED POINT | NO | - | 1.8V 3.3V | 10 | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | DDR3, SRAM | USB 2.0 (1), USB 3.0 (1) | CAN, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART | Multimedia; GPU, IPU, VFP | - | - | - | - | - | SATA 3Gbps (1) | 2.96mm | - | 23mm | 23mm | 2.39mm | ROHS3 Compliant | - | ||
![]() MPC8349VVAGDB NXP USA Inc. | In Stock | - | - | 12 Weeks | - | - | 672-LBGA | YES | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 672 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | MPC8349 | - | S-PBGA-B672 | - | - | 1.26V | 1.21.8/2.52.5/3.3V | - | 1.14V | - | - | - | - | 400MHz | - | MICROPROCESSOR | PowerPC e300 | 66MHz | - | 32 | - | - | - | - | - | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | - | - | 1.69mm | 35mm | - | - | ROHS3 Compliant | - | ||
![]() MPC8544CVJAQGA NXP USA Inc. | 2032 | - | Datasheet | 18 Weeks | - | - | 783-BBGA, FCBGA | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 260 | - | - | - | - | 40 | MPC8544 | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z84C1516FSG Zilog | 300 |
| Datasheet | 13 Weeks | - | Surface Mount | 100-QFP | - | 100 | 1.758804g | ROMless | 16 | - | Yes | 0°C~70°C TA | Tray | 2002 | Z80 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.65mm | - | 16MHz | 40 | Z84C15 | 100 | - | - | 5.5V | - | 5V | - | - | 5V | Serial | - | - | - | - | MICROCONTROLLER | - | - | - | 8 | - | NO | NO | NO | NO | 16 | - | - | - | 8 | - | - | - | 5.0V | - | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | - | - | - | 3.1mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCIMX356AVM5B NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | - | - | 400-LFBGA | YES | - | - | - | 3 | Automotive grade | - | -40°C~85°C TA | Tray | 2008 | i.MX35 | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | - | 40 | MCIMX356 | - | S-PBGA-B400 | Not Qualified | - | 1.47V | - | - | 1.33V | - | - | - | - | 532MHz | - | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | YES | - | AEC-Q100 | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | - | - | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | - | 1.6mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() ADSP-2184NKST-320 Analog Devices, Inc. | 3730 |
| Datasheet | - | - | Surface Mount | LQFP | - | 100 | - | - | - | - | - | - | Bulk | - | - | e0 | - | - | 3 (168 Hours) | 100 | 3A991.A.2 | TIN LEAD | 70°C | 0°C | 8542.31.00.01 | QUAD | GULL WING | 240 | 1.8V | 0.5mm | not_compliant | 80MHz | 30 | - | 100 | - | Not Qualified | - | - | 1.81.8/3.3V | COMMERCIAL | - | - | - | 3.6V | 1.71V | - | 20kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | 16 | - | - | - | - | - | 14 | NO | YES | - | 24 | FIXED POINT | - | 4096 | - | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() MC8640DTVJ1250HE NXP USA Inc. | 10086 | - | - | 12 Weeks | - | - | 1023-BCBGA, FCCBGA | YES | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2001 | MPC86xx | e2 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | - | - | 30 | - | - | S-CBGA-B1023 | - | - | 1.1V | - | - | 1V | - | - | - | - | 1.25GHz | - | MICROPROCESSOR | PowerPC e600 | - | - | 32 | - | - | - | - | - | 16 | YES | YES | - | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | 2.77mm | 33mm | - | - | ROHS3 Compliant | - | ||
![]() SB80C188EC13 Intel | 60 |
| Datasheet | - | - | Surface Mount | 100-BFQFP | - | 100 | - | - | - | - | - | 0°C~70°C TA | Tray | 1996 | i186 | e0 | - | Obsolete | Not Applicable | 100 | - | Tin/Lead (Sn/Pb) | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | 13MHz | - | - | 100 | - | - | 5V | - | 5V | - | - | 5V | - | 5.5V | 4.5V | - | - | MICROPROCESSOR | 80C186 | - | 70mA | 16 | 13 μs | - | - | - | - | 20 | NO | YES | - | 8 | FIXED POINT | NO | - | 5.0V | - | - | 1 Core 16-Bit | No | DRAM | - | Serial Communications Unit (SCU) | - | - | - | - | - | - | - | - | 1.66mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() MC68SEC000AA20 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 64-QFP | YES | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.8mm | - | - | - | MC68SEC000 | - | S-PQFP-G64 | - | - | - | 5V | - | - | - | - | - | - | 20MHz | - | MICROPROCESSOR, RISC | EC000 | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V 5.0V | - | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6G1AVM05AB NXP USA Inc. | 3000 |
| Datasheet | 15 Weeks | - | - | 289-LFBGA | YES | - | - | - | - | Automotive grade | - | -40°C~125°C TJ | Tray | 2002 | i.MX6UL | - | - | Active | 3 (168 Hours) | 289 | 5A992 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | - | - | - | S-PBGA-B289 | - | - | 1.3V | - | - | 1.15V | - | - | - | - | 528MHz | - | MICROPROCESSOR | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | 26 | YES | YES | - | 16 | FIXED POINT | YES | - | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | - | - | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LVDS | - | - | 1.32mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() MPC866PCZP100A NXP USA Inc. | 1220 | - | Datasheet | 12 Weeks | - | - | 357-BBGA | YES | - | - | - | - | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | - | - | 30 | MPC866 | - | S-PBGA-B357 | - | - | 1.9V | 1.83.3V | - | 1.7V | - | - | - | - | 100MHz | - | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | - | - | 32 | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | 2.52mm | 25mm | - | - | Non-RoHS Compliant | - | ||
![]() MPC8568VTAUJJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 1023-BBGA, FCBGA | YES | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2016 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | - | 5A992 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 1mm | - | - | 40 | MPC8568 | - | S-PBGA-B1023 | - | - | 1.155V | 1.11.8/2.52.5/3.3V | - | 1.045V | - | - | - | - | 1.333GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | 32 | - | - | - | - | - | 16 | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine | - | - | - | - | - | - | - | 2.75mm | 33mm | - | - | ROHS3 Compliant | - | ||
![]() MPC8377EVRANGA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 689-BBGA Exposed Pad | YES | - | - | - | - | - | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | MPC8377 | - | S-PBGA-B689 | - | - | 1.05V | 1.051.8/2.52.5/3.3V | - | 0.95V | - | - | - | - | 800MHz | - | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | - | 32 | - | - | - | - | - | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | - | - | - | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | - | 2.46mm | 31mm | - | - | ROHS3 Compliant | - | ||
![]() MPC8377CVRANG NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 689-BBGA Exposed Pad | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | 2012 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8377 | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1014NSE5HHA NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 425-FBGA | YES | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2010 | QorIQ P1 | e2 | - | Obsolete | 3 (168 Hours) | 425 | 5A002.A | TIN COPPER/TIN SILVER | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | - | 40 | P1014 | - | S-PBGA-B425 | - | - | 1.05V | - | - | 0.95V | - | - | - | - | 800MHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | 32 | - | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | - | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | 1.9mm | 19mm | - | - | ROHS3 Compliant | - |