- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC2G66DCTRG4 Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | 23.388357mg | 10.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 2.3V | 0.65mm | - | - | 74LVC2G66 | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | 3.3V | - | 2 | - | - | 5.5V | 1.65V | - | - | 10μA | - | - | 10μA | - | SPST | 600 ps | 10 ns | - | - | - | Single | 300MHz | - | - | - | 300MHz | 10Ohm | - | - | - | 1:1 | 42 dB | - | 100nA | 6pF | 5Ohm | SPST - NO | 3.9ns, 6.3ns | - | - | 2 Ω (Max) | MAKE-BEFORE-BREAK | 5.6ns | 6.9ns | 1.65V~5.5V | - | NO | - | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS5A3159DCKTG4 Texas Instruments | 22 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 2.494758mg | 15 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | NOT SPECIFIED | TS5A3159 | - | 6 | - | 2 | Not Qualified | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 100nA | - | - | 100nA | - | - | - | 20 ns | - | 1 | - | Single | 100MHz | - | - | - | - | 1.1Ohm | - | - | - | 2:1 | 63 dB | - | 2nA | 23pF | 0.7Ohm | SPDT | 35ns, 20ns | - | 36pC | 100m Ω | BREAK-BEFORE-MAKE | 95ns | 70ns | 1.65V~5.5V | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISL43210IHZ-T Intersil (Renesas Electronics America) | 100 | - | Datasheet | 5 Weeks | - | Tin | Surface Mount | - | SOT-23-6 | - | 6 | 36.003894mg | 17 ns | - | - | Cut Tape | 2001 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | 20Ohm | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | - | - | 6 | - | - | - | - | Non-Inverting | - | - | INDUSTRIAL | 1 | - | - | 12V | 2.7V | - | - | 1μA | 1μA | - | 1μA | 2 | SPDT | - | 25 ns | - | - | - | Single | - | - | - | - | - | - | - | 30mA | - | - | 76 dB | - | - | - | 0.8Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 50ns | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ADG702LBRJZ-500RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | 8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | 3Ohm | Matte Tin (Sn) | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | unknown | 40 | ADG702 | SEPARATE OUTPUT | 5 | - | - | Not Qualified | - | - | - | - | - | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1pA | - | - | - | 12 ns | - | 1 | - | - | - | - | - | - | 200MHz | 3Ohm | - | - | - | 1:1 | 55 dB | - | 250pA | 17pF 17pF | 1.5Ohm | SPST - NC | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | 4Ohm | NO | - | - | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5412BFBCPZ-RL7 Analog Devices Inc. | 3000 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad, CSP | - | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5412 | - | 16 | - | - | - | - | Non-Inverting | - | - | - | 1 | Parallel | 4 | 44V | 8V | 1MHz | - | - | - | 1mW | - | - | - | - | - | - | - | 8V~44V ±5V~22V | - | 160MHz | - | -15V | 22V | 270MHz | 11.5Ohm | 5V | - | - | 1:1 | - | - | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG659YRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 75Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | ADG659 | - | 16 | - | - | - | - | - | - | 3/5/+-5V | - | 4 | - | 2 | 12V | 2V | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 4PST | - | - | - | - | 2V~12V ±2V~6V | - | - | 0.001mA | -5V | 6V | 400MHz | 75Ohm | 2V | - | - | 4:1 | 90 dB | - | 200pA | 4pF 12pF | 1.3Ohm | SP4T | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | - | - | - | 5mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() ADG719BRT-500RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 3 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 4Ohm | - | - | - | - | 5μW | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | - | ADG719 | - | 6 | - | 2 | - | - | Non-Inverting | - | 3/5V | - | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | - | - | 7 ns | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 2:1 | 67 dB | - | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | - | 8ns | 1.8V~5.5V | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADW54003-0 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 30 ns | - | -40°C~125°C TA | Tube | - | - | - | no | Active | 1 (Unlimited) | - | EAR99 | 75Ohm | - | - | - | - | 10μW | - | - | - | - | - | - | - | - | ADW54003 | - | 16 | - | - | - | 5V | - | - | - | - | 8 | - | 1 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | - | - | - | 75Ohm | - | - | - | 8:1 | - | - | 200pA | 4pF 23pF | - | - | 115ns, 45ns | - | 2pC | 1.3 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG702BRM-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3Ohm | Tin/Lead (Sn/Pb) | - | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG702 | - | 8 | - | - | - | - | Non-Inverting | - | 3/5V | - | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | 30mA | - | 1:1 | 55 dB | - | 10pA Typ | 17pF 17pF | - | SPST - NC | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC4052BQ,115 Nexperia USA Inc. | 3000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 4.5V | 0.5mm | - | 30 | 74HC4052 | - | 16 | R-PQCC-N16 | - | Not Qualified | - | - | - | - | - | 4 | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1.5V~5V | - | - | - | -4.5V | - | 180MHz | 150Ohm | - | - | - | 4:1 | 50 dB | - | 2μA | 3.5pF | 6Ohm | SP4T | 58ns, 48ns | - | - | 6 Ω | - | 69ns | 57ns | - | - | - | - | - | 1mm | 3.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC4316PW,118 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 220 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 16 | - | 240Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 4 | 6V | 0.65mm | - | 30 | 74HC4316 | - | 16 | - | - | - | 5V | - | - | - | - | 1 | - | - | 10V | 2V | - | - | 1nA | - | 500mW | - | - | - | - | 205 ns | - | 4 | 2V~10V ±1V~5V | Dual, Single | - | - | - | 5V | 160MHz | 135Ohm | 1V | - | 2.5V | 1:1 | 50 dB | - | 100nA | 3.5pF | 9Ohm | SPST - NO | 16ns, 16ns | - | - | 6 Ω | - | 35ns | 37ns | - | - | - | - | - | 1.1mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G3157FZ4-7 Diodes Incorporated | 184 |
| Datasheet | 23 Weeks | - | - | - | Surface Mount | 6-XFDFN | YES | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 6 | - | 10Ohm | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | 74LVC1G3157 | - | - | - | - | - | - | - | 5.5V | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 10Ohm | - | - | - | 2:1 | - | - | 1μA | 6pF | - | SPDT | 4ns, 7.5ns | - | 7pC | 250m Ω | - | - | - | 1.65V~5.5V | - | - | - | - | 0.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG613SRUZ-EP Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -55°C~125°C TA | Tube | - | - | e4 | no | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | ADG613 | - | 16 | - | - | - | - | - | - | - | - | 1 | Parallel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | 680MHz | - | -5V | - | - | 115Ohm | - | - | - | 1:1 | - | - | 100pA | 5pF 5pF | 2Ohm | SPST - NO/NC | 65ns, 40ns | - | -0.5pC | 2 Ω | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M74HC4016B1R STMicroelectronics | 1275 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.279, 7.10mm) | - | 14 | - | 150 ns | - | -55°C~125°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | 120Ohm | Matte Tin (Sn) | - | - | - | 500mW | DUAL | - | NOT SPECIFIED | 4 | 4.5V | - | - | NOT SPECIFIED | M74HC401 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | - | - | 1 | - | - | 12V | 2V | - | - | 8μA | - | 500mW | 8μA | - | SPST | - | 100 ns | - | 4 | - | Single | - | - | - | - | 42MHz | 120Ohm | - | - | - | 1:1 | 50 dB | - | 100nA | 1pF 5pF | 16Ohm | SPST - NO | 14ns, 24ns | - | - | 6 Ω | BREAK-BEFORE-MAKE | 20ns | 30ns | 2V~12V | - | NO | - | - | 5.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG798HFRZ Analog Devices Inc. | 2809 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-CFlatPack | YES | 16 | - | - | - | -55°C~210°C TA | Tube | - | - | - | no | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | DUAL | GULL WING | NOT APPLICABLE | 1 | - | - | - | NOT APPLICABLE | ADG798 | - | 16 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | 3V~5.5V ±2.5V | - | - | - | - | - | 55MHz | 10Ohm | - | - | - | 8:1 | - | - | 180nA | 13pF 85pF | - | - | 30ns, 20ns | - | 3pC | 1.25 Ω | - | - | - | - | - | - | - | - | 3.02mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PI5A392AQEX Diodes Incorporated | 21 |
| - | 21 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 20 ns | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | 16 | EAR99 | 18Ohm | - | - | - | CAN ALSO OPERATE WITH 5V SUPPLY | 500mW | DUAL | GULL WING | - | 4 | 3.3V | 0.635mm | - | - | PI5A392 | - | - | - | - | - | - | - | - | - | - | 1 | - | 4 | 6V | 2V | - | - | - | - | - | 100nA | - | - | - | 40 ns | - | - | - | Single | - | - | - | - | 200MHz | 18Ohm | - | - | - | 1:1 | 55 dB | - | 30nA | 13pF | 0.4Ohm | SPST - NO | 20ns, 10ns | - | 5pC | 400m Ω | - | - | 10ns | 2V~6V | - | - | - | - | 1.75mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CD4097BM96 Texas Instruments | 2600 | - | - | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | 440 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 24 | - | 240Ohm | - | - | - | - | 500mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | CD4097 | - | 24 | - | - | Not Qualified | 18V | - | - | 5/15V | - | 8 | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 60 ns | 650 ns | Demultiplexer, Multiplexer | - | - | Single | 60MHz | 3mA | - | - | 20MHz | 240Ohm | - | - | - | 8:1 | - | - | 100nA | 0.2pF 35pF | 15Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | - | 15.4mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG409BRU Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 15V | 0.65mm | not_compliant | 30 | ADG409 | - | 16 | - | - | Not Qualified | 12V | - | - | - | - | 4 | - | 2 | 32V | - | - | DIFFERENTIAL MULTIPLEXER | - | - | 450mW | - | - | 4PST | - | - | - | 8 | - | - | - | 0.5mA | -15V | 22V | - | 100Ohm | - | - | 15V | 4:1 | 75 dB | - | 500pA | 11pF 20pF | 15Ohm | SP4T | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | ±15V | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | - | ||
![]() NLX2G66FCTAG ON Semiconductor | 39 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-UFBGA, WLCSP | YES | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 2 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | R-PBGA-B8 | - | - | - | - | 5.5V | - | - | 1 | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270MHz | 5.5Ohm | - | - | - | 1:1 | 60 dB | - | 100nA | 6pF | 8Ohm | SPST - NO | 4.9ns, 6ns | - | - | 4.5 Ω | - | 10ns | 9ns | 1.65V~5.5V | - | - | - | - | 0.5mm | 1.888mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4052D-Q100,118 Nexperia USA Inc. | 34 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 200.686274mg | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 16 | - | 210Ohm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 500mW | - | GULL WING | - | 2 | 5V | - | - | - | 74HC4052 | COMMON OUTPUT | 16 | - | - | - | - | - | - | - | - | 4 | - | 2 | 10V | 2V | - | SINGLE-ENDED MULTIPLEXER | 320μA | - | 500mW | - | - | - | 75 ns | 90 ns | Demultiplexer, Multiplexer | 8 | 2V~10V ±1.5V~5V | Dual, Single | - | - | - | 5V | 180MHz | 150Ohm | 1V | - | 2.5V | 4:1 | 50 dB | 4 | 2μA | 3.5pF | - | SP4T | 58ns, 48ns | - | - | 6 Ω | BREAK-BEFORE-MAKE | - | - | - | 225Ohm | NO | - | - | 1.75mm | 9.9mm | - | - | No | No SVHC | ROHS3 Compliant | - |