- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC1G97FW4-7 Diodes Incorporated | 21000 |
| Datasheet | 16 Weeks | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | -40°C~125°C | Digi-Reel® | 2011 | 74LVC | e4 | yes | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | 40 | 74LVC1G97 | 6 | - | 1 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | 50pF | - | - | - | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 0.024 A | - | 7.9 ns | - | - | - | - | No | - | 0.4mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP01DG ON Semiconductor | 125 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100EP01 | 8 | - | 2 | - | - | Differential | 50mA | - | 5.5V | - | - | 3V | - | - | - | - | - | 50mA | 330 ps | - | 350 ps | - | NOR, OR | 4 | - | Halogen Free | NOR/OR Gate | - | - | - | 1 | 0.35 ns | -50mA | 50mA | - | - | No | 1.4986mm | - | 4.9784mm | 3.9878mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G98DCKT Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | NOT SPECIFIED | 74AUP1G98 | 6 | - | - | Not Qualified | - | Single-Ended | 4mA | - | - | - | - | 0.8V | - | - | - | - | - | 4mA | 21.6 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | 0.004 A | - | - | - | - | - | 2 | Yes | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G3208DBVT Texas Instruments | 3500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G3208 | 6 | - | - | - | - | Single-Ended | 32mA | 3.3V | 5.5V | - | - | - | - | - | - | 50pF | - | 32mA | 5.9 ns | 10μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | - | AND/OR Gate | - | - | - | - | - | - | - | - | 3 | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G0832DBVT Texas Instruments | 61176 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G0832 | 6 | - | - | - | - | Single-Ended | 32mA | - | 5.5V | - | - | - | - | - | - | 50pF | - | 32mA | 5.9 ns | 10μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | - | AND/OR Gate | - | - | - | - | - | - | - | - | 3 | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58DCKRE4 Texas Instruments | 36 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G58 | 6 | - | - | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | 50pF | - | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | 2 | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV57FHX ON Semiconductor | 32 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 20mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | - | - | 7SV57 | - | - | 1 | - | 3.6V | Single-Ended | - | - | - | - | - | 0.9V | - | - | - | - | 120mW | 24mA | 2.5 ns | 900nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 0.002 A | - | - | - | - | - | - | No | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G98L6X ON Semiconductor | 12000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 20 hours ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 1.2V | 0.5mm | 30 | 74AUP1G98 | - | - | - | Not Qualified | - | Single-Ended | - | - | - | - | - | 0.8V | 1 | - | - | - | - | - | 3.4 ns | 500nA | 27.5 ns | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | 500μm | - | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC100EL04DG ON Semiconductor | 196 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2005 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL04 | 8 | - | - | - | - | Differential | - | - | 5.7V | -4.5V | - | - | - | - | - | - | - | 50mA | 370 ps | - | 410 ps | - | AND, NAND | 2 | - | - | AND/NAND Gate | - | - | - | 1 | - | -50mA | 50mA | - | - | No | - | - | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G99QDCURQ1 Texas Instruments | 2300 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 1 | - | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 74LVC1G99 | 8 | - | - | - | 0V | Tri-State | - | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 50mA | 5.2 ns | 15μA | - | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | - | - | 0.032 A | - | - | - | - | - | - | No | 900μm | - | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H109FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Tin/Lead (Sn/Pb) | - | - | ASYMMETRICAL I/PS | RAIL | - | QUAD | J BEND | 240 | 2 | - | - | 30 | 10H109 | 20 | - | - | - | - | Differential | - | - | - | - | - | - | 2 | -5.46V | -4.94V | - | - | - | 1.3 ns | - | - | 10H | NOR, OR | 9 Input (4, 5) | - | - | NOR/OR Gate | - | - | - | - | 1.45 ns | -50mA | 50mA | 15mA | - | No | - | 4.57mm | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74AUP1G58DBVT Texas Instruments | 36 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 74AUP1G58 | 6 | - | - | - | - | Single-Ended | 4mA | - | - | - | - | 0.8V | - | - | - | - | - | 4mA | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | 0.004 A | - | - | - | - | - | 2 | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EL01DR2 ON Semiconductor | 8000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | TAPE AND REEL | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | 10EL01 | 8 | - | 2 | - | - | Differential | - | - | 5.7V | - | - | - | - | - | - | - | - | - | 330 ps | 14mA | 370 ps | - | NOR, OR | 4 | OPEN-EMITTER | - | NOR/OR Gate | - | - | - | 1 | 0.37 ns | -50mA | 50mA | - | - | No | - | - | - | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC1G99DCTT Texas Instruments | 79 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVC1G99 | 8 | - | - | - | - | Tri-State | 32mA | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 32mA | 8.6 ns | 10μA | - | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | 2 | No | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV7SZ57DFT2G ON Semiconductor | 12 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 2.3V | 0.65mm | - | 7SZ57 | - | R-PDSO-G6 | - | - | - | Single-Ended | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL04DR2 ON Semiconductor | 1879 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 100EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | TAPE AND REEL | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | 100EL04 | 8 | - | - | - | - | Differential | - | - | 5.7V | -4.5V | - | - | - | - | - | - | - | - | 370 ps | 14mA | 410 ps | - | AND, NAND | 2 | OPEN-EMITTER | - | AND/NAND Gate | - | - | - | 1 | - | -50mA | 50mA | - | - | No | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100LVEL01D ON Semiconductor | 56 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tube | 2008 | 100LVEL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -3.0V TO -3.8V | RAIL | 3V~3.8V | DUAL | GULL WING | 240 | 1 | 3.3V | - | 30 | 100LVEL01 | 8 | R-PDSO-G8 | - | - | - | Differential | - | - | 3.8V | -3.3V | - | 3V | 1 | - | - | - | - | - | 470 ps | 15mA | - | - | NOR, OR | 4 | OPEN-EMITTER | - | NOR/OR Gate | - | - | - | - | - | -50mA | 50mA | 22mA | - | No | - | - | - | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC1G58DBVRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOT-23 | 6 | 6.492041mg | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | TR | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | - | 6 | - | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1.65V | 50pF | - | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | - | - | - | LOGIC CIRCUIT | - | - | - | -32mA | 32mA | - | 2 | Yes | 1.15mm | - | 2.9mm | 1.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVC1G99GT,115 Nexperia USA Inc. | 44 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 8-XFDFN | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 2.3V | 0.5mm | 30 | 74LVC1G99 | 8 | - | - | - | - | Tri-State | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 5.4 ns | 200μA | - | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | - | - | - | 1 | - | - | - | - | - | No | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLX1G97MUTCG ON Semiconductor | 25 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.4mm | NOT SPECIFIED | NLX1G97 | 6 | - | - | Not Qualified | - | Single-Ended | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | 1G | - | 3 | - | - | Configurable Multiple Function | - | - | 0.008 A | - | - | - | - | - | - | Yes | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free |