- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Telecom IC Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY10E104JY Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | 28-PLCC (11.48x11.48) | - | 5 | - | -40°C~85°C | Tube | 2006 | 10E | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 10E104 | - | - | Differential | - | - | - | - | - | - | 5 | - | - | - | - | - | 1 ns | - | - | - | AND, NAND | 10 Input (2, 2, 2, 2, 2) | - | AND/NAND Gate | - | - | 5 | - | - | - | - | - | 2 | 4 | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC1G98DSFR Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G98 | 6 | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | - | 50pF | 32mA | 5.1 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | - | - | - | No | 400μm | - | 1mm | 1mm | 350μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HMC721LC3CTR Analog Devices Inc. | 2080 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-LFQFN Exposed Pad | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | - | -3V~-3.6V | QUAD | - | - | 1 | - | 0.5mm | - | HMC721 | 16 | - | Differential, Single-Ended | - | - | - | -3.3V | - | - | 1 | - | - | - | - | - | - | - | - | 721 | XNOR, XOR | 4 | - | XOR/XNOR Gate | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC1G98YEAR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | BALL | - | 1 | 1.8V | 0.5mm | - | 74LVC1G98 | 6 | - | Single-Ended | - | - | 5.5V | - | - | - | 1 | - | - | - | 50pF | - | 5.1 ns | - | - | LVC/LCX/Z | - | 3 | - | Configurable Multiple Function | - | 0.024 A | - | - | - | - | - | - | - | - | - | - | No | - | 0.5mm | - | 0.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74AUP2G3404GF,125 Nexperia USA Inc. | 25 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | 250mW | 0.8V~3.6V | DUAL | - | - | 2 | 1.1V | 0.35mm | - | 74AUP2G3404 | 6 | - | Single-Ended | - | Non-Inverting | - | - | - | 1 | - | - | - | 500nA | - | - | 11.4 ns | - | 20.9 ns | AUP/ULP/V | Buffer, Inverter | 2 Input (1, 1) | - | Buffer/Inverter | - | - | - | - | - | - | - | - | 2 | - | 3.6V | 800mV | No | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY10EP05VZG-TR Microchip Technology | 10000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 10EP | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | 10EP05 | - | 2 | Differential | - | - | - | - | - | - | 1 | 5.5V | 3V | - | - | - | - | - | - | - | AND, NAND | 2 Input (1, 1) | - | AND/NAND Gate | - | - | - | - | -50mA | 50mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G58GF,132 Nexperia USA Inc. | 12 |
| Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | - | 30 | 74LVC1G58 | 6 | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 4.2 ns | 100nA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | - | - | - | - | Yes | - | 0.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G95L6X ON Semiconductor | 173592 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | 74AUP1G95 | - | 1 | Single-Ended | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | 500nA | - | - | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 500μm | - | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC1G98DCKRE4 Texas Instruments | 45206 | - | - | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G98 | 6 | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | - | 50pF | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | 2 | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL04DR2G ON Semiconductor | 4200 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 100EL | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL04 | 8 | - | Differential | - | - | 5.7V | -4.5V | - | - | 1 | - | - | - | - | - | 370 ps | 14mA | - | - | AND, NAND | 2 | - | AND/NAND Gate | - | - | - | - | -50mA | 50mA | - | - | - | - | - | - | No | - | - | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMC745LC3TR Analog Devices Inc. | 2670 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-VFCQFN Exposed Pad | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | - | 680mW | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 30 | HMC745 | 16 | - | Differential, Single-Ended | - | - | - | - | - | - | 1 | - | - | - | - | - | 95 ps | - | - | - | XNOR, XOR | 4 | - | XOR/XNOR Gate | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | 2 | - | - | No | - | 0.9mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD4085BM Texas Instruments | 1900 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 2 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD4085 | 14 | - | Single-Ended | - | - | - | - | 3V | - | - | - | - | - | 50pF | 6.8mA | 250 ns | 20μA | - | - | AND, OR | 8 Input (2, 2, 2, 2) | - | AND/OR/INVERT Gate | - | 0.0068 A | - | - | - | - | - | 0.6mA | 4 | 1 | - | - | No | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EP105FAG ON Semiconductor | 40 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | - | - | -40°C~85°C | Tray | 2005 | 10EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | QUAD | GULL WING | 260 | 4 | 3.3V | 0.8mm | 40 | 10EP105 | 32 | 2 | Differential | - | - | 5.5V | - | 3V | - | - | - | - | - | - | 50mA | 350 ps | - | - | 10E | AND, NAND | 8 Input (2, 2, 2, 2) | Halogen Free | AND/NAND Gate | - | - | 4 | - | -50mA | 50mA | - | - | - | - | - | - | No | - | 1.6mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP08DTR2G ON Semiconductor | 309 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EP | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 10EP08 | 8 | 2 | Differential | - | - | 5.5V | - | 3V | - | - | - | - | - | - | - | 300 ps | 30mA | - | 10E | XNOR, XOR | 2 Input (1, 1) | Halogen Free | XOR/XNOR Gate | - | - | 1 | - | -50mA | 50mA | - | - | - | - | - | - | No | - | - | 3mm | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H107PG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | 0°C~75°C | Tube | 2000 | 10H | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | - | - | DUAL | - | 260 | 3 | - | - | 40 | 10H107 | 16 | - | Differential | - | - | - | - | - | - | - | -5.46V | -4.94V | - | - | 50mA | 1.7 ns | - | 1.7 ns | 10H | XNOR, XOR | 6 Input (2, 2, 2) | Halogen Free | XOR/XNOR Gate | - | - | 3 | - | -50mA | 50mA | - | - | - | 2 | - | - | No | - | 4.44mm | 19.175mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LVC1G58DSFR Texas Instruments | 155 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G58 | 6 | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | - | 50pF | 32mA | 5.1 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | - | - | - | No | 400μm | - | 1mm | 1mm | 350μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G57GS,132 Nexperia USA Inc. | 36 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | 250mW | 1.65V~5.5V | DUAL | NO LEAD | - | 1 | 1.8V | - | - | 74LVC1G57 | - | 1 | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 18 ns | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD4019BMT Texas Instruments | 3375 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | 4 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4019 | 16 | 1 | Single-Ended | 6.8mA | - | - | - | 3V | - | - | - | - | - | 50pF | 6.8mA | 120 ns | 40nA | 300 ns | - | AND, OR | 2 | - | AND/OR Gate | - | 0.0068 A | - | - | - | - | - | - | - | - | - | - | No | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10E107FNR2G ON Semiconductor | 1216 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | - | Matte Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | QUAD | J BEND | 260 | 5 | 5V | 1.27mm | 40 | 10E107 | 28 | - | Differential | - | - | - | - | 4.2V | - | - | - | - | - | - | - | 600 ps | 4.2mA | - | 10E | XNOR, XOR | 10 Input (2, 2, 2, 2, 2) | Halogen Free | XOR/XNOR Gate | - | - | 5 | 1 ns | -50mA | 50mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4019BNSR Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | 4 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4019 | 16 | 1 | Single-Ended | - | - | - | - | 3V | - | - | - | - | - | 50pF | 6.8mA | 120 ns | 20μA | 100 ns | - | AND, OR | 2 | - | AND/OR Gate | - | 0.0068 A | - | 300 ns | - | - | - | - | - | - | - | - | No | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |