- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS51DR Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 2 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ASYMMETRICAL I/P'S | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74LS51 | 14 | - | - | - | Single-Ended | 5V | - | 5V | - | - | - | - | - | - | 8mA | 20 ns | - | 20 ns | LS | AND, OR | 10 Input (3, 3, 2, 2) | - | - | AND/OR/INVERT Gate | - | - | - | - | - | - | - | - | 5 | 1 | No | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G97GM,115 Nexperia USA Inc. | 13490 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | 0.5mm | 30 | 74AUP1G97 | 6 | - | - | 3.6V | Single-Ended | - | - | - | 0.8V | - | - | - | - | 250mW | 20mA | 23 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | 2 | - | Yes | - | 0.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() N74F51D,623 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | ASYMMETRICAL INPUTS | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 74F51 | 14 | R-PDSO-G14 | - | - | Differential | - | 5.5V | 5V | 4.5V | 2 | - | - | 50pF | - | - | - | - | - | F/FAST | - | 10 Input (3, 3, 2, 2) | - | - | AND/OR/INVERT Gate | - | - | - | 6.5 ns | - | 4.5 ns | - | 7.5mA | - | - | No | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC10E104FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | QUAD | J BEND | 240 | 5 | 5V | 1.27mm | 30 | 10E104 | 28 | - | - | - | Differential | - | - | - | 4.2V | - | - | - | - | - | - | 600 ps | 38mA | 600 ps | 10E | AND, NAND | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | - | AND/NAND Gate | - | - | 5 | 1 ns | -50mA | - | 50mA | 46mA | - | - | No | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC725LC3CTR Analog Devices Inc. | 2034 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-LFQFN Exposed Pad | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 16 | - | - | - | - | - | TAPE AND REEL | - | -3V~-3.6V | QUAD | - | 260 | 1 | - | 0.5mm | 30 | HMC725 | 16 | - | - | - | Differential, Single-Ended | - | - | -3.3V | - | 1 | - | - | - | - | - | - | - | - | 725 | XNOR, XOR | 4 | - | - | XOR/XNOR Gate | - | - | - | - | - | - | - | - | - | - | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74AUP1G58GM,115 Nexperia USA Inc. | 420000 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | 0.5mm | 30 | 74AUP1G57 | 6 | - | - | - | Single-Ended | - | - | - | 0.8V | - | - | - | - | - | - | 20.8 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | 2 | - | No | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMC844LC4B Analog Devices Inc. | 2952 |
| Datasheet | - | LAST TIME BUY (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-TFQFN Exposed Pad | - | 24 | - | - | - | -40°C~70°C | Strip | - | - | e4 | no | Obsolete | 3 (168 Hours) | 24 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 980mW | -3.13V~-3.47V | QUAD | - | - | 1 | - | 0.5mm | - | HMC844 | 24 | - | - | - | Differential, Single-Ended | - | - | - | - | 1 | - | - | - | - | - | 90 ps | - | - | 844 | XNOR, XOR | 4 | - | - | XOR/XNOR Gate | - | - | - | - | - | - | - | - | - | 2 | No | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74AUP1G98GW,125 Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | Tin (Sn) | - | - | - | - | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.1V | - | 30 | 74AUP1G98 | 6 | - | - | - | Single-Ended | - | - | - | 0.8V | - | - | - | - | - | - | 21 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | 2 | - | Yes | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H101FN ON Semiconductor | 83 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | - | QUAD | J BEND | 240 | 4 | - | - | 30 | 10H101 | 20 | - | 2 | - | Differential | - | - | - | - | - | -5.46V | -4.94V | - | - | - | 1.6 ns | - | 1.7 ns | 10H | NOR, OR | 8 Input (2, 2, 2, 2) | - | - | NOR/OR Gate | - | - | 4 | - | -50mA | - | 50mA | - | - | - | No | - | - | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVC1G98FZ4-7 Diodes Incorporated | 30 |
| Datasheet | 18 Weeks | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 40 | 74LVC1G98 | 6 | - | 1 | - | Single-Ended | - | 5.5V | - | - | - | - | - | 50pF | - | - | 18 ns | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | - | 7.9 ns | - | - | - | - | - | - | No | 350μm | - | 1.45mm | 1.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EP105FAR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EP | e0 | - | Obsolete | 2 (1 Year) | 32 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | - | 3V~5.5V | QUAD | GULL WING | 240 | 4 | 3.3V | 0.8mm | 30 | 10EP105 | 32 | - | 2 | - | Differential | - | 5.5V | - | 3V | - | - | - | - | - | - | 350 ps | 59mA | 375 ps | 10E | AND, NAND | 8 Input (2, 2, 2, 2) | - | - | AND/NAND Gate | - | - | 4 | - | -50mA | - | 50mA | - | - | - | No | - | 1.6mm | 7mm | 7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC722LC3CTR-R5 Analog Devices Inc. | 2209 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-LFQFN Exposed Pad | - | 16 | 16-SMT (3x3) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | -3V~-3.6V | - | - | - | - | - | - | - | HMC722 | - | - | - | - | Differential, Single-Ended | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | AND, NAND, NOR, OR | 4 | - | - | AND/NAND/NOR/OR GATE | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC1G99DCTRG4 Texas Instruments | 12 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | 23.388357mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVC1G99 | 8 | - | - | - | Tri-State | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | - | 5.7 ns | 10μA | - | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | 2 | - | No | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G98YZAR Texas Instruments | 7216 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | BALL | - | 1 | 1.8V | 0.5mm | - | 74LVC1G98 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | 1 | - | - | 50pF | - | - | 5.1 ns | - | - | LVC/LCX/Z | - | 3 | - | - | Configurable Multiple Function | - | 0.024 A | - | - | - | - | - | - | - | - | No | - | 0.5mm | - | 0.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP01DR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EP | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 10EP01 | 8 | - | 2 | - | Differential | - | 5.5V | - | 3V | - | - | - | - | - | - | 330 ps | 24mA | - | 10E | NOR, OR | 4 | - | Halogen Free | NOR/OR Gate | - | - | 1 | 0.35 ns | -50mA | - | 50mA | - | - | - | No | - | - | - | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LVC1G99DCUTE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | no | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G99 | 8 | - | - | - | Tri-State | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | 32mA | 8.6 ns | - | - | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | 2 | - | No | - | 0.9mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC100EL12DR2G ON Semiconductor | 1 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | 0°C~85°C | Tape & Reel (TR) | 2008 | 100EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | - | -4.2V~-5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL12 | 8 | - | - | - | Differential | - | 5.7V | - | - | 4 | - | - | - | - | - | 450 ps | - | 500 ps | - | Buffer, Inverting, NOR, OR | - | - | - | NOR/OR Gate | - | - | - | - | -50mA | - | 50mA | - | - | - | No | - | - | - | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10E104FNG ON Semiconductor | 276 | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | -40°C~85°C | Tube | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 260 | 5 | 5V | 1.27mm | 40 | 10E104 | 28 | - | - | - | Differential | - | - | - | 4.2V | - | - | - | - | - | 50mA | 600 ps | 38mA | - | 10E | AND, NAND | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | Halogen Free | AND/NAND Gate | - | - | 5 | 1 ns | -50mA | - | 50mA | 46mA | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G99DP,125 Nexperia USA Inc. | 605 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 2.3V | 0.65mm | 30 | 74LVC1G99 | 8 | - | - | - | Tri-State | - | 5.5V | - | - | - | - | - | - | - | - | 5.4 ns | 200μA | - | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | - | - | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC100LVEL12DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 100LVEL | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | -3V~-3.8V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 30 | 100LVEL12 | 8 | - | - | - | Differential | - | - | -3.3V | 3V | - | - | - | - | - | - | 580 ps | - | - | - | Buffer, Inverting | 2 | - | - | NOR/OR Gate | - | - | - | - | -50mA | - | 50mA | - | - | - | No | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead |