- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMC843LC4B Analog Devices Inc. | In Stock | - | Datasheet | - | LAST TIME BUY (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-TFCQFN Exposed Pad | 24 | - | - | - | - | -40°C~70°C | Strip | - | - | e4 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 980mW | -3.13V~-3.47V | QUAD | - | - | - | - | - | - | HMC843 | 24 | - | - | - | Differential, Single-Ended | - | - | - | - | - | 1 | - | - | - | - | - | 10 ps | - | - | - | - | 4 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | 2 | No | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() DM74S51N ON Semiconductor | 12522 |
| Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | 0°C~70°C | Tube | - | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 74S51 | - | - | - | - | Single-Ended | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 8 Input (2, 2, 2, 2) | - | AND/OR/INVERT Gate | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() CD4572UBPWR Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | 6 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4572 | 16 | - | - | - | Differential | - | - | - | 3V | - | - | - | - | 50pF | - | - | 110 ns | 20nA | 85 ns | - | Inverter, NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | - | NOR/NAND/INVERT Gate | - | - | - | 200 ns | - | - | - | 8 | 1 | No | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL07ZG Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 1 | - | -40°C~85°C | Tube | 2006 | 100EL | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 100EL07 | - | 2 | - | - | Differential | - | - | - | - | - | 1 | -5.5V | -4.2V | - | - | - | - | - | - | - | XNOR, XOR | 2 | - | XOR/XNOR Gate | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G3208DBVRG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | 6.492041mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G3208 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | 50pF | - | - | 4 ns | 10μA | 4 ns | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | AND/OR Gate | - | - | - | 5.9 ns | - | - | - | 3 | - | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL12DG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | 0°C~85°C | Tube | 2008 | 100EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | - | -4.2V~-5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL12 | 8 | - | - | - | Differential | - | 5.7V | - | - | - | 4 | - | - | - | - | - | 450 ps | - | 500 ps | - | Buffer, Inverting, NOR, OR | - | - | NOR/OR Gate | - | - | - | - | -50mA | 50mA | - | - | - | No | - | - | - | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AUP1G97GM,132 Nexperia USA Inc. | 26 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | 0.5mm | 30 | 74AUP1G97 | 6 | - | - | - | Single-Ended | - | - | - | 0.8V | - | - | - | - | - | - | - | 20.9 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | 2 | - | Yes | - | 0.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G96FHX ON Semiconductor | 6 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 20mg | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 120mW | 0.8V~3.6V | - | - | - | - | - | - | - | 74AUP1G96 | - | - | - | 3.6V | Single-Ended | - | - | - | - | - | 1 | - | - | - | 120mW | 4mA | 30 ns | - | 30 ns | - | - | 3 | - | Configurable Multiple Function | - | - | 2 | - | - | - | - | - | - | Yes | 550μm | - | 1mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() HMC844LC4BTR Analog Devices Inc. | In Stock | - | Datasheet | - | LAST TIME BUY (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-TFQFN Exposed Pad | 24 | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | - | - | no | Obsolete | 3 (168 Hours) | 24 | - | - | - | - | - | TAPE AND REEL | - | -3.13V~-3.47V | QUAD | - | - | - | - | 0.5mm | - | HMC844 | 24 | - | - | - | Differential, Single-Ended | - | - | -3.3V | - | - | 1 | - | - | - | - | - | - | - | - | - | XNOR, XOR | 4 | - | XOR/XNOR Gate | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74AUP1T98GW-Q100H Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 6 | - | - | - | Single-Ended | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.2μA | - | - | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC10H105PG ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | ASYMMETRICAL INPUTS | RAIL | - | - | DUAL | - | 260 | 3 | - | - | 40 | 10H105 | 16 | 2 | - | - | Differential | - | - | - | - | - | - | -5.46V | -4.94V | - | - | 50mA | 1.3 ns | - | 1.3 ns | 10H | NOR, OR | 7 Input (2, 3, 2) | Halogen Free | NOR/OR Gate | - | - | 3 | - | -50mA | 50mA | - | - | - | No | 3.429mm | - | 19.5326mm | 6.858mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74AUP1G98DRYR Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUP1G98 | 6 | - | Not Qualified | - | Single-Ended | - | - | - | 0.8V | - | - | - | - | - | - | - | 8.3 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | - | - | Yes | 600μm | - | 1.45mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H209P ON Semiconductor | 2275 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | ASYMMETRICAL INPUTS | RAIL | - | - | DUAL | - | 240 | 2 | - | - | 30 | 10H209 | 16 | - | - | - | Differential | - | - | - | - | - | - | -5.46V | -4.94V | - | - | - | 1.15 ns | - | 1.15 ns | 10H | NOR, OR | 9 Input (4, 5) | - | NOR/OR Gate | - | - | 2 | - | -50mA | 50mA | 30mA | - | - | No | - | 4.44mm | 19.175mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLX1G57AMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | 6 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 2.3V | 0.5mm | - | NLX1G57 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | - | - | 5.1 ns | 1μA | - | 1G | Multi Function | 3 | - | Configurable Multiple Function | - | 0.008 A | 1 | - | - | - | - | 2 | - | No | - | 0.4mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC1G98GW,125 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 2.3V | - | - | 74LVC1G98 | 6 | 1 | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1T97GN,132 Nexperia USA Inc. | 5000 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | 74AUP1T97 | 6 | - | - | - | Single-Ended | 3.6V | - | - | - | 3 | 1 | - | - | - | - | - | 3.8 ns | 1.2μA | - | - | Translator | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL05DTR2G ON Semiconductor | 13 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 100LVEL05 | 8 | 2 | - | - | Differential | - | - | -4.5V | 3V | - | - | - | - | - | - | - | 440 ps | 18mA | - | - | AND, NAND | 2 Input (1, 1) | Halogen Free | AND/NAND Gate | - | - | 1 | 0.45 ns | -50mA | 50mA | - | - | - | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL12DR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | - | -4.2V~-5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 10EL12 | 8 | - | - | - | Differential | - | 5.7V | -5.2V | - | - | 4 | - | - | - | - | - | 450 ps | - | - | - | Buffer, Inverting, NOR, OR | - | Halogen Free | NOR/OR Gate | - | - | - | - | -50mA | 50mA | - | - | - | No | - | - | - | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC100EP08DR2G ON Semiconductor | 35608 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100EP08 | 8 | 2 | - | - | Differential | - | 5.5V | -4.5V | 3V | - | - | - | - | - | - | - | 300 ps | 30mA | - | - | XNOR, XOR | 2 Input (1, 1) | Halogen Free | XOR/XNOR Gate | - | - | 1 | - | -50mA | 50mA | 40mA | - | - | No | - | - | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AUP2G98GUX Nexperia USA Inc. | 22 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 10-XFQFN | 10 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74AUP | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | 0.8V~3.6V | QUAD | NO LEAD | - | 1 | 1.1V | 0.4mm | - | - | 10 | - | - | - | Single-Ended | - | - | - | 0.8V | - | 2 | - | - | - | - | - | - | 500nA | - | AUP/ULP/V | - | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | 0.5mm | 1.8mm | 1.4mm | - | - | - | ROHS3 Compliant | - |