- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Output Current | Current - Output | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G98DSFR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 1.2V | - | NOT SPECIFIED | 74AUP1G98 | 6 | - | - | Not Qualified | Single-Ended | - | - | - | - | 0.8V | - | - | - | - | - | 20mA | - | 39.7 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | 0.004 A | - | - | - | - | - | - | 2 | Yes | 400μm | - | 1mm | 1mm | 350μm | - | ROHS3 Compliant | Lead Free | ||
![]() 74AXP1G58GSH Nexperia USA Inc. | 13 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | 74AXP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.7V~2.75V | DUAL | - | - | 1 | 1.2V | - | - | - | - | - | - | - | Single-Ended | - | 2.75V | - | - | 0.7V | 1 | - | - | - | - | 20mA | - | - | 300nA | - | AXP | - | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MC10H101FNR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | QUAD | J BEND | 260 | 4 | - | - | 40 | 10H101 | 20 | - | 2 | - | Differential | - | - | - | - | - | - | -5.46V | -4.94V | - | - | - | - | 1.6 ns | - | - | 10H | NOR, OR | 8 Input (2, 2, 2, 2) | - | Halogen Free | NOR/OR Gate | - | - | - | 4 | 1.7 ns | -50mA | - | 50mA | - | - | No | - | - | 8.965mm | 8.965mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC100EP01D ON Semiconductor | 7446 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tube | 2008 | 100EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn80Pb20) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | 30 | 100EP01 | 8 | R-PDSO-G8 | - | - | Differential | - | 5.5V | - | - | 3V | 1 | - | - | - | - | - | - | 330 ps | 26mA | - | - | NOR, OR | 4 | - | - | NOR/OR Gate | - | - | - | - | 0.35 ns | -50mA | - | 50mA | 38mA | - | No | - | - | - | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC1G58DSF2 Texas Instruments | 9729 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G58 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | 50pF | - | - | 5.1 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | - | No | 400μm | - | 1mm | 1mm | 350μm | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL05DR2G ON Semiconductor | 5055 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL05 | 8 | - | 2 | - | Differential | - | 5.7V | -4.5V | - | - | - | - | - | - | - | - | - | 390 ps | 18mA | 440 ps | - | AND, NAND | 4 Input (2, 2) | - | - | AND/NAND Gate | - | - | - | 1 | 0.44 ns | -50mA | - | 50mA | - | - | No | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74AXP1G57GXZ Nexperia USA Inc. | 160000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 74AXP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.7V~2.75V | BOTTOM | BUTT | - | 1 | 1.2V | - | - | - | - | - | - | - | Single-Ended | - | 2.75V | - | - | 0.7V | 1 | - | - | - | - | - | - | - | - | - | AXP | - | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MC100LVEL12DG ON Semiconductor | 12398 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2005 | 100LVEL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | -3V~-3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100LVEL12 | 8 | - | 4 | - | Differential | - | - | +-3.3V | - | 3V | - | - | - | - | - | - | - | 580 ps | - | - | - | Buffer, Inverting, NOR, OR | 2 | OPEN-EMITTER | Halogen Free | NOR/OR Gate | - | - | - | - | - | -50mA | - | 50mA | - | - | No | - | - | - | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74AXP1T57GNX Nexperia USA Inc. | 22 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 8-XFDFN | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74AXP | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 0.7V~2.75V 1.2V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | - | NOT SPECIFIED | - | 8 | - | - | - | Single-Ended | - | 2.75V | - | - | 0.7V | 1 | - | - | - | - | - | - | - | 100nA | - | AXP | - | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | 225 ns | - | - | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC100LVEL12DT ON Semiconductor | 606 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2008 | 100LVEL | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | Tin/Lead (Sn/Pb) | - | - | - | - | -3V~-3.8V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 30 | 100LVEL12 | 8 | - | - | - | Differential | - | - | -3.3V | - | 3V | - | - | - | - | - | - | - | 580 ps | - | - | - | Buffer, Inverting | 2 | - | - | NOR/OR Gate | - | - | - | - | - | -50mA | - | 50mA | - | - | No | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100LVEL12D ON Semiconductor | 7 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2008 | 100LVEL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | - | - | - | - | -3V~-3.8V | DUAL | GULL WING | 240 | 1 | 3.3V | - | 30 | 100LVEL12 | 8 | - | 4 | - | Differential | - | - | -3.3V | - | 3V | - | - | - | - | - | - | - | 580 ps | - | - | - | Buffer, Inverting, NOR, OR | 2 | OPEN-EMITTER | - | NOR/OR Gate | - | - | - | - | - | -50mA | - | 50mA | - | - | No | - | - | - | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC1G98QDBVRQ1 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G98 | 6 | - | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | 50pF | 24mA | - | 7.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | - | 1 | - | - | - | - | - | 2 | No | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74AUP2G3404FW4-7 Diodes Incorporated | 4822 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2013 | 74AUP | e4 | - | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 2 | 3V | 0.35mm | 30 | - | 6 | - | - | - | Single-Ended | Non-Inverting | - | - | - | 0.8V | 2 | - | - | 500nA | - | - | - | 33.6 ns | - | 7.2 ns | AUP/ULP/V | Buffer, Inverter | 2 Input (1, 1) | - | - | Buffer/Inverter | - | - | - | - | - | - | - | - | - | 1 | No | 370μm | - | 1mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC1G99DCUTG4 Texas Instruments | 22 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 9.610488mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Discontinued | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G99 | 8 | - | - | - | Tri-State | - | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | 32mA | - | 8.6 ns | 10μA | - | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | - | - | - | 1 | - | - | - | - | - | 2 | No | - | 0.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL01DG ON Semiconductor | 4 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | 2000 | 100LVEL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | RAIL | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100LVEL01 | 8 | - | 2 | - | Differential | - | - | - | - | 3V | - | - | - | - | - | - | - | 470 ps | - | - | - | NOR, OR | 4 | OPEN-EMITTER | Halogen Free | NOR/OR Gate | - | - | - | 1 | - | -50mA | - | 50mA | - | - | No | - | - | - | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H107MELG ON Semiconductor | 12 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 3 | - | - | 40 | 10H107 | 16 | - | 2 | - | Differential | - | - | - | - | - | - | -5.46V | -4.94V | - | - | - | - | 1.6 ns | - | - | 10H | XNOR, XOR | 6 Input (2, 2, 2) | - | - | XOR/XNOR Gate | - | - | - | 3 | 1.7 ns | -50mA | - | 50mA | - | - | No | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SY10EP01VZG-TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 3V~5.5V | - | - | - | - | - | - | - | 10EP01 | - | - | 2 | - | Differential | - | - | - | - | - | 1 | 5.5V | 3V | - | - | - | - | - | - | - | - | NOR, OR | 4 | - | - | NOR/OR Gate | - | - | - | - | - | -50mA | - | 50mA | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NBSG86AMN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | - | - | -40°C~85°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | RAIL | 2.375V~3.465V | QUAD | - | 240 | 1 | 2.5V | 0.5mm | 30 | NBSG86A | 16 | - | - | - | Differential | - | 3.465V | - | - | - | 2 | - | - | - | - | - | - | 215 ps | - | - | 86 | - | - | - | - | Configurable Multiple Function | - | - | - | 1 | - | -25mA | - | 25mA | 39mA | - | No | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EL07DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | 2007 | 100EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 100EL07 | 8 | - | - | - | Differential | - | 5.7V | -4.5V | - | - | - | - | - | - | - | - | - | 395 ps | 14mA | - | - | XNOR, XOR | 2 | - | - | XOR/XNOR Gate | - | - | - | 1 | 0.435 ns | -50mA | - | 50mA | - | - | No | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4048BM96G4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | 16 | - | 141.690917mg | 1 | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | - | - | - | - | - | - | MILITARY | - | - | 18V | 3V | - | 50pF | - | 6.8mA | 300 ns | 5μA | - | - | Multi Function | - | 3-STATE | - | - | - | LOGIC CIRCUIT | - | - | 600 ns | 6.8mA | - | 6.8mA | - | 8 | No | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free |