- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G97YZPR Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | 1.700971mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | 0.5mm | - | 74AUP1G97 | 6 | - | - | - | Single-Ended | - | - | - | - | 0.8V | - | 4mA | 21.4 ns | 500nA | 7.3 ns | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | 2 | - | Yes | 500μm | - | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G97DRLR Texas Instruments | 8000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | 2.806603mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUP1G97 | 6 | - | - | Not Qualified | Single-Ended | - | - | - | - | 0.8V | - | 4mA | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | 2 | - | Yes | 600μm | - | 1.6mm | 1.2mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G97DCKT Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G97 | 6 | - | - | - | Single-Ended | 4mA | - | - | - | 0.8V | - | 4mA | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | 2 | - | Yes | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G99DCUR Texas Instruments | 14500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G99 | 8 | - | - | - | Tri-State | - | - | 5.5V | 3.3V | - | 50pF | 32mA | 8.6 ns | 10μA | - | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 900μm | - | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4078BPW Texas Instruments | 203 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4078 | 14 | - | 2 | - | Single-Ended | 6.8mA | - | - | - | 3V | 50pF | 6.8mA | 150 ns | 5μA | 110 ns | - | NOR, OR | 8 | - | - | NOR/OR Gate | - | - | - | 300 ns | - | - | - | - | - | No | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP05DTG ON Semiconductor | 68 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 157.991892mg | - | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 100EP05 | 8 | - | - | - | Differential | - | - | 5.5V | - | 3V | - | 50mA | 320 ps | - | 320 ps | - | AND, Mux, NAND | 2 Input (1, 1) | - | Halogen Free | AND/NAND Gate | - | - | 1 | - | -50mA | 50mA | - | 4 | 2 | No | 939.8μm | - | 3.0988mm | 3.0988mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G98DCKR Texas Instruments | 5059 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G98 | 6 | - | - | - | Single-Ended | - | - | 5.5V | - | - | 50pF | 32A | 6.3 ns | 10μA | - | LVC/LCX/Z | AND, Inverter, Multi Function, Mux, NAND, NOR, OR | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EL07DR2G ON Semiconductor | 3518 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | TR | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL07 | 8 | - | - | - | Differential | - | - | 5.7V | -4.5V | - | - | - | 395 ps | 14mA | 435 ps | - | XNOR, XOR | 2 | - | - | XOR/XNOR Gate | - | - | 1 | 0.435 ns | -50mA | 50mA | - | - | - | No | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL01DG ON Semiconductor | 142 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tube | 2000 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 10EL01 | 8 | - | 2 | - | Differential | - | - | 5.7V | - | - | - | 50mA | 330 ps | - | 370 ps | - | NOR, OR | 4 | OPEN-EMITTER | Halogen Free | NOR/OR Gate | - | - | 1 | 0.37 ns | -50mA | 50mA | - | - | - | No | 1.24mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV58L6X ON Semiconductor | 32 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 0.9V~3.6V | BOTTOM | - | - | 1 | 1.1V | 0.5mm | - | 7SV58 | - | - | - | - | Single-Ended | - | - | - | - | 0.9V | - | - | 9.1 ns | 900nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.002 A | 1 | - | - | - | - | - | - | No | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G58W6-7 Diodes Incorporated | 27000 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | -40°C~125°C | Digi-Reel® | 2017 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 40 | 74LVC1G58 | 6 | - | - | - | Single-Ended | - | - | 5.5V | - | - | 50pF | 32mA | - | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | 1 | 7.9 ns | - | - | - | - | - | No | 5.5mm | - | 3.1mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV57P6X ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | 7SV57 | - | - | - | - | Single-Ended | - | - | - | - | 0.9V | - | 24mA | 9.1 ns | 900nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.002 A | 1 | - | - | - | - | - | - | No | - | - | 2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS51N Texas Instruments | 137 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2 | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ASYMMETRICAL I/P'S | - | 4.75V~5.25V | DUAL | - | 260 | 2 | 5V | - | - | 74LS51 | 14 | - | 1 | - | Single-Ended | 8mA | 5V | - | 5V | - | - | 8mA | 20 ns | - | 20 ns | LS | AND, Inverter, OR | 10 Input (3, 3, 2, 2) | - | - | AND/OR/INVERT Gate | - | - | - | - | - | - | - | - | - | No | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP58P6X ON Semiconductor | 105000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 70 | 28mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | 0.65mm | - | 7SP58 | - | R-PDSO-G6 | - | - | Single-Ended | - | - | - | - | 0.9V | - | - | 32 ns | 500nA | 12.2 ns | P | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.0005 A | 1 | 55 ns | - | - | - | 2 | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G98QDCKRQ1 Texas Instruments | 663 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G98 | 6 | - | - | - | Single-Ended | - | - | 5.5V | - | - | 50pF | 24mA | 7.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP05DG ON Semiconductor | 21 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tube | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 10EP05 | 8 | - | 2 | - | Differential | - | - | 5.5V | - | 3V | - | 50mA | 270 ps | - | 320 ps | 10E | AND, NAND | 2 Input (1, 1) | - | Halogen Free | AND/NAND Gate | - | - | 1 | - | -50mA | 50mA | - | - | - | No | - | - | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97QDBVRQ1 Texas Instruments | 508 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G97 | 6 | - | - | - | Single-Ended | - | - | 5.5V | - | - | 50pF | 24mA | 7.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | 1 | - | - | - | - | 2 | - | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G98DBVR Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G98 | 6 | - | - | - | Single-Ended | - | - | 5.5V | - | - | 50pF | 32A | 6.3 ns | 10μA | - | LVC/LCX/Z | AND, Inverter, Multi Function, Mux, NAND, NOR, OR | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4068BM96 Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4068 | 14 | - | 2 | - | Single-Ended | - | - | - | - | 3V | 50pF | 6.8mA | 300 ns | 5μA | - | - | AND, Mux, NAND, NOR | 8 | - | - | NAND/AND Gate | - | - | - | - | - | - | 0.03mA | - | - | No | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL05DR2G ON Semiconductor | 450 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | TAPE AND REEL | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100LVEL05 | 8 | - | 2 | - | Differential | - | - | - | -4.5V | 3V | - | - | 440 ps | 18mA | 450 ps | - | AND, NAND | 2 Input (1, 1) | OPEN-EMITTER | Halogen Free | AND/NAND Gate | - | - | 1 | 0.45 ns | -50mA | 50mA | - | - | - | No | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free |