- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EP101MNG ON Semiconductor | 80 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | -40°C~85°C | Tube | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TRAY | 3V~5.5V | QUAD | - | 260 | 4 | 3.3V | - | - | 40 | 100EP101 | 32 | 2 | - | Differential | - | - | 5.5V | - | 3V | - | - | - | - | - | - | 400 ps | 61mA | 450 ps | - | NOR, OR | 16 Input (4, 4, 4, 4) | Halogen Free | NOR/OR Gate | - | - | 4 | - | -50mA | 50mA | 88mA | - | - | No | 950μm | - | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP08DR2G ON Semiconductor | 2351 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 10EP08 | 8 | 2 | - | Differential | - | - | 5.5V | - | 3V | - | - | - | - | - | - | 300 ps | 30mA | - | 10E | XNOR, XOR | 2 Input (1, 1) | Halogen Free | XOR/XNOR Gate | - | - | 1 | 0.3 ns | -50mA | 50mA | - | - | - | No | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DCK3 Texas Instruments | 21000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e6 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 74LVC1G97 | - | - | - | Single-Ended | - | - | 5.5V | - | - | 1 | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | 3 | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | Non-RoHS Compliant | - | ||
![]() MC14572UBDG ON Semiconductor | 13 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C | Tube | 2003 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 40 | 4572 | 16 | 1 | - | Single-Ended | - | - | - | - | 3V | - | - | - | 50pF | - | - | 180 ns | 1μA | - | - | Inverter, NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | Halogen Free | NAND/NOR Inverter Gate | - | - | 6 | - | - | - | - | - | - | No | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DRLR Texas Instruments | 7871 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | 2.806603mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC1G97 | 6 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | 50pF | - | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 600μm | - | 1.6mm | 1.2mm | 550μm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DSFR Texas Instruments | 778 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | - | 74LVC1G97 | 6 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | 50pF | - | 32mA | 5.1 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | No | 400μm | - | 1mm | 1mm | 350μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G57DCKRG4 Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | 74LVC1G57 | 6 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | 50pF | - | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G57DRYR Texas Instruments | 126 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | - | 74AUP1G57 | 6 | - | 3.6V | Single-Ended | - | - | - | - | 0.8V | - | - | - | - | - | 20mA | 5.3 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | - | - | No | 600μm | - | 1.45mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G98YZPR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | 1.700971mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC1G98 | 6 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | 50pF | - | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 500μm | - | 1.5mm | 900μm | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DBVTG4 Texas Instruments | 36 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 6.492041mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | - | 74LVC1G97 | 6 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | 50pF | - | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G57DCKT Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | - | 74AUP1G57 | 6 | - | - | Single-Ended | 4mA | - | - | - | 0.8V | - | - | - | - | - | 4mA | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G57DCKR Texas Instruments | 660 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | - | 74AUP1G57 | 6 | - | - | Single-Ended | - | - | - | - | 0.8V | - | - | - | - | - | - | 21.4 ns | 500nA | 7 ns | AUP/ULP/V | Multi Function | 3 | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP57L6X ON Semiconductor | 54045 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 18mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | 30 | 7SP57 | - | - | - | Single-Ended | - | - | - | - | 0.9V | - | - | - | - | - | - | 32 ns | 500nA | 12.2 ns | P | Multi Function | 3 | - | Configurable Multiple Function | - | 0.0005 A | 1 | - | - | - | - | - | - | No | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EP05VZG Microchip Technology | 10000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 1 | -40°C~85°C | Tube | 2005 | 10EP | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 10EP05 | - | 2 | - | Differential | - | - | - | - | - | 1 | 5.5V | 3V | - | - | - | 180 ps | - | - | - | AND, NAND | 2 Input (1, 1) | - | AND/NAND Gate | - | - | 2 | - | -50mA | 50mA | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC1G3208YZPR Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | 1.700971mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC1G3208 | 6 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | 50pF | - | - | 5.9 ns | 10μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | AND/OR Gate | - | - | - | - | - | - | - | 3 | - | No | 500μm | - | 1.5mm | 900μm | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() CD4572UBNSR Texas Instruments | 10485 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | 6 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | CD4572 | 16 | - | - | Differential | - | - | - | - | 3V | - | - | - | 50pF | - | 6.8mA | 110 ns | 5μA | 200 ns | - | Inverter, NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | - | NOR/NAND/INVERT Gate | - | - | - | - | - | - | - | 8 | 1 | No | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58YZPR Texas Instruments | 45 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | 1.700971mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC1G58 | 6 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | 50pF | - | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 500μm | - | 1.5mm | 900μm | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DCKRG4 Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | 74LVC1G97 | 6 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | 50pF | - | - | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | AND, Inverter, Multi Function, Mux, NAND, NOR, OR | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97YZPR Texas Instruments | 2984 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | 1.700971mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | - | 74LVC1G97 | 6 | - | - | Single-Ended | 32mA | 3.3V | 5.5V | - | - | - | - | - | 50pF | - | 32mA | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | 2 | - | No | 500μm | - | 1.5mm | 900μm | 2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP08DTR2G ON Semiconductor | 6712 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 3GHz | 40 | 100EP08 | 8 | 2 | - | Differential | - | - | 5.5V | -4.5V | 3V | - | - | - | - | 38mA | - | 300 ps | 30mA | - | - | XNOR, XOR | 2 Input (1, 1) | Halogen Free | XOR/XNOR Gate | - | - | - | - | -50mA | 50mA | 40mA | - | - | No | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free |