- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Logic Family | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Base Part Number | Output Voltage | Output Type | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Operating Temperature Range | Number of Gates | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Product | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AUP1G98L6X Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H105P MOTOROLA | 603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LV8151PW-P Texas Instruments | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | Texas Instruments | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 74LV | - | - | - | - | 2V ~ 5.5V | - | - | - | 3 | - | - | - | - | 12mA, 12mA | Configurable Multiple Function | - | - | - | - | - | - | No | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-XFDFN | - | 6-XSON (1.45x1) | 74AXP2G3404 | - | - | NXP USA Inc. | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 74AXP | - | - | - | - | 0.7V ~ 2.75V | - | - | Single-Ended | 2 | - | - | - | 2 Input (1, 1) | 8mA, 8mA | Buffer/Inverter | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() CD4068BE-NG Texas Instruments | 1142 |
| Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | Texas Instruments | - | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | 4000B | - | - | - | - | 3V ~ 18V | - | - | Single-Ended | 1 | - | - | - | 8 | 6.8mA, 6.8mA | AND/NAND Gate | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() SLG7NT4180V Renesas | 1015 |
| - | Surface Mount | 12-WFDFN Exposed Pad | 12 | 12-TDFN (2.5x2.5) | SLG7NT4180 | SLG | + 85 C | Renesas Design Germany GmbH | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 3.6 V | 3 V | -40°C ~ 85°C | - | GreenPAK 2™ | - | - | 85 °C | -40 °C | 3V ~ 3.6V | - | 2.6 V | Differential | 10 | 3.6 V | 3 V | AND, OR | 8 Input (6, 2) | 3mA, 3mA | AND/OR Gate | - 40 C to + 85 C | 4 | 3 mA | 3.6 mA | 8 | 2 | Yes | Combination Multiple-Function Gate | - | - | - | - | ||
![]() CD4048BEG4 Texas Instruments | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tube | 4000B | Active | - | - | - | 3 V ~ 18 V | 4048 | - | Single-Ended | 1 | - | - | - | 8 | 6.8mA, 6.8mA | Multifunction Expandable | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() MC10E107FNR2 MOTOROLA | In Stock | - | - | Surface Mount | 22-SMD Module | - | - | - | - | - | Anatech Electronics Inc. | - | - | Box | Active | Non-Compliant | - | - | - | - | - | - | Duplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 824MHz ~ 849MHz / 869MHz ~ 894MHz | - | - | 12.0dB / 12.0dB | ||
![]() NL7SZ97MU2TCG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-UFDFN | - | 6-UDFN (1.2x1) | 7SZ97 | - | - | onsemi | - | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | 7SZ | - | - | - | - | 1.65V ~ 5.5V | - | - | Single-Ended | 1 | - | - | - | 3 | 32mA, 32mA | Configurable Multiple Function | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() MM88C30MX Fairchild | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | 88C30 | - | - | Fairchild Semiconductor | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | 3V ~ 15V | - | - | Differential | 2 | - | - | - | 4 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() CD4086BE HARRIS | 66577 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | CD4086 | - | - | Harris Corporation | - | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 4000B | - | - | - | - | 3V ~ 18V | - | - | Single-Ended | 1 | - | - | - | 8 Input (2, 2, 2, 2) | 6.8mA, 6.8mA | AND/OR/INVERT Gate | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 74AUP1G95FHX Fairchild | In Stock | - | - | Surface Mount | 6-UFDFN | - | 6-MicroPak2™ | 74AUP1G95 | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 74AUP | - | - | - | - | 0.8V ~ 3.6V | - | - | Single-Ended | 1 | - | - | - | 3 | -, 4mA | Configurable Multiple Function | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() MC3230F MOTOROLA | In Stock | - | - | - | - | - | - | MC3230 | - | - | Motorola | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7SV57FHX Fairchild | In Stock | - | - | Surface Mount | 6-UFDFN | - | 6-MicroPak2™ | 7SV57 | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 7SV | - | - | - | - | 0.9V ~ 3.6V | - | - | Single-Ended | 1 | - | - | - | 3 | 24mA, 24mA | Configurable Multiple Function | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() CD4085BE HARRIS | 127187 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | CD4085 | - | - | Harris Corporation | - | - | Tube | Obsolete | - | - | - | -55°C ~ 125°C | - | 4000B | - | - | - | - | 3V ~ 18V | - | - | Single-Ended | 2 | - | - | - | 8 Input (2, 2, 2, 2) | 6.8mA, 6.8mA | AND/OR/INVERT Gate | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() MC54163L MOTOROLA | In Stock | - | - | - | - | - | - | MC54163 | - | - | Motorola | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5416FM National Semiconductor | In Stock | - | - | - | - | - | - | 5416 | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7SV58FHX Fairchild | 5000 | - | - | Surface Mount | 6-UFDFN | - | 6-MicroPak2™ | 7SV58 | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 7SV | - | - | - | - | 0.9V ~ 3.6V | - | - | Single-Ended | 1 | - | - | - | 3 | 24mA, 24mA | Configurable Multiple Function | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() NC7SV57P6X Fairchild | 533 | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-88 (SC-70-6) | 7SV57 | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 7SV | - | - | - | - | 0.9V ~ 3.6V | - | - | Single-Ended | 1 | - | - | - | 3 | 24mA, 24mA | Configurable Multiple Function | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() SN74LVC1G97DCKR-P Texas Instruments | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | - | - | - | Texas Instruments | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | 74LVC | - | - | - | - | 1.65V ~ 5.5V | - | - | Single-Ended | 1 | - | - | - | 3 | 32mA, 32mA | Configurable Multiple Function | - | - | - | - | - | - | Yes | - | - | - | - | - |