- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AUP2G98GFX Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 10-XFDFN | - | 10 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74AUP | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | - | 1 | 1.1V | - | - | - | 10 | - | - | Single-Ended | - | - | 0.8V | 2 | - | - | - | - | - | - | - | - | AUP/ULP/V | - | - | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | 0.5mm | 1.7mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC10EL05DTR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 10EL05 | 8 | - | 2 | Differential | 5.7V | - | - | - | - | - | - | - | - | 390 ps | 18mA | - | - | AND, NAND | - | 4 Input (2, 2) | - | Halogen Free | AND/NAND Gate | - | - | 1 | 0.44 ns | -50mA | - | 50mA | - | - | No | - | - | 3mm | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LVC1G99DCTR Texas Instruments | 1838 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | 23.388357mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVC1G99 | 8 | - | - | Tri-State | 5.5V | 3.3V | - | - | - | - | 50pF | - | 32mA | 8.6 ns | 10μA | - | LVC/LCX/Z | Multi Function | - | 4 | 3-STATE | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | 2 | No | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G57W6-7 Diodes Incorporated | 10000 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | -40°C~125°C | Digi-Reel® | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 40 | 74LVC1G57 | 6 | - | - | Single-Ended | 5.5V | - | - | - | - | - | 50pF | - | 32mA | - | 200μA | - | LVC/LCX/Z | Multi Function | - | 3 | - | - | Configurable Multiple Function | - | 0.024 A | 1 | 7.9 ns | - | - | - | - | - | No | - | - | 2.85mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G98GS,132 Nexperia USA Inc. | 46 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 250mW | 1.65V~5.5V | DUAL | NO LEAD | - | 1 | 2.3V | - | - | 74LVC1G98 | - | - | 1 | Single-Ended | 5.5V | - | - | - | - | - | - | - | - | 18 ns | 200μA | - | LVC/LCX/Z | Multi Function | - | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NLX1G99CMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-XFLGA | - | 8 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 2.5V | 0.35mm | - | NLX1G99 | 8 | - | - | Tri-State | 5.5V | - | - | - | - | - | 50pF | - | - | 12.8 ns | 1μA | - | 1G | Multi Function | - | 4 | 3-STATE | Halogen Free | Configurable Multiple Function | - | - | 1 | 25.7 ns | - | - | - | - | - | Yes | - | 0.55mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLX1G98AMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 2.3V | 0.5mm | - | NLX1G98 | 6 | - | - | Single-Ended | 5.5V | - | - | - | - | - | 50pF | - | - | 5.1 ns | 1μA | - | 1G | Multi Function | - | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | 2 | Yes | - | 0.4mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74AXP1G97GMH Nexperia USA Inc. | 10000 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | 74AXP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.7V~2.75V | DUAL | NO LEAD | - | 1 | 1.2V | 0.5mm | - | - | 6 | - | - | Single-Ended | 2.75V | - | 0.7V | 1 | - | - | - | - | 20mA | - | 300nA | - | AXP | Multi Function | - | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | 95 ns | - | - | - | Yes | - | 0.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MC10H121FNG ON Semiconductor | 4184 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | - | Obsolete | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | 3-3-3-3 INPUT | RAIL | - | - | QUAD | J BEND | 260 | 1 | - | - | 40 | 10H121 | 20 | - | - | Single-Ended | - | - | - | 1 | -5.46V | -4.94V | - | - | - | 2 ns | - | - | 10H | AND, OR | - | 4 | - | - | AND/OR/INVERT Gate | - | - | - | - | -50mA | - | 50mA | - | - | No | - | - | 8.965mm | 8.965mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AUP1G97UKAZ Nexperia USA Inc. | 297000 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 6-XFBGA, WLCSP | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC10E404FNG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | 0°C~85°C | Tube | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 260 | 4 | 5V | - | 40 | 10E404 | 28 | - | 2 | Differential | 5.7V | - | - | - | - | - | - | - | - | 725 ps | 106mA | - | 10E | AND, NAND | - | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | Halogen Free | AND/NAND Gate | - | - | 4 | 0.73 ns | -50mA | - | 50mA | - | - | No | - | - | 11.505mm | 11.505mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H209M ON Semiconductor | 1753 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | - | DUAL | GULL WING | - | 2 | - | - | - | 10H209 | 16 | - | - | Differential | - | - | - | 2 | -5.46V | -4.94V | - | - | - | 1.15 ns | - | - | 10H | NOR, OR | - | 9 Input (4, 5) | - | - | NOR/OR Gate | - | - | - | - | -50mA | - | 50mA | 30mA | - | No | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AUP1G3208GXZ Nexperia USA Inc. | 127217 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 6-XFDFN | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | - | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | BOTTOM | BUTT | - | 1 | 1.1V | - | - | - | - | R-PBCC-B6 | - | Single-Ended | 3.6V | - | 0.8V | 1 | - | - | - | - | - | - | - | - | AUP/ULP/V | - | - | 3 Input (2, 1) | - | - | AND/OR Gate | - | - | - | - | - | - | - | - | - | No | - | 0.35mm | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC10EL05DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 10EL05 | 8 | - | - | Differential | 5.7V | -5.2V | 4.2V | 1 | - | - | - | - | - | 390 ps | 18mA | - | - | AND, NAND | - | 4 Input (2, 2) | - | - | AND/NAND Gate | - | - | - | 0.44 ns | -50mA | - | 50mA | 22mA | - | No | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H117PG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | COMMON INPUT | RAIL | - | - | DUAL | - | 260 | 2 | - | - | 40 | 10H117 | 16 | - | - | Differential | - | - | - | - | -5.46V | -4.94V | - | - | - | 1.35 ns | - | 1.5 ns | 10H | AND, OR | - | 8 Input (2, 2, 2, 2) | - | - | AND/OR/INVERT Gate | - | - | 2 | - | -50mA | - | 50mA | - | - | No | - | 4.44mm | 19.175mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H117FNG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | - | Obsolete | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | COMMON INPUT | RAIL | - | - | QUAD | J BEND | 260 | 2 | - | - | 40 | 10H117 | 20 | - | - | Differential | - | - | - | - | -5.46V | -4.94V | - | - | - | 1.35 ns | - | - | 10H | AND, OR | - | 8 Input (2, 2, 2, 2) | - | - | AND/OR/INVERT Gate | - | - | 2 | 1.5 ns | -50mA | - | 50mA | - | - | No | - | 4.57mm | 8.965mm | 8.965mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NBSG86ABAHTBG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-LBGA, FCBGA | - | 16 | 16-FCBGA (4x4) | - | 1 | - | -40°C~70°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | -40°C | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | NBSG86A | - | - | 2 | Differential | - | - | - | 2 | 3.6V | -3.6V | - | 30mA | - | - | - | - | - | Multi Function | 8 Gbps | 2 | - | - | Configurable Multiple Function | - | - | - | - | -25mA | - | 25mA | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74AUP3G3404GSX Nexperia USA Inc. | 50 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | e3 | - | Active | 1 (Unlimited) | 8 | - | TIN | - | - | - | - | - | 0.8V~3.6V | DUAL | - | - | 3 | 1.1V | - | - | 74AUP3G3404 | 8 | - | - | Single-Ended | - | - | - | 3 | - | - | - | - | - | 20.9 ns | 500nA | - | AUP/ULP/V | Inverter | - | 3 Input (2, 1) | - | - | Buffer/Inverter | - | - | - | - | - | - | - | - | - | No | - | - | - | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC100EL12D ON Semiconductor | 128 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | 0°C~85°C | Tube | 2008 | 100EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | -4.2V~-5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | 100EL12 | 8 | - | - | Differential | 5.7V | - | - | 4 | - | - | - | - | - | 450 ps | - | - | - | Buffer, Inverting | - | - | OPEN-EMITTER | - | NOR/OR Gate | - | - | - | - | -50mA | - | 50mA | - | - | No | - | - | - | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AUP1G98GM,115 Nexperia USA Inc. | 20 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | 0.5mm | 30 | 74AUP1G98 | 6 | - | - | Single-Ended | - | - | 0.8V | - | - | - | - | - | - | 21 ns | 500nA | - | AUP/ULP/V | Multi Function | - | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | 2 | Yes | - | 0.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free |