- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100307QIX ON Semiconductor | 720 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.43x11.43) | 5 | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 4.2V~5.7V | - | - | - | - | - | - | - | 100307 | - | - | 2 | - | Differential | - | - | - | 5 | -5.7V | -4.2V | - | - | - | - | 1.4 ns | - | 1.9 ns | - | NOR, OR, XNOR, XOR | 2 | - | - | NOR/OR Gate | - | 5 | - | -50mA | - | - | - | - | - | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC100E101FNG ON Semiconductor | 8361 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | -40°C~85°C | Tube | 2006 | 100E | e3 | - | Obsolete | 3 (168 Hours) | 28 | Tin (Sn) | - | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 260 | 4 | 5V | 1.27mm | 40 | 100E101 | 28 | - | - | - | Differential | 5.7V | - | - | 4 | - | - | - | - | - | - | 600 ps | 30mA | - | - | NOR, OR | 16 Input (4, 4, 4, 4) | OPEN-EMITTER | - | NOR/OR Gate | - | - | 0.5 ns | -50mA | - | 50mA | - | - | - | No | - | 11.505mm | 11.505mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC10EL04DTR2G ON Semiconductor | 3013 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 10EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 10EL04 | 8 | - | - | - | Differential | 5.7V | - | - | - | - | - | - | - | - | - | 370 ps | 14mA | - | - | AND, NAND | 2 | - | Halogen Free | AND/NAND Gate | - | 1 | - | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74AUP1G97FZ4-7 Diodes Incorporated | 3738 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | X2-DFN1410-6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Configurable Multiple Function | - | - | - | 4mA | - | 4mA | - | - | - | Yes | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G98W6-7 Diodes Incorporated | 3196 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SOT-26 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Configurable Multiple Function | - | - | - | 4mA | - | 4mA | - | - | - | Yes | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NLX1G99BMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-XFLGA | - | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | - | Obsolete | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 2.5V | - | - | NLX1G99 | 8 | - | - | - | Tri-State | 5.5V | - | - | - | - | - | 50pF | - | - | - | 12.8 ns | 1μA | - | 1G | Multi Function | 4 | 3-STATE | Halogen Free | Configurable Multiple Function | - | 1 | 25.7 ns | - | - | - | - | - | - | Yes | 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74AUP3G3404GTX Nexperia USA Inc. | 9 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AUP | e3 | - | Active | 1 (Unlimited) | 8 | TIN | - | - | - | - | - | 0.8V~3.6V | DUAL | - | - | 3 | 1.1V | 0.5mm | - | 74AUP3G3404 | 8 | - | - | - | Single-Ended | - | - | - | 3 | - | - | - | - | - | - | 20.9 ns | 500nA | - | AUP/ULP/V | Inverter | 3 Input (2, 1) | - | - | Buffer/Inverter | - | - | - | - | - | - | - | - | - | No | 0.5mm | 1.95mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() MC10H209FNR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e3 | - | Obsolete | 3 (168 Hours) | 20 | Tin (Sn) | - | - | ASYMMETRICAL INPUTS | TAPE AND REEL | - | - | QUAD | J BEND | 260 | 2 | - | - | 40 | 10H209 | 20 | - | - | - | Differential | - | - | - | 2 | -5.46V | -4.94V | - | - | - | - | 1.15 ns | - | - | 10H | NOR, OR | 9 Input (4, 5) | - | - | NOR/OR Gate | - | - | - | -50mA | - | 50mA | 30mA | - | - | No | 4.57mm | 8.965mm | 8.965mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC100E404FNR2 ON Semiconductor | 4009 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | QUAD | J BEND | 240 | 4 | 5V | 1.27mm | 30 | 100E404 | 28 | - | - | - | Differential | 5.7V | - | - | 4 | - | - | - | - | - | - | 725 ps | 106mA | - | - | AND, NAND | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | - | AND/NAND Gate | - | - | 0.73 ns | -50mA | - | 50mA | - | - | - | No | - | 11.505mm | 11.505mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AUP1T57GS,132 Nexperia USA Inc. | 50 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | - | 1 | 3V | - | - | 74AUP1T57 | - | - | - | - | Single-Ended | - | - | - | 1 | - | - | - | - | - | 2 | 3.8 ns | 1.2μA | 11.9 ns | AUP/ULP/V | Translator | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | Yes | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G0832GS,132 Nexperia USA Inc. | 50 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | - | 1 | 1.1V | - | - | 74AUP1G0832 | - | - | - | - | Single-Ended | - | - | 0.8V | 1 | - | - | - | - | - | - | 19.5 ns | 500nA | - | AUP/ULP/V | AND, OR | 3 Input (2, 1) | - | - | AND/OR Gate | - | 3 | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC10EL01DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 10EL01 | 8 | - | - | - | Differential | 5.7V | -5.2V | - | 1 | - | - | - | - | - | - | 330 ps | 14mA | - | - | NOR, OR | 4 | - | - | NOR/OR Gate | - | - | 0.37 ns | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EL07DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e0 | - | Obsolete | 3 (168 Hours) | 8 | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 10EL07 | 8 | - | - | - | Differential | 5.7V | - | - | 1 | - | - | - | - | - | - | 395 ps | 14mA | - | - | XNOR, XOR | 2 | - | - | XOR/XNOR Gate | - | - | 0.435 ns | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EL12DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | 0°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | -4.2V~-5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | 10EL12 | 8 | - | - | - | Differential | 5.7V | - | - | 4 | - | - | - | - | - | - | 450 ps | - | - | - | Buffer, Inverting | - | - | - | NOR/OR Gate | - | - | - | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EL04DTG ON Semiconductor | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C | Tube | 2000 | 10EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Tin (Sn) | - | - | - | RAIL | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 10EL04 | 8 | - | - | - | Differential | 5.7V | - | - | - | - | - | - | - | 50mA | - | 370 ps | - | - | - | AND, NAND | 2 | - | Halogen Free | AND/NAND Gate | - | 1 | - | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HMC852LC3C Analog Devices Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-LFQFN Exposed Pad | - | 16 | 16-SMT (3x3) | - | -40°C~85°C | Strip | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | 680mW | -3V~-3.6V | - | - | - | - | - | - | - | HMC852 | - | - | - | - | Differential, Single-Ended | - | - | - | 1 | -3V | -3.6V | - | - | - | - | 98 ps | - | - | - | AND, NAND, NOR, OR | 4 | - | - | AND/NAND/NOR/OR GATE | - | 1 | - | - | - | - | - | 4 | 2 | No | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74AUP1G885GM,125 Nexperia USA Inc. | 46 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-XFQFN Exposed Pad | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AUP | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | 0.8V~3.6V | QUAD | - | 260 | 2 | 1.1V | 0.5mm | 30 | 74AUP1G885 | 8 | - | - | 3.6V | Single-Ended | - | - | - | 1 | - | - | - | 250mW | 20mA | - | 17.3 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | 2 | - | No | 0.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEF4000BT,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | 1998 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | MIXED WITH 1 INVERTER | - | - | 3V~15V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 4000 | 14 | R-PDSO-G14 | - | - | Single-Ended | 15V | 5/15V | 3V | 2 | - | - | 50pF | - | - | - | - | - | - | - | - | 7 Input (3, 3, 1) | - | - | NOR/INVERT Gate | 0.00036 A | - | 140 ns | - | 140 ns | - | - | - | - | No | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MC100LVEL12DTG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | -40°C~85°C | Tube | 2005 | 100LVEL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Tin (Sn) | - | - | - | - | - | -3V~-3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 100LVEL12 | 8 | - | 4 | - | Differential | - | +-3.3V | 3V | - | - | - | - | - | - | - | 580 ps | - | - | - | Buffer, Inverting, NOR, OR | 2 | - | Halogen Free | NOR/OR Gate | - | - | - | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC100EL04DTR2G ON Semiconductor | 12013 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 100EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 100EL04 | 8 | - | - | - | Differential | 5.7V | -4.5V | - | - | - | - | - | - | - | - | 370 ps | 14mA | - | - | AND, NAND | 2 | - | Halogen Free | AND/NAND Gate | - | 1 | - | -50mA | - | 50mA | - | - | - | No | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free |