- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Number of Drivers | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EP101FAG ON Semiconductor | 6628 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | - | -40°C~85°C | Tray | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | QUAD | GULL WING | 260 | 4 | 3.3V | 0.8mm | 40 | 100EP101 | 32 | 2 | - | Differential | - | 5.5V | - | 3V | - | - | - | - | - | 50mA | 400 ps | - | - | - | NOR, OR | 16 Input (4, 4, 4, 4) | - | Halogen Free | NOR/OR Gate | - | - | 4 | - | -50mA | 50mA | - | 88mA | - | - | No | - | 1.6mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G97W6-7 Diodes Incorporated | 378 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | -40°C~125°C | Cut Tape (CT) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 40 | 74LVC1G97 | 6 | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | 50pF | 32mA | - | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | 1 | 7.9 ns | - | - | - | - | - | - | No | - | - | 2.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD4068BNSR Texas Instruments | 54 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 208.312296mg | 1 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4068 | 14 | 2 | - | Single-Ended | - | - | - | 3V | - | - | - | - | 50pF | 6.8mA | 300 ns | 20nA | 110 ns | - | AND, NAND | 8 | - | - | NAND/AND Gate | - | - | - | - | - | - | - | 0.03mA | - | - | No | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G0832DCKT Texas Instruments | 20000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G0832 | 6 | - | - | Single-Ended | 32mA | 5.5V | - | - | - | - | - | - | 50pF | 32mA | 5.9 ns | 10μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | - | AND/OR Gate | - | - | - | - | - | - | - | - | 3 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV58FHX ON Semiconductor | 544498 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 20mg | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | - | - | 7SV58 | - | 1 | - | Single-Ended | - | - | - | 0.9V | - | - | - | - | - | - | 2.5 ns | 900nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.002 A | - | - | - | - | - | - | - | - | No | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD4078BPWR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4078 | 14 | 2 | - | Single-Ended | - | - | - | 3V | - | - | - | - | 50pF | 6.8mA | 150 ns | 5μA | 110 ns | - | NOR, OR | 8 | - | - | NOR/OR Gate | - | - | - | 300 ns | - | - | - | - | - | - | No | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G3208MDBVTEP Texas Instruments | 9638 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 74LVC1G3208 | 6 | - | - | Single-Ended | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 3.4 ns | 125μA | - | LVC/LCX/Z | AND, OR | 3 Input (2, 1) | - | - | AND/OR Gate | - | 0.032 A | 1 | 5.9 ns | - | - | - | - | - | - | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G57DRLR Texas Instruments | 1500 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | - | 2.806603mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | 74AUP1G57 | 6 | - | - | Single-Ended | - | - | - | 0.8V | - | - | - | - | - | - | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | - | 2 | - | No | 600μm | - | 1.6mm | 1.2mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G98DRLR Texas Instruments | 97 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | - | 2.806603mg | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G98 | 6 | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | 50pF | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | 1 | - | - | - | - | - | 2 | - | No | 600μm | - | 1.6mm | 1.2mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC51RM13TR STMicroelectronics | 1740 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ASYMMETRICAL INPUTS | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 40 | M74HC51 | 14 | - | - | Single-Ended | - | 6V | - | 2V | - | - | - | - | - | - | 100 ns | 1μA | 26 ns | HC/UH | AND, OR | 10 Input (3, 3, 2, 2) | - | - | AND/OR/INVERT Gate | - | 0.004 A | 2 | 30 ns | - | - | - | - | 5 | 1 | No | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC1G97IDCKREP Texas Instruments | 39 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G97 | 6 | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | 50pF | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G98DCKT Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G98 | 6 | - | - | Single-Ended | 32mA | 5.5V | - | - | - | - | - | - | 50pF | 32mA | 6.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G97DRYR Texas Instruments | 4690 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | 74AUP1G97 | 6 | - | - | Single-Ended | - | - | - | 0.8V | - | - | - | - | - | - | 8.8 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | - | - | - | Yes | 600μm | - | 1.45mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4078BMT Texas Instruments | 99 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4078 | 14 | 2 | - | Single-Ended | 6.8mA | - | - | 3V | - | - | - | - | 50pF | 6.8mA | 150 ns | 5μA | - | - | NOR, OR | 8 | - | - | NOR/OR Gate | - | - | - | 300 ns | - | - | - | - | - | - | No | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM88C30N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | 85°C | -40°C | - | - | 700mW | 3V~15V | - | - | - | - | - | - | - | 88C30 | - | - | - | Differential | - | - | - | - | 2 | 2 | 15V | 3V | - | - | 50 ns | - | - | - | AND, Buffer, Inverter, NAND | 4 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLX1G99DMUTWG ON Semiconductor | 16 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN | 8 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | - | 1 | 1.8V | 0.5mm | - | NLX1G99 | - | - | - | Tri-State | - | 5.5V | - | - | - | 1 | - | - | - | - | - | 1μA | - | 1G | - | 4 | 3-STATE | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | Yes | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G98W6-7 Diodes Incorporated | 900 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | -40°C~125°C | Digi-Reel® | 2011 | 74LVC | e3 | yes | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 40 | 74LVC1G98 | 6 | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | 50pF | 32mA | - | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | 1 | 7.9 ns | - | - | - | - | - | - | No | - | - | 2.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC1G57GW,125 Nexperia USA Inc. | 6000 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LVC1G57 | 6 | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | - | 50mA | 3.8 ns | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | 1 | - | - | - | - | - | - | - | Yes | - | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G98DCKR Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | NOT SPECIFIED | 74AUP1G98 | 6 | - | Not Qualified | Single-Ended | - | - | - | 0.8V | - | - | - | - | - | 4mA | 21.6 ns | 500nA | 6.9 ns | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | - | 2 | - | Yes | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DCKRE4 Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G97 | 6 | - | - | Single-Ended | - | 5.5V | - | - | - | - | - | - | 50pF | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | 2 | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free |