- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G97DBVT Texas Instruments | 427 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 74AUP1G97 | 6 | - | - | Single-Ended | 4mA | - | - | - | - | 0.8V | - | - | - | 4mA | 21.4 ns | 500nA | 7.3 ns | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | - | - | 2 | - | - | - | Yes | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14572UBCPG ON Semiconductor | 1000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 1.627801g | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | 3V~18V | DUAL | - | - | 6 | 5V | 2.54mm | - | 4572 | 16 | - | - | Single-Ended | 8.8mA | 15V | - | - | - | 3V | - | 50pF | - | 8.8mA | 80 ns | 1μA | 80 ns | - | Inverter, Mux, NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | - | - | NAND/NOR Inverter Gate | - | - | 6 | - | - | - | - | - | - | 8 | 1 | - | - | No | 3.43mm | - | 19.55mm | 6.85mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74AUP1G58L6X ON Semiconductor | 149342 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | 74AUP1G58 | - | 1 | - | Single-Ended | - | - | - | - | - | - | - | - | - | - | 3.4 ns | 500nA | 19 ns | - | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 500μm | - | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G57FZ4-7 Diodes Incorporated | 10000 |
| Datasheet | 18 Weeks | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 40 | 74LVC1G57 | 6 | 1 | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | 18 ns | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | - | - | 7.9 ns | - | - | - | - | - | - | - | - | No | 350μm | - | 1.45mm | 1.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G97FHX ON Semiconductor | 12 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 20mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | TAPE AND REEL | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 1.2V | - | 30 | 74AUP1G97 | - | 1 | Not Qualified | Single-Ended | - | - | - | - | - | 0.8V | - | - | - | - | 3.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC10EP08DG ON Semiconductor | 40 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 142.994995mg | - | -40°C~85°C | Tube | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 10EP08 | 8 | - | - | Differential | - | - | - | 5.5V | - | 3V | - | - | - | 50mA | 320 ps | - | 320 ps | 10E | Mux, XNOR, XOR | 2 Input (1, 1) | - | Halogen Free | XOR/XNOR Gate | - | - | 1 | - | 0.3 ns | -50mA | 50mA | - | - | 4 | 2 | - | - | No | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV8151DW Texas Instruments | 27 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE SCHMITT TRIGGER INVERTER, ONE SCHMITT TRIGGER BUFFER | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74LV8151 | 24 | - | - | Single-Ended | - | - | Non-Inverting | 5.5V | - | 2V | 1 | 50pF | 2 | - | 12 ns | 20μA | 58 ns | LV/LV-A/LVX/H | Buffer, Schmitt Trigger | - | - | - | Buffer/Inverter | - | - | 10 | 8 | - | - | - | ENABLE LOW | 0.02mA | - | 3 | UNIDIRECTIONAL | N/A | No | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HMC851LC3C Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Gold | Surface Mount | Surface Mount | 16-LFQFN Exposed Pad | 16 | - | - | -40°C~85°C | Strip | - | - | e4 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | 680mW | -3V~-3.6V | QUAD | - | - | 1 | - | 0.5mm | - | HMC851 | 16 | - | - | Differential, Single-Ended | - | - | - | - | - | - | 1 | - | - | - | 97 ps | - | - | 851 | XNOR, XOR | 4 | - | - | XOR/XNOR Gate | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AUP1G58DRLR Texas Instruments | 20000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | 2.806603mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | 74AUP1G58 | 6 | - | - | Single-Ended | - | - | - | - | - | 0.8V | - | - | - | 4mA | 21.4 ns | 500nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | 0.004 A | - | - | - | - | - | - | - | 2 | - | - | - | No | 600μm | - | 1.6mm | 1.2mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58DRYR Texas Instruments | 142 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G58 | 6 | - | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | 32mA | 5.1 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | - | - | - | - | No | 600μm | - | 1.45mm | 1mm | 500μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL01DR2G ON Semiconductor | 2652 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100LVEL01 | 8 | 2 | - | Differential | - | - | - | - | - | 3V | - | - | - | - | 470 ps | 15mA | 510 ps | - | NOR, OR | 4 | OPEN-EMITTER | Halogen Free | NOR/OR Gate | - | - | 1 | - | - | -50mA | 50mA | - | - | - | - | - | - | No | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G99DCUT Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G99 | 8 | - | - | Tri-State | 32mA | - | - | 5.5V | 3.3V | - | - | 50pF | - | 32mA | 8.6 ns | 10μA | 30.8 ns | LVC/LCX/Z | Multi Function | 4 | 3-STATE | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 900μm | - | 2.3mm | 2mm | 850μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G58FW4-7 Diodes Incorporated | 50000 |
| Datasheet | 16 Weeks | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | -40°C~125°C | Digi-Reel® | 2011 | 74LVC | e4 | yes | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | 40 | 74LVC1G58 | 6 | 1 | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | - | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | - | - | 7.9 ns | - | - | - | - | - | - | - | - | No | - | 0.4mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EL12DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | 0°C~85°C | Tape & Reel (TR) | 2008 | 10EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | -4.2V~-5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | 10EL12 | 8 | - | - | Differential | - | - | - | 5.7V | -5.2V | - | 4 | - | - | - | 450 ps | - | - | - | Buffer, Inverting, NOR, OR | - | OPEN-EMITTER | - | NOR/OR Gate | - | - | - | - | - | -50mA | 50mA | - | - | - | - | - | - | No | - | - | - | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVC1G58DW-7 Diodes Incorporated | 2797 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -40°C~125°C | Cut Tape (CT) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G58 | 6 | - | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | 32mA | 6.3 ns | 200μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | - | 0.024 A | 1 | - | 7.9 ns | - | - | - | - | - | - | - | - | No | 5.5mm | - | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4085BPWR Texas Instruments | 45 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD4085 | 14 | - | - | Single-Ended | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 250 ns | 20μA | 180 ns | - | AND, OR | 8 Input (2, 2, 2, 2) | - | - | AND/OR/INVERT Gate | - | 0.0068 A | - | - | - | - | - | - | 0.6mA | 4 | 1 | - | - | No | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G58DRY2 Texas Instruments | 16 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G58 | - | - | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | 100mA | 5.1 ns | 10μA | - | LVC/LCX/Z | AND, Inverter, Multi Function, NAND, NOR, OR | 3 | - | - | Configurable Multiple Function | TRUE | - | - | - | - | - | - | - | - | - | - | - | - | No | 600μm | - | 1.45mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G97DBVRE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G97 | 6 | - | - | Single-Ended | - | - | - | 5.5V | - | - | - | 50pF | - | - | 6.3 ns | 10μA | - | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | TRUE | - | 1 | - | - | - | - | - | - | 2 | - | - | - | No | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP01MNR4G ON Semiconductor | 3000 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 10EP | - | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TAPE AND REEL | - | 3V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 40 | 10EP01 | 8 | 2 | - | Differential | - | - | - | 5.5V | - | 3V | - | - | - | - | 330 ps | - | - | 10E | NOR, OR | 4 | - | Halogen Free | NOR/OR Gate | - | - | 1 | - | 0.35 ns | -50mA | 50mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMC722LP3E Analog Devices Inc. | 34 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | 57.09594mg | - | -40°C~85°C | Strip | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | - | -3V~-3.6V | QUAD | - | 260 | 1 | - | 0.5mm | 40 | HMC722 | 16 | - | - | Differential, Single-Ended | - | - | - | - | - | - | 1 | - | - | - | 95 ps | - | - | 722 | AND, NAND, NOR, OR | 4 | - | - | AND/NAND/NOR/OR GATE | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | - |