- Manufacturer
- Number of Pins
- Number of Terminations
- Package / Case
- RoHS Status
- Supply Voltage
- Terminal Position
- Base Part Number
- Function
- JESD-609 Code
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | AWG max. | Base Product Number | Connections | Contact Finish Mating | Contact Materials | Content | Counter Type | Counting Sequence | CS | Factory Pack QuantityFactory Pack Quantity | Logic Family | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Nominal current | Nominal current - rounded value | Number of Elements | Package | Part # Aliases | Primary Material | Product Status | Propagation Delay Time | RoHS | Supply Voltage-Max | Supply Voltage-Min | Total number of pins | Triggering Type | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Color | Fastening Type | Voltage - Supply | Orientation | Base Part Number | Shell Finish | Shell Size - Insert | Function | Output Type | Operating Supply Voltage | Number of Circuits | Number of Bits | Input Type | Logic Type | Number of Bits per Element | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS74FCT2273CTSO Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT163TSI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT164EX Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4024BK352353 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4024BFX Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4520BD3 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4024AK3 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIC6C4894DY NXP | 1515 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SO | 16 | NPIC6C4894 | Soldering,Print | - | - | 250pc(s) | - | - | 3.81mm | - | - | CTBP92VE/5R | - | NXP USA Inc. | - | - | - | 8A | 8A | 1 | Bulk | - | - | Active | - | - | - | - | 5 | - | -40°C ~ 125°C | - | - | - | - | - | CTBP92VE/5R | - | - | 4.5V ~ 5.5V | - | - | - | - | Serial to Parallel | Open Drain | - | - | - | - | Shift Register | 12 | - | - | - | - | - | - | ||
![]() 74VHC595SJX Fairchild | 34249 | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-SOP | - | 74VHC595 | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | 1 | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | Serial to Parallel, Serial | Tri-State | - | - | - | - | Shift Register | 8 | - | - | - | - | - | - | ||
![]() CD74HC670EG4 Texas Instruments | In Stock | - | Datasheet | Panel Mount, Through Hole | 16-DIP (0.300, 7.62mm) | Flange | Stainless Steel | 16-PDIP | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | 1 | Retail Package | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | Tube | 806 | Active | Solder | Receptacle, Female Sockets | - | Silver | Threaded | 2 V ~ 6 V | F | 74HC670 | Passivated | 22-1 | Universal | Tri-State | - | - | - | - | Register File | 4 | - | - | - | - | - | - | ||
![]() SN74LV594ABQBR Texas Instruments | 1924 |
| Datasheet | Surface Mount | WQFN-16 | - | - | 16-WQFN (2.5x3.5) | - | - | - | - | - | - | - | Serial to Parallel | - | - | LV-A | - | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | - | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | 6.5 ns | - | 5.5 V | 2 V | - | Positive Edge | -40°C ~ 125°C | Reel | SN74LV594A | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | Serial to Parallel, Serial | Push-Pull | 2 V to 5.5 V | 8 Circuit | 8 bit | CMOS | Shift Register | 8 | - 12 mA | 12 mA | - | - | Shift Registers | - | ||
![]() SN74LV164ABQAR Texas Instruments | 9282 |
| Datasheet | Surface Mount | WQFN-14 | - | - | 14-WQFN (3x2.5) | - | - | - | - | - | - | - | Serial to Parallel | - | - | LV-A | - | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | - | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | 10.5 ns | - | 5.5 V | 2 V | - | - | -40°C ~ 125°C | Reel | SN74LV164A | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | Serial to Parallel | Push-Pull | 2 V to 5.5 V | - | 8 bit | CMOS | Shift Register | 8 | - 12 mA | 12 mA | 2 Input | 8 Output | Shift Registers | Support Mixed-Mode Voltage Operation | ||
![]() SN74LV164AQWBQARQ1 Texas Instruments | 12000 |
| Datasheet | Surface Mount, Wettable Flank | WQFN-14 | - | - | 14-WQFN (3x2.5) | - | - | - | - | - | - | Serial Shift Register | Serial to Parallel | - | - | LV-A | - | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | - | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 5.5 V | 2 V | - | - | -40°C ~ 125°C | Reel | SN74LV164A-Q1 | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | Serial to Parallel | Push-Pull | 2 V to 5.5 V | 8 Circuit | 8 bit | CMOS | CMOS | 8 | - 12 mA | 12 mA | 2 Input | 8 Output | Shift Registers | Support Mixed-mode Voltage | ||
![]() SN74LV595AQWBQBRQ1 Texas Instruments | 3288 |
| Datasheet | Surface Mount | WQFN-16 | - | - | 16-WQFN (3.6x2.6) | - | - | - | - | - | - | - | Serial to Serial/Parallel | - | 3000 | LV-A | - | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | - | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | 22.5 ns, 16.5 ns, 10.2 ns | - | 5.5 V | 2 V | - | Positive Edge | -40°C ~ 125°C | Cut Tape | SN74LV595A-Q1 | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | Shift Register | 3-State | 2 V to 5.5 V | 1 | 8 bit | CMOS | CMOS | 8 | - 16mA | 16mA | - | - | Shift Registers | - | ||
![]() 74HC594PWJ Nexperia | 15000 | - | - | Surface Mount | TSSOP-16 | - | - | 16-TSSOP | - | 74HC594 | - | - | - | - | - | Serial to Parallel | - | 2500 | HC | - | + 125 C | Nexperia USA Inc. | - 40 C | - | SMD/SMT | - | - | 1 | Tape & Reel (TR) | 935691221118 | - | Active | 44 ns | Details | 6 V | 2 V | - | - | -40°C ~ 125°C | MouseReel | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | Serial to Parallel, Serial | Non-Inverted | 5 V | 1 | 8 bit | - | CMOS | 8 | - 7.8 mA | 7.8 mA | 1 Input | 8 Output | Shift Registers | - | ||
![]() HV53001-E/KWX Atmel (Microchip Technology) | In Stock | - | - | - | TFBGA-105 | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Details | 5.5 V | 2.7 V | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | 2.7 V to 5.5 V | - | - | - | Shift Register | - | - | - | - | 16 Output | - | - | ||
![]() SN74HCT595PWR Texas Instruments | 4966 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Texas Instruments | - | - | - | - | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | Serial to Parallel | Tri-State | - | - | - | - | Shift Register | 8 | - | - | - | - | - | - | ||
![]() 74HCT597PWJ Nexperia | 10000 | - | - | Surface Mount | TSSOP-16 | - | - | 16-TSSOP | - | 74HCT597 | - | - | - | - | - | Parallel to Serial | - | 2500 | HCT | - | + 125 C | Nexperia USA Inc. | - 40 C | - | SMD/SMT | - | - | 1 | Tape & Reel (TR) | 935691212118 | - | Active | - | Details | 5.5 V | 4.5 V | - | - | -40°C ~ 125°C | MouseReel | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | Parallel or Serial to Serial | Non-Inverted | 5 V | 1 Circuit | 8 bit | - | TTL | 8 | - 25 mA | 25 mA | 8 | 1 | Shift Registers | - | ||
![]() 74HC595D. Shenzhen Fuman Elec | 25653 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT74HC164ARZ HTCSEMI | 81 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |