pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf  Pinout Diagram_1
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf  Pinout Diagram_1
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_1
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_2
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_3
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_4
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_5
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_6
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_7
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_8
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_9
pid_31323821_3adb04c1ace7bcce8a250b4758c06ced.pdf Outline Dimensions_10
feed

Texas Instruments SN74LV594ABQBR

8 bit Bit Shift Register Shift Register

Manufacturer No:

SN74LV594ABQBR

Manufacturer:

Texas Instruments

Utmel No:

2502-SN74LV594ABQBR

Package:

WQFN-16

ECAD Model:

Description:

8 bit Bit Shift Register -40°C ~ 125°C Shift Register SN74LV594A Series WQFN-16

Quantity:

Unit Price: $0.844671

Ext Price: $0.84

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1924

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.844671

    $0.84

  • 10

    $0.796859

    $7.97

  • 100

    $0.751754

    $75.18

  • 500

    $0.709202

    $354.60

  • 1000

    $0.669059

    $669.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SN74LV594ABQBR information

Specifications
Documents & Media
Product Details
Texas Instruments SN74LV594ABQBR technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments SN74LV594ABQBR.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    WQFN-16
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-WQFN (2.5x3.5)
  • Counting Sequence
    Serial to Parallel
  • Logic Family
    LV-A
  • Propagation Delay Time
    6.5 ns
  • Supply Voltage-Min
    2 V
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Mounting Styles
    SMD/SMT
  • Triggering Type
    Positive Edge
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Mfr
    Texas Instruments
  • Product Status
    Active
  • Number of Elements
    1
  • Supply Voltage-Max
    5.5 V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SN74LV594A
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2V ~ 5.5V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Serial to Parallel, Serial
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Push-Pull
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    2 V to 5.5 V
  • Number of Circuits
    8 Circuit
  • Number of Bits
    8 bit
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    CMOS
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    Shift Register
  • Number of Bits per Element
    8
  • High Level Output Current

    High-level Output Current IOH The current flowing into the output at a specified high- level voltage. Low-level Output Current IOL The current flowing into the output at a specified low- level output voltage.

    - 12 mA
  • Low Level Output Current

    The current into the output terminal with input conditions applied that, according to the product specification, will establish a low level at the output.

    12 mA
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Shift Registers
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments SN74LV594ABQBR.

SN74LV594ABQBR Overview

WQFN-16 package contains the device. Presented in a case of Reel. Surface Mount is the way this component is mounted. -40°C ~ 125°C is the operating temperature range. Votage is provided within 2V ~ 5.5V. Similar parts can be found using the SN74LV594A family. This chip's operating supply voltage is reported as 2 V to 5.5 V. It has a total of 8 bit pins. There are 8 Circuit circuits in this device.

SN74LV594ABQBR Features

Mounted in Surface Mount type.
Operate supply voltage at 2 V to 5.5 V

SN74LV594ABQBR Applications

There are a lot of Texas Instruments
SN74LV594ABQBR Shift Registers applications.


  • data transfer
  • data manipulation
  • store data in digital form
  • ROM Chips
  • Flash Memory
  • Cache memory in CPU
  • Data Format Converters
  • Data Processors
  • Pseudo Random Pattern Generator
  • Pulse Extenders
SN74LV594ABQBR Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SN74LV594ABQBR" in Texas Instruments SN74LV594ABQBR.
  • Part Number
  • Manufacturer
  • Package
  • Description