- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Ambient Temperature Range High | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C16C-MAHM-T Microchip Technology | 44748 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | AT24C16C | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC040AT-I/OT Microchip Technology | 3000 | - | Datasheet | 27 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 8542.32.00.51 | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.95mm | - | - | 40 | 25LC040A | 6 | - | - | 5V | - | - | - | - | SPI, Serial | 4Kb 512 x 8 | - | 5mA | - | 10MHz | - | 80 ns | EEPROM | SPI | - | 512X8 | - | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF020B-80-4I-SAE-T Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | - | - | 1.27mm | - | - | 40 | SST25VF020B | - | - | - | 3.3V | - | - | - | - | SPI, Serial | 2Mb 256K x 8 | - | 20mA | - | 80MHz | - | 6 ns | FLASH | SPI | 8b | - | - | - | - | 8 | 10μs | 1b | 2 Mb | 0.00002A | - | - | - | - | Synchronous | 8b | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC128-I/P Microchip Technology | 1491 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 25LC128 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR93L66RFVT-WE2 ROHM Semiconductor | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | TIN COPPER | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 10 | BR93L66 | 8 | - | - | 5V | - | - | - | - | Serial | 4Kb 256 x 16 | - | 4.5mA | - | 2MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | - | - | 16 | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C16C-SSHM-B Microchip Technology | 4 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | AT24C16C | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST26VF016B-104I/SM Microchip Technology | 20 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2014 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 8 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST26VF016B | - | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI | 16Mb 2M x 8 | - | 8mA | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 16MX1 | - | - | - | - | 1.5ms | - | 16 Mb | 0.000025A | - | - | SERIAL | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | BOTTOM/TOP | 85°C | - | NO | 2.03mm | - | 5.26mm | 5.25mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA64T-I/OT Microchip Technology | 6000 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | - | - | - | 40 | 24AA64 | 5 | - | - | 5V | - | - | - | 1.7V | I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | 8KX8 | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46B/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.7V | 1.27mm | - | - | 40 | 93LC46B | 8 | - | - | 2.5V | 6V | 3/5V | - | - | Serial | 1Kb 64 x 16 | - | 2mA | - | 2MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | 3-STATE | - | - | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC02BT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | YES | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC02BT-I/SNG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.12 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 256X8 | - | - | 1.75 mm | 8 | - | - | - | 0.000001 A | 2048 bit | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() M95640-WMN6P STMicroelectronics | 2280 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95640 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 5mA | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | 2.7V | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62256NLL-70PXC Cypress Semiconductor Corp | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2002 | MoBL® | e4 | yes | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 1MHz | 40 | CY62256 | 28 | - | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | 1 | 50mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | - | - | 70ns | 15b | 256 kb | 0.000005A | - | 70 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 37.59mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF040B-50-4I-SAF-T Microchip Technology | 9900 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | SST25 | e4 | - | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | SST25VF040B | - | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | 4Mb 512K x 8 | - | - | - | 50MHz | 0.03mA | - | FLASH | SPI | - | 4MX1 | - | - | - | 1 | 10μs | - | 4 Mb | 0.00002A | - | - | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24FC512-I/SM Microchip Technology | 1800 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 2.5V | 1.27mm | - | - | - | 24FC512 | 8 | - | - | 2.5V | 5.5V | 2/5V | - | 1.7V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.88mm | - | 5.21mm | 5.28mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC00/SN Microchip Technology | 1230 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | - | 40 | 24LC00 | 8 | - | - | 2.5V | 5.5V | 3/5V | - | - | 2-Wire, I2C, Serial | 128b 16 x 8 | - | 3mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | - | - | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C32-WMN6P STMicroelectronics | 15 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 2.7V | 1.27mm | - | - | - | M24C32 | 8 | - | - | - | 5.5V | - | - | 2.5V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 5mA | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT25256VI-GT3 ON Semiconductor | 1610 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | CAT25256 | 8 | - | - | 5V | - | - | - | - | - | 256Kb 32K x 8 | - | 4mA | - | 20MHz | - | 75 ns | EEPROM | SPI | - | - | - | Halogen Free | - | - | 5ms | - | 256 kb | 0.000001A | - | - | SERIAL | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39SF020A-70-4C-PHE Microchip Technology | 8000 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 1 (Unlimited) | 32 | - | 3A991.B.1.A | MATTE TIN | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 14MHz | - | SST39SF020A | 32 | - | - | 5V | - | 5V | - | - | - | 2Mb 256K x 8 | - | 25mA | - | - | - | 70ns | FLASH | Parallel | 8b | 256KX8 | - | - | - | - | 20μs | 18b | 2 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | - | 5V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | 3.81mm | - | 42.04mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24512-RMN6P STMicroelectronics | 120 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 30 | M24512 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | 1MHz | - | 500ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24M01-DFMN6TP STMicroelectronics | 55000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 2.5V | 1.27mm | - | - | - | M24M01 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | 2mA | - | 1MHz | - | 500ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | 1 Mb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |