- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Refresh Cycles | Common Flash Interface | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC040AT-I/MS Microchip Technology | 40 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 0.65mm | - | 40 | 25LC040A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | - | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C16ZI-G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | - | CAT24C16 | - | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | - | - | 2mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | 16KX1 | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 950μm | - | 3.1mm | 3.1mm | No | - | RoHS Compliant | - | ||
![]() IS61DDB22M18A-250M3L ISSI, Integrated Silicon Solution Inc | 105 | - | - | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | e1 | yes | Discontinued | 3 (168 Hours) | 165 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.71V~1.89V | BOTTOM | 260 | 1 | 1.8V | - | - | 40 | - | 165 | - | - | 1.8V | - | - | - | - | - | - | 36Mb 2M x 18 | - | 1 | 500mA | - | - | 250MHz | - | 8.4ns | SRAM | Parallel | - | - | - | - | 18 | - | 21b | 36 Mb | - | - | - | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS43DR16640B-25DBL ISSI, Integrated Silicon Solution Inc | 6 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | - | Volatile | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 84 | - | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 1Gb 64M x 16 | - | 1 | 240mA | SYNCHRONOUS | - | 400MHz | - | 400ps | DRAM | Parallel | 16b | 64MX16 | 3-STATE | - | 16 | 15ns | 16b | 1 Gb | 0.015A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8192 | - | - | 48 | 48 | - | 1.2mm | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() W19B320ABT7H Winbond Electronics | 96 | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | -20°C~85°C TA | Tray | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | - | 3A991.B.1.A | MATTE TIN | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 70GHz | 40 | - | 48 | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 32Mb 4M x 8 2M x 16 | - | - | - | - | - | - | - | - | FLASH | Parallel | - | 2MX16 | - | - | 16 | 70ns | - | 32 Mb | 0.000005A | - | - | 70 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 863 | 8K64K | - | YES | BOTTOM | - | YES | - | - | - | - | 1.2mm | 18.4mm | 12mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGBHI213 Cypress Semiconductor Corp | 8 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 128Mb 16M x 8 | - | - | - | - | - | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | - | 4 | - | 32b | 128 Mb | 0.0001A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL032P0XNFI000 Cypress Semiconductor Corp | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | FL-P | - | - | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | - | - | 32Mb 4M x 8 | - | - | 38mA | - | - | 104MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 4KX16 | - | - | 16 | 5μs, 3ms | 1b | 32 Mb | 0.00001A | - | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | 0.55mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() MT29F4G01AAADDHC:D Micron Technology Inc. | 20 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | Non-Volatile | - | 0°C~70°C TA | Bulk | 2008 | - | - | - | Obsolete | 3 (168 Hours) | 63 | - | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.8mm | - | - | MT29F4G01 | - | - | - | 3.3V | - | - | - | SPI, Serial | - | - | 4Gb 4G x 1 | - | - | - | - | - | 50MHz | - | - | FLASH | SPI | - | 512MX8 | - | - | 8 | - | - | 4 Gb | 0.00005A | - | - | - | - | - | Synchronous | 1b | - | SPI | 100000 Write/Erase Cycles | - | 10 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA010AT-I/MS Microchip Technology | 38 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA010A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | - | - | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() W25X64VSFIG Winbond Electronics | 67 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | SpiFlash® | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | - | 16 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | - | 18mA | - | - | 75MHz | - | 7 ns | FLASH | SPI | - | 8MX8 | - | - | 8 | 3ms | 23b | 64 Mb | 0.00001A | - | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.64mm | 10.285mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGMFM003 Cypress Semiconductor Corp | 50 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | - | - | 128Mb 16M x 8 | - | - | - | SYNCHRONOUS | - | 133MHz | - | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | - | 4 | - | - | - | - | 134217728 bit | - | - | SERIAL | - | - | - | 3V | - | - | 500ms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() AS7C31024B-15JCN Alliance Memory, Inc. | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | - | 32 | 32-SOJ | Volatile | - | 0°C~70°C TA | Tube | 2002 | - | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3V | 1Mb 128K x 8 | - | 1 | - | - | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | - | 15ns | 17b | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST26WF040B-104I/MF Microchip Technology | 1000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2014 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 30 | SST26WF040 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 4Mb 512K x 8 | - | - | - | SYNCHRONOUS | - | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 4MX1 | - | - | 1 | 1.5ms | - | 4 Mb | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | - | 6mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24AA16WI-GT3 ON Semiconductor | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 40 | CAT24AA | 8 | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | - | - | 1mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | Halogen Free | 8 | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() IS61LV2568L-10T ISSI, Integrated Silicon Solution Inc | 70 | - | Datasheet | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | 0°C~70°C TA | Tray | - | - | e0 | no | Not For New Designs | 2 (1 Year) | 44 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 3.135V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | 44 | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | - | - | - | 2Mb 256K x 8 | - | 1 | 60mA | - | - | - | - | - | SRAM | Parallel | - | 256KX8 | 3-STATE | - | 8 | 10ns | 18b | 2 Mb | 0.003A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71321LA25JGI Renesas Electronics America Inc. | 38 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 52-LCC (J-Lead) | - | - | 52-PLCC (19.13x19.13) | Volatile | Industrial grade | -40°C~85°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | IDT71321 | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | - | - | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BQ4011MA-150 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 28-DIP Module (0.61, 15.49mm) | - | 28 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | - | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | - | - | - | - | 8542.32.00.41 | 4.75V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | BQ4011 | - | - | - | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | 50mA | - | 50mA | - | - | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | - | 8 | 150ns | - | 256 kb | 0.004A | - | - | 150 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | 37.72mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CY7C1270KV18-400BZXC Cypress Semiconductor Corp | 47 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | 30 | CY7C1270 | 165 | - | - | 1.8V | - | - | - | - | - | - | 36Mb 1M x 36 | - | 1 | 690mA | - | - | 400MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | - | 36 | - | 19b | 36 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS42S16400F-6TLI ISSI, Integrated Silicon Solution Inc | 327 | - | - | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 54 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 10 | - | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 4M x 16 | - | 1 | 140mA | - | 140mA | 166MHz | - | 5.4ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | - | 16 | - | 14b | 64 Mb | 0.003A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4096 | - | - | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | No | - | RoHS Compliant | - | ||
![]() M95020-DRMF3TG/K STMicroelectronics | 3934 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | NOT SPECIFIED | M95020 | - | R-PDSO-N8 | - | - | 5.5V | - | 1.7V | SPI, Serial | - | - | 2Kb 256 x 8 | - | - | - | SYNCHRONOUS | - | 20MHz | - | - | EEPROM | SPI | - | 256X8 | - | - | 8 | 4ms | - | - | - | 2048 bit | - | - | - | - | - | - | - | SPI | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - |