- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Terminal Position | Supply Voltage | Base Part Number | Qualification Status | Max Output Current | Power Supplies | Interface | Output Configuration | Output Current per Channel | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB67Z800FTG,EL Toshiba Semiconductor and Storage | 10 |
| - | 12 Weeks | - | Surface Mount | 36-VFQFN Exposed Pad | - | -40°C~105°C TA | Tape & Reel (TR) | Active | - | - | - | - | General Purpose | 5.5V~22V | - | - | - | - | - | - | Logic | Half Bridge (3) | - | 5.5V~22V | - | Current Limiting, Over Temperature, Shoot-Through, UVLO | - | - | Inductive, Capacitive | - | RoHS Compliant | ||
![]() LB1836M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14-MFPS | -40°C~85°C TA | Tape & Box (TB) | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 2.5V~9V | - | - | - | - | - | - | Logic | Half Bridge (4) | - | 1.8V~9V | 1A | Over Temperature | - | - | Inductive | - | ROHS3 Compliant | ||
![]() LB1837M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14-SOIC / 14MFPS | -20°C~80°C TA | Tube | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 3V~9V | - | - | - | - | - | - | Logic | Half Bridge (2) | - | 3V~9V | 250mA | Over Temperature | - | - | Inductive | - | ROHS3 Compliant | ||
![]() LA6581MC-BH Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -30°C~150°C TJ | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | DC Motors, General Purpose | 2.2V~16V | - | - | - | - | - | - | Logic | Half Bridge (2) | - | 2.2V~16V | 500mA | Over Temperature | - | - | Inductive | - | ROHS3 Compliant | ||
![]() LB1641-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 10-SIP | 10-SIP | -25°C~75°C TA | Box | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 5V~18V 7V~18V | - | - | - | - | - | - | Logic | Half Bridge (2) | - | 5V~18V 7V~18V | 1.6A | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() LV8011V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | 20-SSOP | -20°C~75°C TA | Tube | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 4.5V~5.5V | - | - | - | - | - | - | Logic | Half Bridge (2) | - | 2V~6.5V | 1A | Over Temperature | 370mOhm | 5A | Inductive | - | ROHS3 Compliant | ||
![]() LA6581MC-DH Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -30°C~150°C TJ | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 2.2V~16V | - | - | - | - | - | - | Logic | Half Bridge (2) | - | 2.2V~16V | 500mA | Over Temperature | - | - | Inductive | - | ROHS3 Compliant | ||
![]() TND523SS-TL-2H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -55°C~150°C TJ | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | 10V~20V | - | - | - | - | - | - | On/Off | Half Bridge | - | 600V Max | - | - | - | 200mA 400mA | Inductive | - | ROHS3 Compliant | ||
![]() LV8012T-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24-TSSOP | -20°C~75°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 2.7V~5.5V | - | - | - | - | - | - | Logic | Half Bridge (4) | - | 2V~7V | 1.4A | Over Temperature | 750mOhm | - | Inductive | - | ROHS3 Compliant | ||
![]() LB1933M-TRM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14-MFPS | -30°C~75°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose, Stepper Motors | 2.2V~7.5V | - | - | - | - | - | - | Logic | Half Bridge (4) | - | 1.8V~7.5V | 1A | Over Temperature | - | - | Inductive | - | ROHS3 Compliant | ||
![]() STK57FU394A-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 35-SSIP, 25 Leads, Formed Leads | 35-SIP | 150°C TJ | Tube | Obsolete | 3 (168 Hours) | - | - | - | AC Motors | 12.5V~17V | - | - | - | - | - | - | - | Half Bridge (3) | - | 400V Max | 15A | - | - | 30A | Inductive | - | Non-RoHS Compliant | ||
![]() STK5F4U3E2D-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 44-DIP Module, 37 Leads | 44-DIP | -20°C~150°C TJ | Bulk | Obsolete | 3 (168 Hours) | - | - | - | AC Motors | 12.5V~17.5V | - | - | - | - | - | - | Logic | Half Bridge (3) | - | 400V Max | 50A | Current Limiting, Shoot-Through, UVLO | - | 100A | Inductive | Bootstrap Circuit, Status Flag | ROHS3 Compliant | ||
![]() STK57FU391A-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 35-SSIP, 25 Leads, Formed Leads | 35-SIP | -20°C~150°C TJ | Tube | Obsolete | 3 (168 Hours) | - | - | - | AC Motors | 12.5V~17.5V | - | - | - | - | - | - | Logic | Half Bridge (3) | - | 400V Max | 15A | UVLO | - | 30A | Inductive | Bootstrap Circuit | ROHS3 Compliant | ||
![]() LV8013T-A-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24-TSSOP | -20°C~75°C TA | Tube | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 2.7V~5.5V | - | - | - | - | - | - | Logic | Half Bridge (2) | - | 2V~15V | 1.2A | Over Temperature | 300mOhm | 2A 3.8A | Inductive | - | ROHS3 Compliant | ||
![]() LB1867M-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14-MFPS | -30°C~80°C TA | Tube | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 6.4V~7V | - | - | - | - | - | - | Logic | Half Bridge (2) | - | 12V 24V | 1A | Over Temperature | - | - | Inductive | - | ROHS3 Compliant | ||
![]() LA6584M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-LSOP (0.213, 5.40mm Width) + 4 Heat Tabs | 16MFPFS | -30°C~90°C TA | Tube | Obsolete | 3 (168 Hours) | - | - | - | DC Motors, General Purpose | 2.8V~14V | - | - | - | - | - | - | Logic | Half Bridge (2) | - | 2.8V~14V | 1.6A | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() SA03/10 Apex Microtechnology | In Stock | - | - | - | - | - | - | - | -25°C~85°C | Tube | Active | 1 (Unlimited) | - | - | - | - | 14V~16V | - | - | - | - | - | - | PWM | Half Bridge (2) | - | 16V~100V | 30A | - | - | - | - | - | RoHS Compliant | ||
![]() SA160AEE Apex Microtechnology | In Stock | - | - | - | Through Hole | - | SIP | - | - | Bulk | - | - | 12 | 150°C | -40°C | - | - | SINGLE | 12V | - | Not Qualified | 20A | 12V | PWM | - | 14A | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MB0413A Trinamic | In Stock | - | - | - | Through Hole | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX14900SPM Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | Tray | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MAX14900 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |