Toshiba Semiconductor and Storage TB67Z800FTG,EL
Toshiba Semiconductor and Storage TB67Z800FTG,EL
feed

Toshiba Semiconductor and Storage TB67Z800FTG,EL

Manufacturer No:

TB67Z800FTG,EL

Utmel No:

2541-TB67Z800FTG,EL

Package:

36-VFQFN Exposed Pad

ECAD Model:

Description:

TB67Z800FTG,EL datasheet pdf and PMIC - Full, Half-Bridge Drivers product details from Toshiba Semiconductor and Storage stock available at Utmel

Quantity:

Unit Price: $2.767256

Ext Price: $2.77

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1538

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.767256

    $2.77

  • 10

    $2.610619

    $26.11

  • 100

    $2.462848

    $246.28

  • 500

    $2.323441

    $1,161.72

  • 1000

    $2.191926

    $2,191.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TB67Z800FTG,EL information

Specifications
Product Details
Toshiba Semiconductor and Storage TB67Z800FTG,EL technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage TB67Z800FTG,EL.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    36-VFQFN Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    5.5V~22V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Logic
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Half Bridge (3)
  • Voltage - Load

    Voltage - Load refers to the voltage across a load component in an electronic circuit when it is connected and operational. It represents the electrical potential difference that drives current through the load, which can be a resistor, motor, or other devices that consume electrical power. The voltage - load relationship is crucial for determining how much power the load will utilize and how it will affect the overall circuit performance. Properly managing voltage - load is essential for ensuring devices operate efficiently and safely within their specified limits.

    5.5V~22V
  • Fault Protection

    Protection against electric shock under. single fault conditions.

    Current Limiting, Over Temperature, Shoot-Through, UVLO
  • Load Type

    Load Type in electronic components refers to the manner in which a load interacts with a circuit. It can be classified into different categories such as resistive, inductive, and capacitive loads. Each load type affects the circuit's performance, including voltage and current behavior, power factor, and overall efficiency. Understanding the load type is essential for optimizing circuit design and ensuring compatibility between components.

    Inductive, Capacitive
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: TB67Z800FTG,EL

1. Description

The TB67Z800FTG,EL is a high-performance, full-bridge driver integrated circuit (IC) designed by Toshiba Semiconductor and Storage. This IC is specifically engineered to provide reliable and efficient control over inductive and capacitive loads in various applications. With its robust fault protection features and wide operating temperature range, it ensures stable operation in demanding environments.

2. Features

  • Fault Protection: The TB67Z800FTG,EL features comprehensive fault protection mechanisms including current limiting, over-temperature protection, shoot-through protection, and under-voltage lockout (UVLO). These protections ensure the IC operates safely even under adverse conditions.
  • Interface: The IC has a logic interface, making it easy to integrate with microcontrollers or other digital logic circuits.
  • Load Type: It supports both inductive and capacitive loads, making it versatile for a wide range of applications.
  • Operating Temperature: The IC operates within a broad temperature range of -40°C to 105°C, making it suitable for use in various environments.
  • Output Configuration: The TB67Z800FTG,EL is configured as a half-bridge driver with three outputs, providing flexibility in driving multiple loads.
  • Package & Packaging: The IC is packaged in a 36-pin VFQFN exposed pad package and is available in tape and reel (TR) packaging for easy handling and mounting.

3. Applications

Primary Applications:
  1. Motor Control Systems: The TB67Z800FTG,EL is ideal for controlling DC motors in applications such as robotics, industrial automation, and automotive systems.
  2. Power Supplies: It can be used in power supply systems to manage the switching of power transistors efficiently.
  3. Audio Equipment: The IC's ability to handle capacitive loads makes it suitable for audio equipment like amplifiers and speakers.
Secondary Applications:
  1. LED Drivers: The IC's fault protection features make it a reliable choice for driving LEDs in lighting systems.
  2. Battery Management Systems: It can be used in battery management systems to control charging and discharging processes.

4. Alternative Parts

Alternative parts to the TB67Z800FTG,EL include other full-bridge driver ICs from different manufacturers that offer similar features and functionalities:

  1. STMicroelectronics STGIPN4H60: This IC provides similar performance with additional features like high-side and low-side gate drivers.
  2. Infineon Technologies IR2101: This IC offers robust fault protection and is widely used in motor control applications.

5. Embedded Modules

The TB67Z800FTG,EL is often used in various embedded modules that require high-performance full-bridge drivers:

  1. Motor Control Modules: Modules designed for motor control applications often integrate this IC for efficient motor operation.
  2. Power Management Modules: Modules focused on power management may include this IC to handle power transistors efficiently.
  3. Industrial Automation Modules: Modules used in industrial automation systems frequently utilize this IC due to its reliability and fault protection features.

In summary, the TB67Z800FTG,EL is a reliable and versatile full-bridge driver IC designed by Toshiba Semiconductor and Storage. Its comprehensive fault protection mechanisms, wide operating temperature range, and logic interface make it an excellent choice for various applications requiring efficient control over inductive and capacitive loads.