- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Memory Types | Turn Off Delay Time | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Data Bus Width | Output Characteristics | Number of Timers/Counters | Rise Time | Fall Time (Typ) | Output Polarity | Core Architecture | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Programmable I/O | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM9061M Texas Instruments | 3 | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side | 1.5V 3.5V | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 7V~26V | DUAL | GULL WING | 235 | 1 | 14V | - | - | - | LM9061 | 8 | - | 1 | - | - | 145μA | - | 7/25V | - | - | - | - | - | 40mA | - | - | - | 40mA | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | - | - | - | N-Channel MOSFET | - | YES | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC4427VUA Microchip Technology | 11200 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | FLASH | - | - | Yes | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | 40 | TC4427 | 8 | - | - | - | - | 1.5A | - | - | - | CAN, I2C, SPI, USART | - | - | 32kB | 4.5mA | 1.5kB | 340mW | - | 4.5mA | 50 ns | - | Non-Inverting | 50 ns | 8b | - | 4 | 30ns | 30 ns | - | PIC | 19ns 19ns | 40MHz | - | Independent | 33 | 2 | - | - | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | 1.1mm | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2001MPBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | Half-Bridge | 0.8V 2.5V | - | 50 ns | - | - | -40°C~150°C TJ | Tube | 2010 | - | - | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | 2.08W | 10V~20V | - | - | - | - | - | - | - | - | IRS2001MPBF | - | - | - | - | 15V | 600mA | - | - | - | - | - | - | - | 150μA | - | 2.08W | 600mA | - | 220 ns | - | Non-Inverting | 50 ns | - | - | - | 70ns | 35 ns | - | - | 70ns 35ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 2 | - | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | 200V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TC4425VPA Microchip Technology | 32 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | FLASH | - | - | Yes | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4425 | 8 | - | - | - | - | 3A | - | - | - | SCI, USART | - | - | 3.5kB | 2.5mA | 224B | 730mW | - | 2.5mA | 75 ns | - | Inverting, Non-Inverting | 75 ns | 8b | - | 3 | 35ns | 35 ns | - | PIC | 23ns 25ns | 20MHz | - | Independent | 16 | 2 | - | 0.1 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | 9.46mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3226CMPX ON Semiconductor | 32 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 129mg | Low-Side | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | - | NOT SPECIFIED | FAN3226 | - | - | - | Not Qualified | - | 3A | 12V | - | - | - | - | - | - | 1.05mA | - | - | 3A | 1.05mA | 30 ns | - | Inverting | 30 ns | - | - | - | 12ns | 9 ns | - | - | 12ns 9ns | - | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | - | 2 | - | 0.017 µs | 3A | - | N-Channel MOSFET | 3A 3A | NO | - | TRANSIENT | - | 750μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZXGD3006E6QTA Diodes Incorporated | 65 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Low-Side | - | - | - | Automotive grade | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 40V Max | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 48ns 35ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | - | - | IGBT, SiC MOSFET | 10A 10A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4426VPA Microchip Technology | 9900 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | 730mW | - | 4.5mA | 50 ns | - | Inverting | 50 ns | - | - | - | 30ns | 30 ns | - | - | 19ns 19ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | 9.46mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCD5701CDR2G ON Semiconductor | 2500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | High-Side or Low-Side | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18ns 19ns | - | - | Synchronous | - | 1 | - | - | - | - | IGBT | 7.8A 6.8A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5101CMAX/NOPB Texas Instruments | 1334 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 2.3V - | - | 4 ns | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5101 | - | - | 2 | - | - | 1A | - | - | - | - | - | - | - | 2mA | - | - | 1A | - | 26 ns | 200μA | Non-Inverting | 4 ns | - | - | - | 990ns | 715 ns | TRUE | - | 990ns 715ns | - | - | Independent | - | - | - | 0.056 µs | 1A | - | N-Channel MOSFET | 1A 1A | YES | 0.056 µs | - | 118V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4423YWM-TR Microchip Technology | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | 150°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4423 | - | - | 2 | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | 28ns 32ns | - | - | Independent | - | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM27222MX Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 720mW | 4V~6.85V | DUAL | GULL WING | 235 | 1 | 5V | - | - | - | LM27222 | 8 | - | - | - | - | - | - | 5V | - | - | - | - | - | 825μA | - | - | 4.5A | 825μA | - | 540μA | Non-Inverting | - | - | - | - | 17ns | 14 ns | - | - | 17ns 12ns | - | - | Synchronous | - | 2 | - | - | 3.2A | - | N-Channel MOSFET | 3A 4.5A | YES | - | - | 33V | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC4626COE Microchip Technology | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | High-Side or Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~70°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 760mW | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 1MHz | 40 | TC4626 | 16 | - | - | - | - | 1.5A | - | 5V | 2 | - | - | - | - | 2.5mA | - | 760mW | - | 2.5mA | 55 ns | - | Inverting | 55 ns | - | - | - | 40ns | 35 ns | - | - | 33ns 27ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | 0.06 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | - | - | - | 7.495mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4127YMME Microchip Technology | 48 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 8-MSOP-EP | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~125°C TJ | Tube | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | MIC4127 | - | - | 2 | - | - | 1.5A | - | - | - | - | 20V | 4.5V | - | 1.4mA | - | - | 1.5A | - | 60 ns | - | Non-Inverting | 60 ns | - | - | - | 13ns | 15 ns | - | - | 20ns 18ns | - | - | Independent | - | 2 | - | - | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | 900μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1413NEUA713 Microchip Technology | 5 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | Industrial grade | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | TC1413N | 8 | - | - | - | - | 3A | - | - | - | - | - | - | - | 1mA | - | 340mW | - | 1mA | 45 ns | - | Non-Inverting | 45 ns | - | - | - | 28ns | 28 ns | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | 0.05 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27425DGN Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 24.408939mg | Low-Side | 1V 2V | - | - | - | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 3W | 4V~15V | DUAL | GULL WING | 260 | 2 | 14V | 0.65mm | - | - | UCC27425 | 8 | - | 2 | - | - | 4A | - | 4.5/15V | - | - | - | - | - | 1.6mA | - | 3W | 4A | 1.6mA | 150 ns | - | Inverting, Non-Inverting | 150 ns | - | TOTEM-POLE | - | 40ns | 40 ns | TRUE AND INVERTED | - | 20ns 15ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 0.04 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27712QDQ1 Texas Instruments | 5900 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Half-Bridge | 0.8V 2.4V | - | - | Automotive grade | - | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO HAS SUPPLY VOLTAGE FOR MOSFET APPLICATION RANGING FROM 10 TO 17V | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | UCC27712 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRUE | - | 16ns 10ns | - | - | Synchronous | - | 2 | - | 160 µs | - | 5V | IGBT, N-Channel, P-Channel MOSFET | 1.8A 2.8A | YES | 160 µs | - | 700V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() TC4421VAT Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | 1.6W | 4.5V~18V | - | - | - | 1 | - | - | - | - | TC4421 | 3 | R-PSFM-T5 | - | - | - | 9A | - | - | - | - | - | - | - | 1.5mA | - | 1.6W | - | 1.5mA | 60 ns | - | Inverting | 60 ns | - | - | - | 75ns | 75 ns | - | - | 60ns 60ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | 10μA | - | 9A | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | - | - | 4.826mm | - | 16.51mm | 10.668mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM9061MX Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side | 1.5V 3.5V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 7V~26V | DUAL | GULL WING | 235 | 1 | 14V | - | - | - | LM9061 | 8 | - | - | - | - | - | - | 7/20V | - | - | - | - | - | 40mA | - | - | - | 40mA | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | - | - | N-Channel MOSFET | - | YES | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() IRS2330DJPBF Infineon Technologies | 5481 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | Half-Bridge | 0.8V 2.2V | - | 500 ns | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | - | - | - | - | 2W | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IRS2330DJPBF | - | - | 1 | Not Qualified | 620V | 500mA | - | - | - | - | - | - | - | - | - | 2W | 200mA | - | 700 ns | - | Inverting | 50 ns | - | - | - | 125ns | 55 ns | - | - | 80ns 35ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | - | 6 | - | 0.7 μs | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.7 μs | - | 600V | 3.59mm | - | 16.66mm | 16.66mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MIC4104YM Microchip Technology | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Half-Bridge | 0.8V 2.2V | - | 8 ns | - | - | -40°C~125°C TJ | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 9V~16V | - | - | - | - | - | - | - | - | MIC4104 | - | - | 2 | - | - | 3A | - | - | - | - | 16V | 9V | - | 3mA | - | - | 2A | - | 24 ns | - | Non-Inverting | 8 ns | - | - | - | 10ns | 6 ns | - | - | 10ns 6ns | - | - | Independent | - | 2 | - | - | - | - | N-Channel MOSFET | 2A 3A | - | - | - | 118V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |