ON Semiconductor NCD5701CDR2G
ON Semiconductor NCD5701CDR2G
NCD5701A,B,C  Pinout Diagram_1
NCD5701A,B,C Outline Dimensions_1
NCD5701A,B,C Outline Dimensions_2
NCD5701A,B,C Outline Dimensions_3
NCD5701A,B,C Outline Dimensions_4
feed

ON Semiconductor NCD5701CDR2G

Gate Drivers ICs Surface Mount Tape & Reel (TR) Active Gate Drivers ICs

Manufacturer No:

NCD5701CDR2G

Manufacturer:

ON Semiconductor

Utmel No:

1807-NCD5701CDR2G

Package:

8-SOIC (0.154, 3.90mm Width)

Datasheet:

NCD5701A,B,C

ECAD Model:

Description:

Surface Mount Tape & Reel (TR) Active Gate Drivers ICs 1 8-SOIC (0.154, 3.90mm Width)

Quantity:

Unit Price: $2.780973

Ext Price: $2.78

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2500

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.780973

    $2.78

  • 10

    $2.623559

    $26.24

  • 100

    $2.475056

    $247.51

  • 500

    $2.334959

    $1,167.48

  • 1000

    $2.202791

    $2,202.79

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NCD5701CDR2G information

Specifications
Documents & Media
Product Details
ON Semiconductor NCD5701CDR2G technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor NCD5701CDR2G.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 3 days ago)
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Driver Configuration
    High-Side or Low-Side
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~150°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2017
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    20V
  • Rise / Fall Time (Typ)

    The parameter "Rise / Fall Time (Typ)" in electronic components refers to the time it takes for a signal to transition from a specified low level to a specified high level (rise time) or from a high level to a low level (fall time). It is typically measured in nanoseconds or picoseconds and is an important characteristic in determining the speed and performance of a component, such as a transistor or integrated circuit. A shorter rise/fall time indicates faster signal switching and can impact the overall speed and efficiency of a circuit. Designers often consider this parameter when selecting components for high-speed applications to ensure proper signal integrity and timing.

    18ns 19ns
  • Channel Type

    In electronic components, the parameter "Channel Type" refers to the type of channel through which electrical signals or current flow within the component. This parameter is commonly associated with field-effect transistors (FETs) and other semiconductor devices. The channel type can be categorized as either N-channel or P-channel, depending on the polarity of the majority charge carriers (electrons or holes) that carry the current within the channel. N-channel devices have an electron-conducting channel, while P-channel devices have a hole-conducting channel. Understanding the channel type is crucial for proper circuit design and component selection to ensure compatibility and optimal performance.

    Synchronous
  • Number of Drivers
    1
  • Gate Type

    In electronic components, the term "Gate Type" typically refers to the type of logic gate used in digital circuits. A logic gate is a fundamental building block of digital circuits that performs a specific logical operation based on the input signals it receives. Common types of logic gates include AND, OR, NOT, NAND, NOR, XOR, and XNOR gates.The Gate Type parameter specifies the specific logic function that the gate performs, such as AND, OR, or NOT. Different gate types have different truth tables that define their behavior based on the input signals. By selecting the appropriate gate type for a given application, designers can implement various logical functions and operations in digital circuits.Understanding the gate type is essential for designing and analyzing digital circuits, as it determines how the circuit processes and manipulates binary data. Choosing the right gate type is crucial for ensuring the correct functionality and performance of the digital system being designed.

    IGBT
  • Current - Peak Output (Source, Sink)

    The parameter "Current - Peak Output (Source, Sink)" in electronic components refers to the maximum amount of current that the component can either supply (source) or sink (absorb) under peak conditions. This parameter is important for understanding the capability of the component to handle sudden surges or spikes in current without being damaged. The peak output current is typically specified in datasheets and is crucial for designing circuits that require high current handling capabilities. It is essential to consider this parameter to ensure the component operates within its safe operating limits and to prevent potential damage or malfunction.

    7.8A 6.8A
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor NCD5701CDR2G.

Product Description: NCD5701CDR2G Gate Driver IC by ON Semiconductor

1. Description

The NCD5701CDR2G is a high-performance gate driver integrated circuit (IC) designed by ON Semiconductor, specifically tailored for driving IGBTs (Insulated Gate Bipolar Transistors). This IC is part of the PMIC (Power Management IC) category and is optimized for both high-side and low-side configurations. The device is manufactured using lead-free processes, ensuring compliance with environmental regulations.

2. Features

  • High-Side or Low-Side Configuration: The NCD5701CDR2G can be configured to drive IGBTs in either high-side or low-side configurations, providing flexibility in various power management applications.
  • High Current Capability: With peak output currents of 7.8A (source) and 6.8A (sink), this gate driver IC is capable of handling high-power requirements.
  • Synchronous Channel Type: The synchronous channel design ensures efficient operation and minimizes signal degradation.
  • Low Rise/Fall Time: The typical rise/fall time is 18ns and 19ns respectively, making it suitable for high-frequency applications.
  • Wide Operating Temperature Range: The IC operates within a temperature range of -40°C to 150°C, making it suitable for use in various environmental conditions.
  • Surface Mount Package: The device is available in an 8-SOIC package with a mounting type of surface mount, facilitating easy integration into modern PCB designs.
  • RoHS3 Compliant: The IC complies with ROHS3 regulations, ensuring it meets the latest environmental standards.

3. Applications

The NCD5701CDR2G gate driver IC is primarily used in: - Power Supplies: For driving IGBTs in power supplies, such as DC-DC converters and AC-DC converters. - Motor Control Systems: In motor control systems where high-power switching is required. - Renewable Energy Systems: In solar inverters and wind turbines where efficient power management is crucial. - Industrial Automation: For controlling high-power loads in industrial automation applications.

Secondary applications include: - Audio Equipment: In audio amplifiers where high current handling is necessary. - Medical Devices: In medical devices requiring precise power management.

4. Alternative Parts

Alternative parts to the NCD5701CDR2G include: - NCD5701CDR2G-TR: A tape and reel version of the same IC. - NCD5701CDR2G-E3: A version with an E3 JESD-609 code indicating it meets specific reliability standards.

5. Embedded Modules

The NCD5701CDR2G gate driver IC is commonly used in various embedded modules such as: - Power Management Boards: Integrated into power management boards for efficient power distribution. - Motor Control Modules: Used in motor control modules for precise motor control. - Inverter Modules: In inverter modules for converting DC power to AC power efficiently.

The NCD5701CDR2G offers a robust solution for driving IGBTs in high-power applications, making it an essential component in modern power management systems. Its active lifecycle status and compliance with lead-free and ROHS3 regulations ensure it remains a reliable choice for designers seeking high-performance gate drivers.

NCD5701CDR2G Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NCD5701CDR2G" in ON Semiconductor NCD5701CDR2G.
  • Part Number
  • Manufacturer
  • Package
  • Description