- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Collector-Emitter Saturation Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Max Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Max Input Voltage | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Ratio - Input:Output | JEDEC-95 Code | Voltage - Load | Max Dual Supply Voltage | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | DS Breakdown Voltage-Min | FET Technology | Number of Drivers | Turn On Time | Switching | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE7236EMXUMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 3 (168 Hours) | 18 | - | EAR99 | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | TLE7236 | 18 | - | 8 | - | - | N-Channel | 350mA | - | - | - | - | 3V | - | - | SPI | - | - | 15mA | High Side or Low Side | - | - | - | 3V~5.5V | - | - | 10A | - | - | General Purpose | - | - | - | Halogen Free | - | - | 52V | - | - | - | - | 1:8 | - | 9V~16V | 52V | - | Open Load Detect, Over Temperature | - | - | - | - | 100 μs | - | 0.35A | 900m Ω, 1.6 Ω | - | - | 100 μs | OVER CURRENT; THERMAL | SOURCE SINK | - | - | - | - | 1.7mm | - | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TPS2065CDGNR-2 Texas Instruments | 30376 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | 3.25 ms | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | - | - | EAR99 | 86mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 0.65mm | - | - | NOT SPECIFIED | TPS2065 | - | - | 1 | - | - | N-Channel | 1A | 5.5V | - | - | - | - | - | - | On/Off | - | SPST | - | High Side | - | - | 1A | Not Required | 75μA | - | - | Non-Inverting | 2.4 ms | USB Switch | 4.5V | - | 5.5V | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | MAKE-BEFORE-BREAK | - | 86m Ω | - | - | - | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2042ADG4 Texas Instruments | 27 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | - | - | - | 0°C~125°C TJ | Tube | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 725mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2042 | 8 | - | 2 | - | - | N-Channel | - | - | - | - | - | - | - | 2 | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 80m Ω | - | - | - | - | - | - | - | Status Flag | 1.58mm | - | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DML1008LDS-7 Diodes Incorporated | 31428 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 260 | - | - | - | - | - | 30 | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 3.2V~5.5V | - | - | - | - | - | - | - | - | - | - | 8m Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2052D Texas Instruments | 7550 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TPS2052 | 8 | - | 2 | - | - | N-Channel | - | - | - | 5.5V | - | - | - | - | On/Off | - | ANALOG CIRCUIT | - | High Side | - | 725mW | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 500mA | 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 80m Ω | - | 135mOhm | - | - | - | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2511AS-13 Diodes Incorporated | 48 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | P-Channel | 2A | - | - | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AAT4610BIGV-1-T1 Skyworks Solutions Inc. | 27000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | 12 μs | - | -40°C~85°C TA | Cut Tape (CT) | 2008 | ASPM™ | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | 230mOhm | - | - | - | - | - | 667mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | 1 | - | - | P-Channel | 2A | 5.5V | - | - | 5V | - | - | - | On/Off | - | - | - | High Side | - | - | 2A | Not Required | 9μA | - | - | Non-Inverting | 200 μs | General Purpose | 2.4V | - | 5.5V | - | - | - | - | - | - | - | - | 1:1 | - | 2.4V~5.5V | - | 1 | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 1.6A | 145m Ω | - | - | - | TRANSIENT; THERMAL; UNDER VOLTAGE | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2060DRBT Texas Instruments | 41 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | 0°C~105°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2060 | 8 | - | 2 | - | - | N-Channel | 1.5A | - | - | 5.5V | - | - | - | 2 | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 0.09mA | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | 1mm | - | 3mm | 3mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZXMS6004DN8-13 Diodes Incorporated | 1000000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | SILICON | - | 2 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | INTELLIFET® | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | N-Channel | 1.3A | - | - | - | - | - | - | - | On/Off | - | - | - | Low Side | ENHANCEMENT MODE | - | - | 3.3V 5V | - | - | - | Non-Inverting | - | General Purpose | - | SWITCHING | - | - | - | - | - | - | - | - | - | 1:1 | - | 60V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 60V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | 350m Ω | - | 350mOhm | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND7040AJTR-E STMicroelectronics | 912 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | 100 μs | Automotive grade | -40°C~150°C TJ | Cut Tape (CT) | - | VIPower™ | - | - | Discontinued | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 13V | 0.5mm | - | - | - | VND7040 | - | - | 2 | - | - | N-Channel | 24A | - | - | - | - | 4V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | 8mA | - | - | Non-Inverting | 120 μs | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 4V~28V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | - | - | - | 40m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Auto Restart, Status Flag | - | 1.7mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33882PEP NXP USA Inc. | 4 | - | - | 12 Weeks | - | - | Surface Mount | 32-VQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tray | 2002 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 5V | - | - | - | 40 | MC33882 | - | S-XQCC-N32 | 6 | Not Qualified | - | N-Channel | - | - | - | 5.5V | 59/17V | 4.5V | - | - | SPI, Parallel | - | - | - | Low Side | - | - | - | 4.5V~5.5V | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 8V~25V | - | 8 | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | - | - | 10 µs | - | 3A | 400m Ω | 13V | - | 10 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | 8V | 25V | - | - | 1mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() TPS22986YFPR Texas Instruments | 2500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-XFBGA, DSBGA | YES | 16 | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Thunderbolt™ | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | - | - | - | TPS22986 | - | - | 2 | - | - | - | - | - | - | 19.8V | - | - | - | 2 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | - | - | - | - | NO | - | - | - | General Purpose | - | - | - | - | - | 0.5mA | - | - | - | - | - | 1:2 | - | 2.8V~19.8V | - | - | Reverse Current | - | - | - | - | - | - | - | 1 Ω, 120m Ω | - | - | - | - | - | - | - | - | 500μm | - | 0m | 0m | 0m | No | - | ROHS3 Compliant | Lead Free | ||
![]() RT9715GGB Richtek USA Inc. | 24046 | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | 110MOhm | - | - | - | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.939mm | 700mA | - | NOT SPECIFIED | - | - | - | 1 | - | - | N-Channel | 700mA | - | - | - | - | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 1A | 90m Ω | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | Load Discharge, Status Flag | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VNV20N07-E STMicroelectronics | 20 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | - | - | Tube | - | OMNIFET™, VIPower™ | - | - | Active | 3 (168 Hours) | - | - | EAR99 | 50mOhm | - | - | - | - | - | 83W | - | - | - | - | - | - | - | - | - | VNV20 | - | - | 1 | - | - | N-Channel | 14A | 18V | - | - | - | - | - | - | On/Off | - | - | 250μA | Low Side | - | 83W | 14A | Not Required | 250μA | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 20A | 1:1 | - | 55V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 70V | - | - | - | - | - | - | 50m Ω (Max) | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NCP81391MNTXG ON Semiconductor | 97 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 34-PowerVFQFN | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | - | - | - | Logic | - | - | - | High Side or Low Side | - | - | - | 4.5V~13.2V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 20V | - | - | Over Temperature, UVLO | - | - | - | - | - | - | - | 1.7m Ω, 2m Ω | - | - | - | - | - | - | - | PWM Input | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC33982CHFKR2 NXP USA Inc. | 4400 | - | - | 14 Weeks | - | - | Surface Mount | 16-PowerQFN | YES | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | - | - | - | BOTTOM | BUTT | 230 | 1 | 12V | - | - | - | 30 | MC33982 | - | - | 1 | Not Qualified | - | N-Channel | - | - | - | 27V | 56/27V | 6V | - | - | SPI | - | - | - | High Side | - | - | - | 4.5V~5.5V | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 6V~27V | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | - | 2m Ω | - | - | 250 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Slew Rate Controlled, Watchdog Timer | - | 2.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ULN2003ADG4 Texas Instruments | 5 | - | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | - | 1.1V | 7 | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | -20°C | LOGIC LEVEL COMPATIBLE | - | - | DUAL | GULL WING | 260 | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | NPN | - | - | - | COMPLEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING | - | - | - | - | - | - | 50V | 500mA | - | - | MS-012AC | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() VNS1NV04P-E STMicroelectronics | 2960 | - | Datasheet | - | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 250mOhm | - | 150°C | -40°C | - | - | 8.3W | - | - | - | - | - | - | - | - | - | VNS1N | - | - | 1 | - | - | N-Channel | 3.5A | - | - | - | - | - | - | - | On/Off | - | - | 100μA | Low Side | - | 8.3W | 1.7A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 1.7A | - | - | - | - | - | - | 1:1 | - | 36V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | - | 250mOhm (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MIC2015-1.2YML-TR Microchip Technology | 23 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad, 6-MLF® | - | 6 | 6-MLF® (2x2) | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 100MOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 1.2A | - | - | MIC2015 | - | - | 1 | - | - | P-Channel | 1.2A | - | - | - | - | - | - | - | On/Off | 5.5V | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV102FKTWT Texas Instruments | 24 | - | - | - | - | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | 7 | - | - | - | - | - | - | - | -55°C~125°C TA | Cut Tape (CT) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 7 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | SINGLE | GULL WING | 245 | 1 | 24V | - | - | 24kHz | - | DRV102 | 7 | - | 1 | - | 1.7V | Bipolar | 2A | 24V | - | 60V | - | - | - | - | On/Off | - | - | 9mA | High Side | - | - | 2.7A | Not Required | - | - | - | Non-Inverting | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | 24V | - | - | - | 1:1 | - | 8V~60V | - | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 2.7A | - | - | - | - | OVER CURRENT; THERMAL | - | - | - | Internal PWM, Status Flag | 4.44mm | - | 10.1mm | 8.89mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |