- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Element Configuration | Number of Ports | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Output Current per Channel | Bandwidth | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Output Polarity | Ratio - Input:Output | Input Characteristics | Voltage - Load | Interface IC Type | Driver Number of Bits | Min Current Limit | Fault Protection | Turn On Time | Load Current | Switching | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC08XS6421BEKR2 NXP USA Inc. | 4500 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | yes | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | - | - | - | NOT SPECIFIED | - | - | - | 4 | - | N-Channel | - | - | - | - | - | - | SPI | - | - | - | - | High Side | - | - | 4.5V~5.5V | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 7V~18V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 8m Ω, 21m Ω | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2220BPWPR Texas Instruments | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | 98.08935mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 2 (1 Year) | 24 | EAR99 | 85mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2220 | 24 | - | 2 | - | - | 1A | - | 3.6V | - | 3V | 1 | Serial | POWER SUPPLY SUPPORT CIRCUIT | - | 1 | - | High Side | - | - | Not Required | - | NO | - | - | PCMCIA Switch | - | - | - | - | - | - | - | - | - | - | 13.5V | - | - | 4:2 | - | 3.3V 5V 12V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 95m Ω | - | - | - | - | Status Flag | 1.15mm | - | 7.8mm | 4.4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() VND1NV04-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | e3 | yes | Active | 3 (168 Hours) | 2 | EAR99 | 250mOhm | MATTE TIN | 35W | - | GULL WING | 225 | 1 | - | 2.25mm | - | - | - | VND1N | 3 | R-PSSO-G2 | 1 | - | N-Channel | 1.7A | - | - | - | - | - | On/Off | - | Single | - | 100μA | Low Side | 35W | -3A | Not Required | 100μA | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 500ns | - | 600 ns | - | 7A | - | 1:1 | - | 36V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 1.7A | 250m Ω (Max) | - | 5.5 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | 2.63mm | 6.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() VND60013TR STMicroelectronics | 700 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | 35mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 13V | - | - | - | 30 | VND600 | 16 | - | 2 | Not Qualified | N-Channel | 40A | - | 36V | 8/36V | 5.5V | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | 2 | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 40A | 35m Ω (Max) | 120mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | 3.75mm | 9.4mm | 7.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TPS2543QRTETQ1 Texas Instruments | 569 | - | - | - | NRND (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | 3 ms | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Not For New Designs | 2 (1 Year) | 16 | EAR99 | 120mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | - | - | TPS2543 | - | - | 1 | - | N-Channel | 3A | - | 5.5V | 5V | 4.5V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | Single | - | 205μA | High Side | - | - | Not Required | - | YES | Non-Inverting | 4 ms | USB Switch | - | - | - | - | - | - | 2.6 GHz | - | 0.26mA | - | - | - | - | 1:1 | - | 4.5V~5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 73m Ω | - | - | - | - | - | 800μm | - | 3mm | 3mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() LTC1710IS8#PBF Linear Technology/Analog Devices | 8 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 400mOhm | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | LTC1710 | 8 | - | 2 | Not Qualified | N-Channel | 1A | - | 5.5V | - | - | - | I2C, SMBus | ANALOG CIRCUIT | - | - | 17μA | High Side | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | - | - | Over Temperature, UVLO | - | - | - | - | 400m Ω | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AP2802NTR-G1 Diodes Incorporated | 8543 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AP2411AS-13 Diodes Incorporated | 395 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | P-Channel | 2A | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VNQ83013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | 65mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | 6.25W | DUAL | GULL WING | - | 2 | 13V | 1.27mm | - | - | - | VNQ830 | 28 | - | 4 | - | N-Channel | 9A | 41V | 36V | 13V | - | - | On/Off | - | - | - | 12μA | High Side | 6.25W | 9A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | 4 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 9A | 65m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 2.65mm | 17.9mm | 7.5mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() TPS2054DR Texas Instruments | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | - | TPS2054 | 16 | - | 4 | - | N-Channel | - | - | 5.5V | - | 2.7V | 4 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | NO | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 1:2 | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 80m Ω | - | - | - | - | Status Flag | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | ROHS3 Compliant | Lead Free | ||
![]() VND810 STMicroelectronics | 2494 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~150°C TJ | Tube | - | VIPower™ | e0 | no | Obsolete | 3 (168 Hours) | 16 | EAR99 | 160mOhm | TIN LEAD | 8.3W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VND810 | 16 | - | 2 | - | N-Channel | 3.5A | 36V | - | - | - | - | On/Off | - | - | - | 12μA | High Side | 8.3W | 5A | Not Required | 12μA | - | Non-Inverting | - | General Purpose | 5.5V | - | 36V | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | 2 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 5A | 160m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 1.75mm | 9.9mm | 3.9mm | - | No | ROHS3 Compliant | - | ||
![]() NCP382HD15AAR2G ON Semiconductor | 10 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 3 ms | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 140mOhm | Tin (Sn) | 570mW | DUAL | GULL WING | - | 1 | 5V | - | - | 1.5A | - | NCP382 | 8 | - | 2 | - | - | 1.5A | 5.5V | - | - | - | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | - | NO | - | 3 ms | General Purpose | 2.5V | 3 | 5.5V | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | Over Temperature | - | - | - | - | 80m Ω | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() VNQ810PEP-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | 30 μs | -40°C~150°C TJ | Tube | - | VIPower™ | e3 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | 160mOhm | Matte Tin (Sn) | 66W | DUAL | GULL WING | 260 | 4 | 13V | 0.8mm | - | - | 30 | VNQ810 | 24 | - | 4 | - | N-Channel | 5A | 13V | 36V | 8/36V | - | - | On/Off | - | - | - | 13.5mA | High Side | 66W | - | Not Required | 13.5mA | - | Non-Inverting | 30 μs | General Purpose | - | - | - | - | - | 3.5A | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | 4 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 7.5A | 160m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | - | - | 10.3mm | 7.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() BD1HC500EFJ-CE2 ROHM Semiconductor | 28 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | P-Channel | - | - | - | - | - | - | - | - | - | - | - | High Side | - | - | 4V~18V | - | - | CMOS | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 18V | - | - | 1:1 | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | Over Current, Over Temperature, UVLO | - | - | - | - | 500m Ω | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FPF2027 ON Semiconductor | 16506 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | 60mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | 305mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 1.2W | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | 150mA | NOT SPECIFIED | FPF2027 | - | - | 1 | Not Qualified | P-Channel | 100mA | - | - | - | - | - | On/Off | - | - | - | 1μA | High Side | - | 100mA | Not Required | - | - | Non-Inverting | - | General Purpose | 1.6V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 1.6V~5.5V | - | 1 | 100mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 0.15A | 215m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BD82031FVJ-GE2 ROHM Semiconductor | 40 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 157.991892mg | 20 μs | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 72mOhm | - | 580mW | - | - | 260 | - | - | - | - | - | 10 | BD82031 | - | - | 1 | - | N-Channel | 1.5A | - | - | - | - | - | On/Off | SPST | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | 20 ms | USB Switch | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 1:1 | - | 4.5V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 72m Ω | - | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() VND05BSP STMicroelectronics | 185 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | -40°C~150°C TJ | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | EAR99 | 130mOhm | Tin (Sn) | 59W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VND05 | 10 | - | 2 | - | N-Channel | 1.6A | - | - | - | 6V | - | On/Off | - | - | - | 35μA | High Side | 59W | 9A | Not Required | 35μA | - | Non-Inverting | - | General Purpose | - | - | - | OPEN-SOURCE | - | - | - | - | - | - | - | - | TRUE | 1:1 | SCHMITT TRIGGER | 6V~26V | - | - | - | Open Load Detect, Over Temperature | - | 9A | - | 2.6A | 200m Ω (Max) | 200mOhm | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | 3.75mm | 9.4mm | 7.5mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() UDK2559EB Allegro MicroSystems | 16888 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | -40°C~125°C TA | Tube | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | Tin/Lead (Sn/Pb) | - | QUAD | J BEND | 240 | 4 | 5V | 1.27mm | not_compliant | - | 30 | UDK2559 | 28 | - | 4 | Not Qualified | Bipolar | 1A | - | 5.25V | 5V | - | - | On/Off | - | - | - | 80mA | Low Side | - | - | 4.75V~5.25V | - | - | Non-Inverting | - | General Purpose | - | - | - | OPEN-COLLECTOR | - | 700mA | - | - | - | - | - | - | INVERTED | 1:1 | STANDARD | 60V Max | - | 4 | - | Current Limiting (Fixed), Over Temperature | 20 μs | - | - | 1A | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | - | 11.51mm | 11.51mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RT9712DGS Richtek USA Inc. | 4247 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | - | R-PDSO-G8 | 2 | Not Qualified | N-Channel | 1.1A | - | - | 5V | - | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | 2 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 90m Ω | - | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2066CDGN-2 Texas Instruments | 600 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 3.25 ms | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | - | - | 84mOhm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | DUAL | GULL WING | 260 | - | - | 0.65mm | - | - | - | TPS2066 | - | - | 2 | - | N-Channel | 1A | 5.5V | - | - | - | - | On/Off | SPST | - | - | - | High Side | - | 1A | Not Required | 120μA | - | Non-Inverting | 2.4 ms | General Purpose | 4.5V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 4.5V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | MAKE-BEFORE-BREAK | - | 70m Ω | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | ROHS3 Compliant | Lead Free |