- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Output Current per Channel | Supply Current-Max (Isup) | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM3543MX-H/NOPB Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LM3543 | - | R-PDSO-G16 | 3 | Not Qualified | N-Channel | - | - | 5.5V | - | 2.7V | 3 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | 0.8mA | 1:3 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90m Ω | - | - | - | Status Flag | - | 9.91mm | - | - | ROHS3 Compliant | - | ||
![]() A2557SEB Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | -20°C~85°C TA | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | TIN LEAD | - | - | - | QUAD | J BEND | 240 | 4 | 5V | 1.27mm | - | 30 | A2557 | 28 | S-PQCC-J28 | 4 | Not Qualified | Bipolar | 500mA | - | 5.25V | 5V | - | - | On/Off | - | - | - | Low Side | - | - | 4.75V~5.25V | - | - | Non-Inverting | - | Relay, Solenoid Driver | 300mA | - | 1:1 | 60V Max | - | 4 | Current Limiting (Fixed), Over Temperature | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | - | 11.5062mm | 11.5062mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2557EB-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | - | 16 | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | - | 4 | 5V | - | unknown | - | A2557 | 16 | - | 4 | Not Qualified | Bipolar | 500mA | - | 5.25V | 5V | - | - | On/Off | - | - | - | Low Side | - | - | 4.75V~5.25V | - | - | Non-Inverting | - | Relay, Solenoid Driver | 300mA | - | 1:1 | 60V Max | - | 4 | Current Limiting (Fixed), Over Temperature | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | 5.33mm | 19.05mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() A2557ELBTR-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | unknown | - | A2557 | 16 | - | 4 | Not Qualified | Bipolar | 500mA | - | 5.25V | 5V | - | - | On/Off | - | - | - | Low Side | - | - | 4.75V~5.25V | - | - | Non-Inverting | - | Relay, Solenoid Driver | 300mA | - | 1:1 | 60V Max | - | 4 | Current Limiting (Fixed), Over Temperature | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() UCS2112-2-V/G4-V02 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | 20-QFN (4x4) | - | - | -40°C~105°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UCS2112 | - | - | 2 | - | - | - | - | - | - | - | - | I2C, SMBus | - | 3A | - | High Side | - | - | 4.5V~5.5V | - | - | - | - | USB Switch | - | - | 1:1 | 2.9V~5.5V | - | - | Current Limiting (Adjustable), UVLO | - | - | 40mOhm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A6273KA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~125°C TA | Tube | 2002 | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 1.3Ohm | Matte Tin (Sn) | - | - | - | DUAL | - | NOT SPECIFIED | 8 | 5V | 2.54mm | unknown | NOT SPECIFIED | A6273 | 20 | R-PDIP-T20 | 8 | Not Qualified | N-Channel | 750mA | - | 5.5V | - | 4.5V | - | Strobe, Parallel | - | - | - | Low Side | - | - | 4.5V~5.5V | - | - | Non-Inverting | - | Latched Driver | 250mA | - | 1:1 | 50V Max | - | - | - | - | 2A | 1.3 Ω | - | - | SINK | - | 5.33mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2557EEBTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | - | - | QUAD | J BEND | - | 4 | 5V | 1.27mm | unknown | - | A2557 | 28 | S-PQCC-J28 | 4 | Not Qualified | Bipolar | 500mA | - | 5.25V | - | - | - | On/Off | - | - | - | Low Side | - | - | 4.75V~5.25V | - | - | Non-Inverting | - | Relay, Solenoid Driver | 300mA | - | 1:1 | 60V Max | - | - | Current Limiting (Fixed), Over Temperature | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | - | 11.51mm | 11.51mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2557SB Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | - | 16 | - | - | - | -20°C~85°C TA | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | TIN LEAD | - | - | - | DUAL | - | 240 | 4 | 5V | - | - | 30 | A2557 | 16 | - | 4 | Not Qualified | Bipolar | 500mA | - | 5.25V | 5V | - | - | On/Off | - | - | 30mA | Low Side | - | 300mA | 4.75V~5.25V | - | - | Non-Inverting | - | Relay, Solenoid Driver | 300mA | - | 1:1 | 60V Max | - | 4 | Current Limiting (Fixed), Over Temperature | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | - | Status Flag | 5.33mm | 19.18mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2557KEB Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | -40°C~125°C TA | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | TIN LEAD | - | - | - | QUAD | J BEND | 240 | 4 | 5V | 1.27mm | - | 30 | A2557 | 28 | - | 4 | Not Qualified | Bipolar | 500mA | - | 5.25V | 5V | - | - | On/Off | - | - | 30mA | Low Side | - | 300mA | 4.75V~5.25V | - | - | Non-Inverting | - | Relay, Solenoid Driver | 300mA | - | 1:1 | 60V Max | - | 4 | Current Limiting (Fixed), Over Temperature | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | - | Status Flag | - | 11.5062mm | 11.5062mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A6A595KLBTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SOIC | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1.7Ohm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | A6A595 | - | - | 8 | - | N-Channel | 1.1A | - | - | - | - | - | Strobe, Serial | - | - | - | Low Side | - | - | 4.5V~5.5V | - | - | Non-Inverting | - | Latched Driver | 350mA | - | 1:8 | 50V Max | - | - | Current Limiting (Fixed) | - | - | 1Ohm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VN16B-11-E STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | - | 5 | - | - | - | -40°C~150°C TJ | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | 82W | ZIG-ZAG | - | - | - | - | - | - | - | VN16 | - | - | 1 | - | N-Channel | 20A | - | - | - | - | - | On/Off | - | - | 25μA | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 6V~26V | - | 1 | Open Load Detect, Over Temperature | - | - | 60m Ω (Max) | - | - | - | Status Flag | - | - | - | No | ROHS3 Compliant | - | ||
![]() TCK101G,LF Toshiba Semiconductor and Storage | 20 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-UFBGA | - | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 180mOhm | - | - | - | 800mW | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | 1A | 5.5V | - | - | - | - | On/Off | - | - | - | High Side | - | 1A | Not Required | 20μA | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 1.1V~5.5V | - | - | Over Temperature | - | - | 50m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | No | RoHS Compliant | - | ||
![]() PIP3103-T,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | - | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | TIN | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | unknown | NOT SPECIFIED | PIP3103-T | 3 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | - | - | - | On/Off | - | - | - | Low Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 50V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 150m Ω | 65 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.5mm | 3.5mm | - | ROHS3 Compliant | - | ||
![]() AP2401ASN-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 6-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 260 | - | - | - | - | 30 | - | - | - | 1 | - | P-Channel | - | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 70m Ω | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() VB025MSP6-E STMicroelectronics | In Stock | - | - | - | - | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VB025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VBG15NB22T5SP-E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | Automotive grade | -40°C~175°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 14V | - | - | - | VBG15 | - | - | 1 | - | Bipolar | 17A | - | 24V | - | 5.2V | - | On/Off | - | - | - | Low Side | - | - | 14V | - | - | - | - | General Purpose | - | - | 1:1 | 250V Max | - | - | - | - | - | - | - | - | - | - | 3.65mm | 9.4mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() VN820-12-E STMicroelectronics | 20193 | - | Datasheet | - | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | - | 5 | - | 30 μs | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | 65.8W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 13V | - | - | NOT SPECIFIED | VN820 | 5 | - | 1 | Not Qualified | N-Channel | 9A | 13V | 36V | - | - | - | On/Off | - | - | 3.5mA | High Side | 65.8W | 9A | Not Required | - | - | Non-Inverting | 30 μs | General Purpose | - | - | 1:1 | 5.5V~36V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 13A | 40m Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() SC33001AHCSTRT Semtech Corporation | In Stock | - | - | 9 Weeks | - | Surface Mount | 6-WFBGA, CSPBGA | - | - | - | - | - | -40°C~85°C TA | Bulk | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | 260 | - | - | - | compliant | 10 | SC33001 | - | - | 1 | - | N-Channel | - | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | 1.7V~5.5V | - | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 0V~5.5V | - | - | Over Current, Over Temperature, Short Circuit | - | - | 9m Ω | - | - | - | Slew Rate Controlled | - | - | - | - | RoHS Compliant | - | ||
![]() FPF2007_SB5S011 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | IntelliMAX™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPF2007 | - | - | 1 | - | P-Channel | - | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 1.8V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 700mOhm | - | - | - | Status Flag | - | - | - | - | - | - | ||
![]() NX30P6093AUKZ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |